Infineon Technologies AG Evaluation Boards REF_XDPS2222_240W1

Description
Infineon's REF_XDPS2222_240W1 is a high efficiency form-factor reference design, with 25 W/in3 power density, using XDP™ XDPS2222 PFC + hybrid flyback (HFB) digital combo IC. The internal handshaking between the PFC and HFB controller and the adaptive bus voltage setting makes this controller perfect for applications with wide AC input and very wide output voltage range, such as USB PD extended power range (EPR) adapters and battery chargers. Summary of Features HFB ZVS operation of high- and low-side Fast responding HFB peak current control Harmonized PFC & HFB operations Pulse skipping at light load Automatic PFC enable/disable control Self-adjusting PFC bus voltage level Benefits High efficiency over wide range High power density Extra-wide output voltage range Low no-load input standby power Enables high power density designs Low external BOM cost and count Configurable design with GUI tools Potential Applications Adapters and Chargers Battery Chargers List of components XDPS2222,IGLD60R190D 1, IPP65R065C7, CCG3PA Applications Adapters and chargers Battery chargers
Request a Quote Datasheet
Description
Infineon's REF_XDPS2222_240W1 is a high efficiency form-factor reference design, with 25 W/in3 power density, using XDP™ XDPS2222 PFC + hybrid flyback (HFB) digital combo IC. The internal handshaking between the PFC and HFB controller and the adaptive bus voltage setting makes this controller perfect for applications with wide AC input and very wide output voltage range, such as USB PD extended power range (EPR) adapters and battery chargers. Summary of Features HFB ZVS operation of high- and low-side Fast responding HFB peak current control Harmonized PFC & HFB operations Pulse skipping at light load Automatic PFC enable/disable control Self-adjusting PFC bus voltage level Benefits High efficiency over wide range High power density Extra-wide output voltage range Low no-load input standby power Enables high power density designs Low external BOM cost and count Configurable design with GUI tools Potential Applications Adapters and Chargers Battery Chargers List of components XDPS2222,IGLD60R190D 1, IPP65R065C7, CCG3PA Applications Adapters and chargers Battery chargers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - REF_XDPS2222_240W1 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
REF_XDPS2222_240W1
Evaluation Boards REF_XDPS2222_240W1
Infineon's REF_XDPS2222_240W1 is a high efficiency form-factor reference design, with 25 W/in3 power density, using XDP™ XDPS2222 PFC + hybrid flyback (HFB) digital combo IC. The internal handshaking between the PFC and HFB controller and the adaptive bus voltage setting makes this controller perfect for applications with wide AC input and very wide output voltage range, such as USB PD extended power range (EPR) adapters and battery chargers. Summary of Features HFB ZVS operation of high- and low-side Fast responding HFB peak current control Harmonized PFC & HFB operations Pulse skipping at light load Automatic PFC enable/disable control Self-adjusting PFC bus voltage level Benefits High efficiency over wide range High power density Extra-wide output voltage range Low no-load input standby power Enables high power density designs Low external BOM cost and count Configurable design with GUI tools Potential Applications Adapters and Chargers Battery Chargers List of components XDPS2222,IGLD60R190D 1, IPP65R065C7, CCG3PA Applications Adapters and chargers Battery chargers

Infineon's REF_XDPS2222_240W1 is a high efficiency form-factor reference design, with 25 W/in3 power density, using XDP™ XDPS2222 PFC + hybrid flyback (HFB) digital combo IC.
The internal handshaking between the PFC and HFB controller and the adaptive bus voltage setting makes this controller perfect for applications with wide AC input and very wide output voltage range, such as USB PD extended power range (EPR) adapters and battery chargers.


Summary of Features

  • HFB ZVS operation of high- and low-side
  • Fast responding HFB peak current control
  • Harmonized PFC & HFB operations
  • Pulse skipping at light load
  • Automatic PFC enable/disable control
  • Self-adjusting PFC bus voltage level

Benefits

  • High efficiency over wide range
  • High power density
  • Extra-wide output voltage range
  • Low no-load input standby power
  • Enables high power density designs
  • Low external BOM cost and count
  • Configurable design with GUI tools

Potential Applications

  • Adapters and Chargers
  • Battery Chargers

List of components

XDPS2222,IGLD60R190D1, IPP65R065C7, CCG3PA


Applications

  • Adapters and chargers
  • Battery chargers
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number REF_XDPS2222_240W1
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - CY8CKIT-141-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Evaluation Boards - BTS7200-4EPA DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Evaluation Boards - CY8CKIT-028-SENSE - Infineon Technologies AG
Specs
Category Developement Board
Supported System Home entertainment ; Smart Home ; Home Appliances
View Details
4 suppliers