Infineon Technologies AG Evaluation Boards REF_XDPS2221_140W1

Description
140 W reference board for ultra-high power density in USB-C chargers with EPR and adapters The reference board REF_XDPS2221_140W1 was developed for USB-PD applications with a wide input range and output voltage from 5 V to 28 V. The nominal output power of this design is 140 W. It features the industry’s first PFC + hybrid flyback combo controller XDP™ digital power XDPS2221, CoolGaN™ 600 V GIT HEMTs (IGLD60R190D1) as the main switch, and on the secondary side the BSC040N10NS5 OptiMOS™ 5 N-channel MOSFET serving as the SR switch. The P-channel HEXFET™ power MOSFET IRF7240 is the safety switch and the EZ-PD™ CCG3PA was implemented for PD control. The board has a dimension of 109.5 mm x 38.5 mm x 24 mm and a power density of 22.67 W/in³. Two layers PCBs are used for the whole system, which results in low system cost. The board fulfills the efficiency requirement from DOE VI and CoC Tier 2. The 5 V standby input power is below 75 mW. REF_XDPS2221_140W1 is only available on demand, please contact us here to place your request or receive more information. Summary of Features PFC Configurable PFC QRM operation for improved average efficiency Pulse skipping for improved light-load efficiency Automatic PFC disable/enable-contr ol depending on operating conditions Bus voltage level following output voltage Hybrid-flyback Peak current mode control for robust and fast input and load control Configurable multimode operation for increased part and light load efficiency ZVS operation of high-side and low-side switch Benefits Low no-load input standby power performance Low external BOM cost and count High efficiency across various line/load conditions High power density and high switching frequency Ease of configurable design and optimization with GUI tools Potential Applications Adapters and chargers with ultra-high power density with extended power range (EPR) List of components Controller IC (XDP™ digital power XDPS2221) PD controller (EZ-PD™ CCG3PA CYPD3175) PFC and HFB switches (CoolGaN™ 600 V GIT HEMT IGLD60R190D1) SR MOSFET (OptiMOS™ 5 N-channel MOSFET BSC040N10NS5) USB load switch (HEXFET™ P-channel power MOSFET IRF7240) VCC regulator switch (BSS169) Interactive 3D board model
Request a Quote Datasheet
Description
140 W reference board for ultra-high power density in USB-C chargers with EPR and adapters The reference board REF_XDPS2221_140W1 was developed for USB-PD applications with a wide input range and output voltage from 5 V to 28 V. The nominal output power of this design is 140 W. It features the industry’s first PFC + hybrid flyback combo controller XDP™ digital power XDPS2221, CoolGaN™ 600 V GIT HEMTs (IGLD60R190D1) as the main switch, and on the secondary side the BSC040N10NS5 OptiMOS™ 5 N-channel MOSFET serving as the SR switch. The P-channel HEXFET™ power MOSFET IRF7240 is the safety switch and the EZ-PD™ CCG3PA was implemented for PD control. The board has a dimension of 109.5 mm x 38.5 mm x 24 mm and a power density of 22.67 W/in³. Two layers PCBs are used for the whole system, which results in low system cost. The board fulfills the efficiency requirement from DOE VI and CoC Tier 2. The 5 V standby input power is below 75 mW. REF_XDPS2221_140W1 is only available on demand, please contact us here to place your request or receive more information. Summary of Features PFC Configurable PFC QRM operation for improved average efficiency Pulse skipping for improved light-load efficiency Automatic PFC disable/enable-contr ol depending on operating conditions Bus voltage level following output voltage Hybrid-flyback Peak current mode control for robust and fast input and load control Configurable multimode operation for increased part and light load efficiency ZVS operation of high-side and low-side switch Benefits Low no-load input standby power performance Low external BOM cost and count High efficiency across various line/load conditions High power density and high switching frequency Ease of configurable design and optimization with GUI tools Potential Applications Adapters and chargers with ultra-high power density with extended power range (EPR) List of components Controller IC (XDP™ digital power XDPS2221) PD controller (EZ-PD™ CCG3PA CYPD3175) PFC and HFB switches (CoolGaN™ 600 V GIT HEMT IGLD60R190D1) SR MOSFET (OptiMOS™ 5 N-channel MOSFET BSC040N10NS5) USB load switch (HEXFET™ P-channel power MOSFET IRF7240) VCC regulator switch (BSS169) Interactive 3D board model
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - REF_XDPS2221_140W1 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
REF_XDPS2221_140W1
Evaluation Boards REF_XDPS2221_140W1
140 W reference board for ultra-high power density in USB-C chargers with EPR and adapters The reference board REF_XDPS2221_140W1 was developed for USB-PD applications with a wide input range and output voltage from 5 V to 28 V. The nominal output power of this design is 140 W. It features the industry’s first PFC + hybrid flyback combo controller XDP™ digital power XDPS2221, CoolGaN™ 600 V GIT HEMTs (IGLD60R190D1) as the main switch, and on the secondary side the BSC040N10NS5 OptiMOS™ 5 N-channel MOSFET serving as the SR switch. The P-channel HEXFET™ power MOSFET IRF7240 is the safety switch and the EZ-PD™ CCG3PA was implemented for PD control. The board has a dimension of 109.5 mm x 38.5 mm x 24 mm and a power density of 22.67 W/in³. Two layers PCBs are used for the whole system, which results in low system cost. The board fulfills the efficiency requirement from DOE VI and CoC Tier 2. The 5 V standby input power is below 75 mW. REF_XDPS2221_140W1 is only available on demand, please contact us here to place your request or receive more information. Summary of Features PFC Configurable PFC QRM operation for improved average efficiency Pulse skipping for improved light-load efficiency Automatic PFC disable/enable-contr ol depending on operating conditions Bus voltage level following output voltage Hybrid-flyback Peak current mode control for robust and fast input and load control Configurable multimode operation for increased part and light load efficiency ZVS operation of high-side and low-side switch Benefits Low no-load input standby power performance Low external BOM cost and count High efficiency across various line/load conditions High power density and high switching frequency Ease of configurable design and optimization with GUI tools Potential Applications Adapters and chargers with ultra-high power density with extended power range (EPR) List of components Controller IC (XDP™ digital power XDPS2221) PD controller (EZ-PD™ CCG3PA CYPD3175) PFC and HFB switches (CoolGaN™ 600 V GIT HEMT IGLD60R190D1) SR MOSFET (OptiMOS™ 5 N-channel MOSFET BSC040N10NS5) USB load switch (HEXFET™ P-channel power MOSFET IRF7240) VCC regulator switch (BSS169) Interactive 3D board model

140 W reference board for ultra-high power density in USB-C chargers with EPR and adapters

The reference board REF_XDPS2221_140W1 was developed for USB-PD applications with a wide input range and output voltage from 5 V to 28 V. The nominal output power of this design is 140 W.

It features the industry’s first PFC + hybrid flyback combo controller XDP™ digital power XDPS2221, CoolGaN™ 600 V GIT HEMTs (IGLD60R190D1) as the main switch, and on the secondary side the BSC040N10NS5 OptiMOS™ 5 N-channel MOSFET serving as the SR switch. The P-channel HEXFET™ power MOSFET IRF7240 is the safety switch and the EZ-PD™ CCG3PA was implemented for PD control.

The board has a dimension of 109.5 mm x 38.5 mm x 24 mm and a power density of 22.67 W/in³. Two layers PCBs are used for the whole system, which results in low system cost. The board fulfills the efficiency requirement from DOE VI and CoC Tier 2. The 5 V standby input power is below 75 mW.

REF_XDPS2221_140W1 is only available on demand, please contact us here to place your request or receive more information.


Summary of Features

PFC

  • Configurable PFC QRM operation for improved average efficiency
  • Pulse skipping for improved light-load efficiency
  • Automatic PFC disable/enable-control depending on operating conditions
  • Bus voltage level following output voltage

Hybrid-flyback

  • Peak current mode control for robust and fast input and load control
  • Configurable multimode operation for increased part and light load efficiency
  • ZVS operation of high-side and low-side switch

Benefits

  • Low no-load input standby power performance
  • Low external BOM cost and count
  • High efficiency across various line/load conditions
  • High power density and high switching frequency
  • Ease of configurable design and optimization with GUI tools

Potential Applications

  • Adapters and chargers
    • with ultra-high power density
    • with extended power range (EPR)

List of components

  • Controller IC (XDP™ digital power XDPS2221)
  • PD controller (EZ-PD™ CCG3PA CYPD3175)
  • PFC and HFB switches (CoolGaN™ 600 V GIT HEMT IGLD60R190D1)
  • SR MOSFET (OptiMOS™ 5 N-channel MOSFET BSC040N10NS5)
  • USB load switch (HEXFET™ P-channel power MOSFET IRF7240)
  • VCC regulator switch (BSS169)

Interactive 3D board model

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number REF_XDPS2221_140W1
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - CY8CKIT-042 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
4 suppliers
Evaluation and Demonstration Boards and Kits - 448-CY3261A-RGB-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller; RGB LED Controller
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
4 suppliers
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY3654-P03 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System USB 1.1 Host/Controller
View Details