Infineon Technologies AG Evaluation Boards REF_XDPS2201E_170W_BPA

Description
The converter has high peak efficiency of 95% and two control inputs that define the setpoints for the constant current (CC) and constant voltage (CV) regulation loops. Therefore, it is ideal for use in battery charging applications in combination with a safety switch and charging controller. A voltage doubler ensures configurable wide input range to cover different residential voltages across the world. REF_XDPS2201E_170W_B PA is only available on demand, please contact us here to place your request or receive more information. Summary of Features Hybrid flyback topology for battery charger Wide output voltage range, 18 - 42 V 170 W output power Optional auxiliary supply possible Control interface for CC & CV adjustment Benefits High efficiency up to 95% at full load Cost-optimized with input voltage doubler Simplified design with tools and guide List of Components: XDPS2201E IPA60R280P7S BSC160N15NS5 BSS169 Applications Battery chargers Cordless power tools and outdoor power equipment Light electric vehicles (LEV)
Request a Quote Datasheet
Description
The converter has high peak efficiency of 95% and two control inputs that define the setpoints for the constant current (CC) and constant voltage (CV) regulation loops. Therefore, it is ideal for use in battery charging applications in combination with a safety switch and charging controller. A voltage doubler ensures configurable wide input range to cover different residential voltages across the world. REF_XDPS2201E_170W_B PA is only available on demand, please contact us here to place your request or receive more information. Summary of Features Hybrid flyback topology for battery charger Wide output voltage range, 18 - 42 V 170 W output power Optional auxiliary supply possible Control interface for CC & CV adjustment Benefits High efficiency up to 95% at full load Cost-optimized with input voltage doubler Simplified design with tools and guide List of Components: XDPS2201E IPA60R280P7S BSC160N15NS5 BSS169 Applications Battery chargers Cordless power tools and outdoor power equipment Light electric vehicles (LEV)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - REF_XDPS2201E_170W_BPA - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
REF_XDPS2201E_170W_BPA
Evaluation Boards REF_XDPS2201E_170W_BPA
The converter has high peak efficiency of 95% and two control inputs that define the setpoints for the constant current (CC) and constant voltage (CV) regulation loops. Therefore, it is ideal for use in battery charging applications in combination with a safety switch and charging controller. A voltage doubler ensures configurable wide input range to cover different residential voltages across the world. REF_XDPS2201E_170W_B PA is only available on demand, please contact us here to place your request or receive more information. Summary of Features Hybrid flyback topology for battery charger Wide output voltage range, 18 - 42 V 170 W output power Optional auxiliary supply possible Control interface for CC & CV adjustment Benefits High efficiency up to 95% at full load Cost-optimized with input voltage doubler Simplified design with tools and guide List of Components: XDPS2201E IPA60R280P7S BSC160N15NS5 BSS169 Applications Battery chargers Cordless power tools and outdoor power equipment Light electric vehicles (LEV)

The converter has high peak efficiency of 95% and two control inputs that define the setpoints for the constant current (CC) and constant voltage (CV) regulation loops. Therefore, it is ideal for use in battery charging applications in combination with a safety switch and charging controller. A voltage doubler ensures configurable wide input range to cover different residential voltages across the world.

REF_XDPS2201E_170W_BPA is only available on demand, please contact us here to place your request or receive more information.


Summary of Features

  • Hybrid flyback topology for battery charger
  • Wide output voltage range, 18 - 42 V
  • 170 W output power
  • Optional auxiliary supply possible
  • Control interface for CC & CV adjustment

Benefits

  • High efficiency up to 95% at full load
  • Cost-optimized with input voltage doubler
  • Simplified design with tools and guide

List of Components:

  • XDPS2201E
  • IPA60R280P7S
  • BSC160N15NS5
  • BSS169

Applications

  • Battery chargers
  • Cordless power tools and outdoor power equipment
  • Light electric vehicles (LEV)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number REF_XDPS2201E_170W_BPA
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver Evaluation Boards - BCR450BOARD-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Expansion Boards, Daughter Cards - 448-BTS70402EPADAUGHBRDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Sensor Evaluation Boards - 448-CY8CKIT4700SPLUSTOBO1-ND - DigiKey
Specs
Supported System Microcontroller
Manufacturer INFINEON TECHNOLOGIES; Other
Ports SPI; USB
View Details
Evaluation Boards - BTS7010-1EPA DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details