Infineon Technologies AG Evaluation Boards REF-XDPL8221-U50W

Description
50W reference board for XDP™ digital power The REF-XDPL8221-U50W works as an efficient and flicker-free reference design with XDP™ digital power and serial interface for a 50W LED driver. This board is an efficient and flicker-free reference circuit design for XDPL8221 with high power factor and low THD (total harmonic distortion). The REF-XDPL8221-U50W accepts universal input voltage range. It serves to evaluate the functionality and design space of the XDPL8221. Many characteristics are programmable by parameters such as output values and protections. It provides a connector for IF-BOARD.DP-GEN2 (for use with dpVision tool). Summary of Features Supports constant current, constant voltage and limited power operating mode Excellent power factor and THD over wide load range Parameter configuration and UART communication via XDP™ interface board connector Benefits Evaluation of multi-mode possibilities Reference for own window driver Provide demonstrator for driver capabilities Operating parameter can be tuned to meet application requirements Potential Applications Window LED driver with CC/CV/LP output Smart LED driver List of components Digital PFC and flyback controller IC (XDPL8221) Fully integrated dimming interface IC (CDM10VD) 800V CoolMOS™ P7 superjunction MOSFET (IPD80R450P7) 700V CoolMOS™ P7 superjunction MOSFET (IPD70R360P7S) Depletion MOSFET (BSS169) N-channel small signal MOSFET (2N7002)
Request a Quote Datasheet
Description
50W reference board for XDP™ digital power The REF-XDPL8221-U50W works as an efficient and flicker-free reference design with XDP™ digital power and serial interface for a 50W LED driver. This board is an efficient and flicker-free reference circuit design for XDPL8221 with high power factor and low THD (total harmonic distortion). The REF-XDPL8221-U50W accepts universal input voltage range. It serves to evaluate the functionality and design space of the XDPL8221. Many characteristics are programmable by parameters such as output values and protections. It provides a connector for IF-BOARD.DP-GEN2 (for use with dpVision tool). Summary of Features Supports constant current, constant voltage and limited power operating mode Excellent power factor and THD over wide load range Parameter configuration and UART communication via XDP™ interface board connector Benefits Evaluation of multi-mode possibilities Reference for own window driver Provide demonstrator for driver capabilities Operating parameter can be tuned to meet application requirements Potential Applications Window LED driver with CC/CV/LP output Smart LED driver List of components Digital PFC and flyback controller IC (XDPL8221) Fully integrated dimming interface IC (CDM10VD) 800V CoolMOS™ P7 superjunction MOSFET (IPD80R450P7) 700V CoolMOS™ P7 superjunction MOSFET (IPD70R360P7S) Depletion MOSFET (BSS169) N-channel small signal MOSFET (2N7002)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - REF-XDPL8221-U50W - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
REF-XDPL8221-U50W
Evaluation Boards REF-XDPL8221-U50W
50W reference board for XDP™ digital power The REF-XDPL8221-U50W works as an efficient and flicker-free reference design with XDP™ digital power and serial interface for a 50W LED driver. This board is an efficient and flicker-free reference circuit design for XDPL8221 with high power factor and low THD (total harmonic distortion). The REF-XDPL8221-U50W accepts universal input voltage range. It serves to evaluate the functionality and design space of the XDPL8221. Many characteristics are programmable by parameters such as output values and protections. It provides a connector for IF-BOARD.DP-GEN2 (for use with dpVision tool). Summary of Features Supports constant current, constant voltage and limited power operating mode Excellent power factor and THD over wide load range Parameter configuration and UART communication via XDP™ interface board connector Benefits Evaluation of multi-mode possibilities Reference for own window driver Provide demonstrator for driver capabilities Operating parameter can be tuned to meet application requirements Potential Applications Window LED driver with CC/CV/LP output Smart LED driver List of components Digital PFC and flyback controller IC (XDPL8221) Fully integrated dimming interface IC (CDM10VD) 800V CoolMOS™ P7 superjunction MOSFET (IPD80R450P7) 700V CoolMOS™ P7 superjunction MOSFET (IPD70R360P7S) Depletion MOSFET (BSS169) N-channel small signal MOSFET (2N7002)

50W reference board for XDP™ digital power

The REF-XDPL8221-U50W works as an efficient and flicker-free reference design with XDP™ digital power and serial interface for a 50W LED driver.

This board is an efficient and flicker-free reference circuit design for XDPL8221 with high power factor and low THD (total harmonic distortion). The REF-XDPL8221-U50W accepts universal input voltage range. It serves to evaluate the functionality and design space of the XDPL8221. Many characteristics are programmable by parameters such as output values and protections. It provides a connector for IF-BOARD.DP-GEN2 (for use with dpVision tool).


Summary of Features

  • Supports constant current, constant voltage and limited power operating mode
  • Excellent power factor and THD over wide load range
  • Parameter configuration and UART communication via XDP™ interface board connector

Benefits

  • Evaluation of multi-mode possibilities
  • Reference for own window driver
  • Provide demonstrator for driver capabilities
  • Operating parameter can be tuned to meet application requirements

Potential Applications

  • Window LED driver with CC/CV/LP output
  • Smart LED driver

List of components

  • Digital PFC and flyback controller IC (XDPL8221)
  • Fully integrated dimming interface IC (CDM10VD)
  • 800V CoolMOS™ P7 superjunction MOSFET (IPD80R450P7)
  • 700V CoolMOS™ P7 superjunction MOSFET (IPD70R360P7S)
  • Depletion MOSFET (BSS169)
  • N-channel small signal MOSFET (2N7002)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number REF-XDPL8221-U50W
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers - CY3216 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Development Tool Circuit Emulator; Debugger / Debug Probe
View Details
2 suppliers
Evaluation Boards - CY3675-SOIC8A - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Communication ; Infotainment
View Details
RF, RFID, Wireless Evaluation Boards - BLOCKCHAINSTARTKITTOBO1-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers