Infineon Technologies AG Evaluation Boards REF-XDPL8221-U100W

Description
100W reference board for XDP™ digital power control The REF-XDPL8221-U100W is an efficient and flicker-free reference design with XDP™ digital power and serial interface for a 100W LED driver. This evaluation board operates as an efficient and flicker-free reference circuit design for XDPL8221 with high power factor and low THD (total harmonic distortion). It accepts universal input voltage range. This board serves for evaluation purposes of the functionality and design space of the XDPL8221. It includes many programmable factors by parameters such as output values. Additionally, it provides a connector for IF-BOARD.DP-GEN2 (for use with dpVision tool). Summary of Features Supports constant current, constant voltage and limited power operating mode Excellent power factor and THD over wide load range Parameter configuration and UART communication via XDP™ interface board connector Benefits Evaluation of multi-mode possibilities Reference for own window driver Provide demonstrator for driver capabilities Operating parameter can be tuned to meet application requirements Potential Applications Window LED driver with CC/CV/LP output Smart LED driver List of components Digital PFC and flyback controller IC (XDPL8221) Fully integrated dimming interface IC (CDM10VD) 800V CoolMOS™ P7 superjunction MOSFET (IPA80R450P7) 600V CoolMOS™ C6 n-channel MOSFET (IPA60R190C6) Depletion MOSFET (BSS169) N-channel small signal MOSFET (2N7002)
Request a Quote Datasheet
Description
100W reference board for XDP™ digital power control The REF-XDPL8221-U100W is an efficient and flicker-free reference design with XDP™ digital power and serial interface for a 100W LED driver. This evaluation board operates as an efficient and flicker-free reference circuit design for XDPL8221 with high power factor and low THD (total harmonic distortion). It accepts universal input voltage range. This board serves for evaluation purposes of the functionality and design space of the XDPL8221. It includes many programmable factors by parameters such as output values. Additionally, it provides a connector for IF-BOARD.DP-GEN2 (for use with dpVision tool). Summary of Features Supports constant current, constant voltage and limited power operating mode Excellent power factor and THD over wide load range Parameter configuration and UART communication via XDP™ interface board connector Benefits Evaluation of multi-mode possibilities Reference for own window driver Provide demonstrator for driver capabilities Operating parameter can be tuned to meet application requirements Potential Applications Window LED driver with CC/CV/LP output Smart LED driver List of components Digital PFC and flyback controller IC (XDPL8221) Fully integrated dimming interface IC (CDM10VD) 800V CoolMOS™ P7 superjunction MOSFET (IPA80R450P7) 600V CoolMOS™ C6 n-channel MOSFET (IPA60R190C6) Depletion MOSFET (BSS169) N-channel small signal MOSFET (2N7002)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - REF-XDPL8221-U100W - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
REF-XDPL8221-U100W
Evaluation Boards REF-XDPL8221-U100W
100W reference board for XDP™ digital power control The REF-XDPL8221-U100W is an efficient and flicker-free reference design with XDP™ digital power and serial interface for a 100W LED driver. This evaluation board operates as an efficient and flicker-free reference circuit design for XDPL8221 with high power factor and low THD (total harmonic distortion). It accepts universal input voltage range. This board serves for evaluation purposes of the functionality and design space of the XDPL8221. It includes many programmable factors by parameters such as output values. Additionally, it provides a connector for IF-BOARD.DP-GEN2 (for use with dpVision tool). Summary of Features Supports constant current, constant voltage and limited power operating mode Excellent power factor and THD over wide load range Parameter configuration and UART communication via XDP™ interface board connector Benefits Evaluation of multi-mode possibilities Reference for own window driver Provide demonstrator for driver capabilities Operating parameter can be tuned to meet application requirements Potential Applications Window LED driver with CC/CV/LP output Smart LED driver List of components Digital PFC and flyback controller IC (XDPL8221) Fully integrated dimming interface IC (CDM10VD) 800V CoolMOS™ P7 superjunction MOSFET (IPA80R450P7) 600V CoolMOS™ C6 n-channel MOSFET (IPA60R190C6) Depletion MOSFET (BSS169) N-channel small signal MOSFET (2N7002)

100W reference board for XDP™ digital power control

The REF-XDPL8221-U100W is an efficient and flicker-free reference design with XDP™ digital power and serial interface for a 100W LED driver.

This evaluation board operates as an efficient and flicker-free reference circuit design for XDPL8221 with high power factor and low THD (total harmonic distortion). It accepts universal input voltage range. This board serves for evaluation purposes of the functionality and design space of the XDPL8221. It includes many programmable factors by parameters such as output values. Additionally, it provides a connector for IF-BOARD.DP-GEN2 (for use with dpVision tool).


Summary of Features

  • Supports constant current, constant voltage and limited power operating mode
  • Excellent power factor and THD over wide load range
  • Parameter configuration and UART communication via XDP™ interface board connector

Benefits

  • Evaluation of multi-mode possibilities
  • Reference for own window driver
  • Provide demonstrator for driver capabilities
  • Operating parameter can be tuned to meet application requirements

Potential Applications

  • Window LED driver with CC/CV/LP output
  • Smart LED driver

List of components

  • Digital PFC and flyback controller IC (XDPL8221)
  • Fully integrated dimming interface IC (CDM10VD)
  • 800V CoolMOS™ P7 superjunction MOSFET (IPA80R450P7)
  • 600V CoolMOS™ C6 n-channel MOSFET (IPA60R190C6)
  • Depletion MOSFET (BSS169)
  • N-channel small signal MOSFET (2N7002)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number REF-XDPL8221-U100W
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - BTS7080-2EPA DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Expansion Boards, Daughter Cards - 448-BTS70102EPADAUGHBRDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Expansion Boards, Daughter Cards - 448-BTF3080EJDEMOBOARDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-059-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
4 suppliers