Infineon Technologies AG Evaluation Boards REF_WLCAUTO_TX15W_C1

Description
Qi v1.3 EPP free position transmitter REF_WLCAUTO_TX15W_C1 is a highly integrated Qi v1.3 EPP transmitter design. This reference board operates with an automotive battery input voltage between 9 V-18 V, supporting reverse polarity protection and auto transients. On-chip LIN or serial interfaces can be used to communicate with the host system for additional functionality. Additional features of AUTOSAR, CAN and NFC can be supported with an external MCU such as TRAVEO™ II or PSoC™. Summary of Features Supports BPP, PPDE and custom protocol Input voltage 4.5–24 V (40 V tolerant) Output power: 15 W Qi EPP free position Integrated buck-boost controller Integrated gate drivers Slew rate and dithering controls UVLO, OVP, OCP and OTP protections LIN and host interface In-built LIN interface External LIN transceiver Interface to external MCU over I2C 68 QFN (10x10 mm) automotive grade Benefits Scalable solution for in-cabin charging Qi stack with library support Fixed frequency operation for low EMI Configurable gate drivers for EMC Configurable FOD and protections ModusToolbox™ code examples List of components • RF Schottky diode - BAT5404WH6327XTSA1 • Automotive OptiMOS™ MOSFET - IAUC60N04S6L045HATMA 1 • Automotive OptiMOS™ MOSFET - IAUC120N06S5N017 • Automotive OptiMOS™ MOSFET - IPG20N10S4L22ATMA1 • OPTIREG™ switcher - TLS4120D0EPV50XUMA1 • OPTIGA™ Trust Charge Auto - SLS32AIA020U2USON10X TMA2 • Automotive LIN transceiver - TLE7258LEXUMA1 Potential Applications In-cabin wireless charging
Request a Quote
Description
Qi v1.3 EPP free position transmitter REF_WLCAUTO_TX15W_C1 is a highly integrated Qi v1.3 EPP transmitter design. This reference board operates with an automotive battery input voltage between 9 V-18 V, supporting reverse polarity protection and auto transients. On-chip LIN or serial interfaces can be used to communicate with the host system for additional functionality. Additional features of AUTOSAR, CAN and NFC can be supported with an external MCU such as TRAVEO™ II or PSoC™. Summary of Features Supports BPP, PPDE and custom protocol Input voltage 4.5–24 V (40 V tolerant) Output power: 15 W Qi EPP free position Integrated buck-boost controller Integrated gate drivers Slew rate and dithering controls UVLO, OVP, OCP and OTP protections LIN and host interface In-built LIN interface External LIN transceiver Interface to external MCU over I2C 68 QFN (10x10 mm) automotive grade Benefits Scalable solution for in-cabin charging Qi stack with library support Fixed frequency operation for low EMI Configurable gate drivers for EMC Configurable FOD and protections ModusToolbox™ code examples List of components • RF Schottky diode - BAT5404WH6327XTSA1 • Automotive OptiMOS™ MOSFET - IAUC60N04S6L045HATMA 1 • Automotive OptiMOS™ MOSFET - IAUC120N06S5N017 • Automotive OptiMOS™ MOSFET - IPG20N10S4L22ATMA1 • OPTIREG™ switcher - TLS4120D0EPV50XUMA1 • OPTIGA™ Trust Charge Auto - SLS32AIA020U2USON10X TMA2 • Automotive LIN transceiver - TLE7258LEXUMA1 Potential Applications In-cabin wireless charging
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - REF_WLCAUTO_TX15W_C1 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
REF_WLCAUTO_TX15W_C1
Evaluation Boards REF_WLCAUTO_TX15W_C1
Qi v1.3 EPP free position transmitter REF_WLCAUTO_TX15W_C1 is a highly integrated Qi v1.3 EPP transmitter design. This reference board operates with an automotive battery input voltage between 9 V-18 V, supporting reverse polarity protection and auto transients. On-chip LIN or serial interfaces can be used to communicate with the host system for additional functionality. Additional features of AUTOSAR, CAN and NFC can be supported with an external MCU such as TRAVEO™ II or PSoC™. Summary of Features Supports BPP, PPDE and custom protocol Input voltage 4.5–24 V (40 V tolerant) Output power: 15 W Qi EPP free position Integrated buck-boost controller Integrated gate drivers Slew rate and dithering controls UVLO, OVP, OCP and OTP protections LIN and host interface In-built LIN interface External LIN transceiver Interface to external MCU over I2C 68 QFN (10x10 mm) automotive grade Benefits Scalable solution for in-cabin charging Qi stack with library support Fixed frequency operation for low EMI Configurable gate drivers for EMC Configurable FOD and protections ModusToolbox™ code examples List of components • RF Schottky diode - BAT5404WH6327XTSA1 • Automotive OptiMOS™ MOSFET - IAUC60N04S6L045HATMA 1 • Automotive OptiMOS™ MOSFET - IAUC120N06S5N017 • Automotive OptiMOS™ MOSFET - IPG20N10S4L22ATMA1 • OPTIREG™ switcher - TLS4120D0EPV50XUMA1 • OPTIGA™ Trust Charge Auto - SLS32AIA020U2USON10X TMA2 • Automotive LIN transceiver - TLE7258LEXUMA1 Potential Applications In-cabin wireless charging

Qi v1.3 EPP free position transmitter

REF_WLCAUTO_TX15W_C1 is a highly integrated Qi v1.3 EPP transmitter design. This reference board operates with an automotive battery input voltage between 9 V-18 V, supporting reverse polarity protection and auto transients. On-chip LIN or serial interfaces can be used to communicate with the host system for additional functionality. Additional features of AUTOSAR, CAN and NFC can be supported with an external MCU such as TRAVEO™ II or PSoC™.


Summary of Features

  • Supports BPP, PPDE and custom protocol
  • Input voltage 4.5–24 V (40 V tolerant)
  • Output power: 15 W Qi EPP free position
  • Integrated buck-boost controller
  • Integrated gate drivers
  • Slew rate and dithering controls
  • UVLO, OVP, OCP and OTP protections
  • LIN and host interface
  • In-built LIN interface
  • External LIN transceiver
  • Interface to external MCU over I2C
  • 68 QFN (10x10 mm) automotive grade

Benefits

  • Scalable solution for in-cabin charging
  • Qi stack with library support
  • Fixed frequency operation for low EMI
  • Configurable gate drivers for EMC
  • Configurable FOD and protections
  • ModusToolbox™ code examples

List of components

• RF Schottky diode - BAT5404WH6327XTSA1
• Automotive OptiMOS™ MOSFET - IAUC60N04S6L045HATMA1
• Automotive OptiMOS™ MOSFET - IAUC120N06S5N017
• Automotive OptiMOS™ MOSFET - IPG20N10S4L22ATMA1
• OPTIREG™ switcher - TLS4120D0EPV50XUMA1
• OPTIGA™ Trust Charge Auto - SLS32AIA020U2USON10XTMA2
• Automotive LIN transceiver - TLE7258LEXUMA1


Potential Applications

  • In-cabin wireless charging
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number REF_WLCAUTO_TX15W_C1
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - CYBLE-416045-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
3 suppliers
Embedded MCU, DSP Evaluation Boards - 448-CY3205-DK-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Expansion Boards, Daughter Cards - 448-BLDCSHIELDTLE9879TOBO1-ND - DigiKey
Specs
Supported System Motor Controller/Driver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers