Infineon Technologies AG Evaluation Boards REF_WLC_TX50W_N1

Description
50 W power transmitter with proprietary protocol The REF_WLC_TX50W_N1 MP A2 power transmitter solution board delivers up to 50 W output using Infineon proprietary protocol and is also compatible with charging Qi 1.3.2 basic power profile (BPP) and extended power profile (EPP) receivers. This reference board operates in multiple modes by varying voltage, frequency and duty to regulate the output. Direct USB-PD/PPS-based control offers a single-stage topology with better efficiency in higher power charging mode. With fixed 20 V DC supply input, the control based on frequency and duty ensures meeting regulation and transient requirements of receiver output which is also 20 V, 2.5 A (50 W). The integrated gate drivers in WLC1150 combined with external OptiMOS™ power devices offer an efficient system that meets EMC requirements. The WLC1150 controller supports on-chip identification, which can be externally augmented with OPTIGA™ trust charge to support Qi authentication. The board supports firmware upgrades using USB-C or I2C interface along with the included dongle and the wireless charging configuration graphical user interface (GUI). There are additional options provided for firmware updates using serial wire debug (SWD) while using the ModusToolbox™ and programmer. REF_WLC_TX50W_C1 is only available on demand, please contact us here to place your request or receive more information. Summary of Features >89% peak system efficiency Active thermal management with fan Adaptive foreign object detection (FOD) Adjustable protection – OVP, OCP, OTP Configuration utility tool with debug feature ModusToolbox™ code examples Benefits Single charger for Qi 15 W and proprietary 50 W Controller integrates USB-PD, gate drivers, MCU Proprietary protocol with stack library Optimal magnetics design for lower AC resistance Dynamic power and thermal management List of Components Wireless charging IC – WLC1150-68LQXQ OptiMOS™ MOSFETs - BSZ0910LS OPTIGA™ trust charge – SLS32AIA020Ux Potential Applications Industrial Smart speakers Healthcare accessory Docking station Smartphone accessory
Request a Quote Datasheet
Description
50 W power transmitter with proprietary protocol The REF_WLC_TX50W_N1 MP A2 power transmitter solution board delivers up to 50 W output using Infineon proprietary protocol and is also compatible with charging Qi 1.3.2 basic power profile (BPP) and extended power profile (EPP) receivers. This reference board operates in multiple modes by varying voltage, frequency and duty to regulate the output. Direct USB-PD/PPS-based control offers a single-stage topology with better efficiency in higher power charging mode. With fixed 20 V DC supply input, the control based on frequency and duty ensures meeting regulation and transient requirements of receiver output which is also 20 V, 2.5 A (50 W). The integrated gate drivers in WLC1150 combined with external OptiMOS™ power devices offer an efficient system that meets EMC requirements. The WLC1150 controller supports on-chip identification, which can be externally augmented with OPTIGA™ trust charge to support Qi authentication. The board supports firmware upgrades using USB-C or I2C interface along with the included dongle and the wireless charging configuration graphical user interface (GUI). There are additional options provided for firmware updates using serial wire debug (SWD) while using the ModusToolbox™ and programmer. REF_WLC_TX50W_C1 is only available on demand, please contact us here to place your request or receive more information. Summary of Features >89% peak system efficiency Active thermal management with fan Adaptive foreign object detection (FOD) Adjustable protection – OVP, OCP, OTP Configuration utility tool with debug feature ModusToolbox™ code examples Benefits Single charger for Qi 15 W and proprietary 50 W Controller integrates USB-PD, gate drivers, MCU Proprietary protocol with stack library Optimal magnetics design for lower AC resistance Dynamic power and thermal management List of Components Wireless charging IC – WLC1150-68LQXQ OptiMOS™ MOSFETs - BSZ0910LS OPTIGA™ trust charge – SLS32AIA020Ux Potential Applications Industrial Smart speakers Healthcare accessory Docking station Smartphone accessory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - REF_WLC_TX50W_N1 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
REF_WLC_TX50W_N1
Evaluation Boards REF_WLC_TX50W_N1
50 W power transmitter with proprietary protocol The REF_WLC_TX50W_N1 MP A2 power transmitter solution board delivers up to 50 W output using Infineon proprietary protocol and is also compatible with charging Qi 1.3.2 basic power profile (BPP) and extended power profile (EPP) receivers. This reference board operates in multiple modes by varying voltage, frequency and duty to regulate the output. Direct USB-PD/PPS-based control offers a single-stage topology with better efficiency in higher power charging mode. With fixed 20 V DC supply input, the control based on frequency and duty ensures meeting regulation and transient requirements of receiver output which is also 20 V, 2.5 A (50 W). The integrated gate drivers in WLC1150 combined with external OptiMOS™ power devices offer an efficient system that meets EMC requirements. The WLC1150 controller supports on-chip identification, which can be externally augmented with OPTIGA™ trust charge to support Qi authentication. The board supports firmware upgrades using USB-C or I2C interface along with the included dongle and the wireless charging configuration graphical user interface (GUI). There are additional options provided for firmware updates using serial wire debug (SWD) while using the ModusToolbox™ and programmer. REF_WLC_TX50W_C1 is only available on demand, please contact us here to place your request or receive more information. Summary of Features >89% peak system efficiency Active thermal management with fan Adaptive foreign object detection (FOD) Adjustable protection – OVP, OCP, OTP Configuration utility tool with debug feature ModusToolbox™ code examples Benefits Single charger for Qi 15 W and proprietary 50 W Controller integrates USB-PD, gate drivers, MCU Proprietary protocol with stack library Optimal magnetics design for lower AC resistance Dynamic power and thermal management List of Components Wireless charging IC – WLC1150-68LQXQ OptiMOS™ MOSFETs - BSZ0910LS OPTIGA™ trust charge – SLS32AIA020Ux Potential Applications Industrial Smart speakers Healthcare accessory Docking station Smartphone accessory

50 W power transmitter with proprietary protocol

The REF_WLC_TX50W_N1 MP A2 power transmitter solution board delivers up to 50 W output using Infineon proprietary protocol and is also compatible with charging Qi 1.3.2 basic power profile (BPP) and extended power profile (EPP) receivers. This reference board operates in multiple modes by varying voltage, frequency and duty to regulate the output. Direct USB-PD/PPS-based control offers a single-stage topology with better efficiency in higher power charging mode. With fixed 20 V DC supply input, the control based on frequency and duty ensures meeting regulation and transient requirements of receiver output which is also 20 V, 2.5 A (50 W). The integrated gate drivers in WLC1150 combined with external OptiMOS™ power devices offer an efficient system that meets EMC requirements. The WLC1150 controller supports on-chip identification, which can be externally augmented with OPTIGA™ trust charge to support Qi authentication. The board supports firmware upgrades using USB-C or I2C interface along with the included dongle and the wireless charging configuration graphical user interface (GUI). There are additional options provided for firmware updates using serial wire debug (SWD) while using the ModusToolbox™ and programmer.

REF_WLC_TX50W_C1 is only available on demand, please contact us here to place your request or receive more information.


Summary of Features

  • >89% peak system efficiency
  • Active thermal management with fan
  • Adaptive foreign object detection (FOD)
  • Adjustable protection – OVP, OCP, OTP
  • Configuration utility tool with debug feature
  • ModusToolbox™ code examples

Benefits

  • Single charger for Qi 15 W and proprietary 50 W
  • Controller integrates USB-PD, gate drivers, MCU
  • Proprietary protocol with stack library
  • Optimal magnetics design for lower AC resistance
  • Dynamic power and thermal management

List of Components

  • Wireless charging IC – WLC1150-68LQXQ
  • OptiMOS™ MOSFETs - BSZ0910LS
  • OPTIGA™ trust charge – SLS32AIA020Ux

Potential Applications

  • Industrial
  • Smart speakers
  • Healthcare accessory
  • Docking station
  • Smartphone accessory
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number REF_WLC_TX50W_N1
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 1964368 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
2 suppliers
Evaluation Boards - BTS7050-2EPL DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automated Driving; Body Actuation; Power Distribution; Sensor Fusion; Advanced Driver Assistance Systems
View Details