Infineon Technologies AG Evaluation Boards REF_WINLIFT_TLE9855

Description
Window lift reference design with MOTIX™ MCU | 32-bit motor control SoC family The REF_WINLIFT_TLE9855 is a reference design developed for 2-phase automotive window lift systems. TLE9855QX: This device is a part of the MOTIX™ 32-bit motor control SoC family and it is a single chip H-Bridge motor driver, System-on-Chip (SoC) solution. It integrates an industry-standard Arm® Cortex®-M0 core along with LIN transceiver, bridge driver and power supply (TLE9853QX recommended instead of TLE9855QX) IPZ40N04S5-3R1: This component is an OptiMOS™ 5 40 V in S3O8 Package and it combines leading power MOSFET technology with a 3.3 x 3.3 mm leadless power package for very compact and robust automotive system solutions. It is based on Infineon’s latest silicon automotive PowerMOS technology, optimized to meet and exceed the energy efficiency and power density requirements of automotive BLDC and H-bridge applications. In combination with Infineon’s robust S3O8 leadless package technology, it enables very small and efficient system designs with minimal RDS down to 2.8 mΩ. TLE4966G: This is device is an integrated circuit double Hall-effect sensor designed specifically for highly accurate applications in the automotive sector. Precise magnetic switching points and high-temperature stability are achieved by active compensation circuits and chopper techniques on-chip. Summary of Features Reference for EMC and board size Optimized BOM and PCB size Power capability up to 200W SWD port for debug connection LIN, Panel and monitoring connector High-temperature FR4 PCB, 2-layer Copper Small 90x55 mm PCB size Extensive documentation including: layout files design guide schematics getting started guide hardware design guideline EMC report Benefits Reduced time to market Minimal BOM and reduced PCB size State of the art components Scalability of the device Potential Applications Car windows Explore benefits of the reference design Reduced time to market The reference design provides recommendation for parts and layout. Moreover, it is a PCB-based design which takes less time in assembling a circuit in comparison to a leadframe solution. Minimal BOM and reduced PCB size Due to the highly integrated Embedded Power IC device and OptiMOS™-6 40 V MOSFET in sTOLL package, providing an ultra-small footprint, reference design offers minimal BOM and reduced PCB size. State of the art components The reference design is equipped with the best-in-class components with trusted Infineon quality sustaining product longevity. Scalability of the device Scalability of the Embedded Power IC device enables customer to extend the platform approach up to 1 kW.
Request a Quote
Description
Window lift reference design with MOTIX™ MCU | 32-bit motor control SoC family The REF_WINLIFT_TLE9855 is a reference design developed for 2-phase automotive window lift systems. TLE9855QX: This device is a part of the MOTIX™ 32-bit motor control SoC family and it is a single chip H-Bridge motor driver, System-on-Chip (SoC) solution. It integrates an industry-standard Arm® Cortex®-M0 core along with LIN transceiver, bridge driver and power supply (TLE9853QX recommended instead of TLE9855QX) IPZ40N04S5-3R1: This component is an OptiMOS™ 5 40 V in S3O8 Package and it combines leading power MOSFET technology with a 3.3 x 3.3 mm leadless power package for very compact and robust automotive system solutions. It is based on Infineon’s latest silicon automotive PowerMOS technology, optimized to meet and exceed the energy efficiency and power density requirements of automotive BLDC and H-bridge applications. In combination with Infineon’s robust S3O8 leadless package technology, it enables very small and efficient system designs with minimal RDS down to 2.8 mΩ. TLE4966G: This is device is an integrated circuit double Hall-effect sensor designed specifically for highly accurate applications in the automotive sector. Precise magnetic switching points and high-temperature stability are achieved by active compensation circuits and chopper techniques on-chip. Summary of Features Reference for EMC and board size Optimized BOM and PCB size Power capability up to 200W SWD port for debug connection LIN, Panel and monitoring connector High-temperature FR4 PCB, 2-layer Copper Small 90x55 mm PCB size Extensive documentation including: layout files design guide schematics getting started guide hardware design guideline EMC report Benefits Reduced time to market Minimal BOM and reduced PCB size State of the art components Scalability of the device Potential Applications Car windows Explore benefits of the reference design Reduced time to market The reference design provides recommendation for parts and layout. Moreover, it is a PCB-based design which takes less time in assembling a circuit in comparison to a leadframe solution. Minimal BOM and reduced PCB size Due to the highly integrated Embedded Power IC device and OptiMOS™-6 40 V MOSFET in sTOLL package, providing an ultra-small footprint, reference design offers minimal BOM and reduced PCB size. State of the art components The reference design is equipped with the best-in-class components with trusted Infineon quality sustaining product longevity. Scalability of the device Scalability of the Embedded Power IC device enables customer to extend the platform approach up to 1 kW.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - REF_WINLIFT_TLE9855 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
REF_WINLIFT_TLE9855
Evaluation Boards REF_WINLIFT_TLE9855
Window lift reference design with MOTIX™ MCU | 32-bit motor control SoC family The REF_WINLIFT_TLE9855 is a reference design developed for 2-phase automotive window lift systems. TLE9855QX: This device is a part of the MOTIX™ 32-bit motor control SoC family and it is a single chip H-Bridge motor driver, System-on-Chip (SoC) solution. It integrates an industry-standard Arm® Cortex®-M0 core along with LIN transceiver, bridge driver and power supply (TLE9853QX recommended instead of TLE9855QX) IPZ40N04S5-3R1: This component is an OptiMOS™ 5 40 V in S3O8 Package and it combines leading power MOSFET technology with a 3.3 x 3.3 mm leadless power package for very compact and robust automotive system solutions. It is based on Infineon’s latest silicon automotive PowerMOS technology, optimized to meet and exceed the energy efficiency and power density requirements of automotive BLDC and H-bridge applications. In combination with Infineon’s robust S3O8 leadless package technology, it enables very small and efficient system designs with minimal RDS down to 2.8 mΩ. TLE4966G: This is device is an integrated circuit double Hall-effect sensor designed specifically for highly accurate applications in the automotive sector. Precise magnetic switching points and high-temperature stability are achieved by active compensation circuits and chopper techniques on-chip. Summary of Features Reference for EMC and board size Optimized BOM and PCB size Power capability up to 200W SWD port for debug connection LIN, Panel and monitoring connector High-temperature FR4 PCB, 2-layer Copper Small 90x55 mm PCB size Extensive documentation including: layout files design guide schematics getting started guide hardware design guideline EMC report Benefits Reduced time to market Minimal BOM and reduced PCB size State of the art components Scalability of the device Potential Applications Car windows Explore benefits of the reference design Reduced time to market The reference design provides recommendation for parts and layout. Moreover, it is a PCB-based design which takes less time in assembling a circuit in comparison to a leadframe solution. Minimal BOM and reduced PCB size Due to the highly integrated Embedded Power IC device and OptiMOS™-6 40 V MOSFET in sTOLL package, providing an ultra-small footprint, reference design offers minimal BOM and reduced PCB size. State of the art components The reference design is equipped with the best-in-class components with trusted Infineon quality sustaining product longevity. Scalability of the device Scalability of the Embedded Power IC device enables customer to extend the platform approach up to 1 kW.

Window lift reference design with MOTIX™ MCU | 32-bit motor control SoC family

The REF_WINLIFT_TLE9855 is a reference design developed for 2-phase automotive window lift systems.

  • TLE9855QX: This device is a part of the MOTIX™ 32-bit motor control SoC family and it is a single chip H-Bridge motor driver, System-on-Chip (SoC) solution. It integrates an industry-standard Arm® Cortex®-M0 core along with LIN transceiver, bridge driver and power supply (TLE9853QX recommended instead of TLE9855QX)
  • IPZ40N04S5-3R1: This component is an OptiMOS™ 5 40 V in S3O8 Package and it combines leading power MOSFET technology with a 3.3 x 3.3 mm leadless power package for very compact and robust automotive system solutions. It is based on Infineon’s latest silicon automotive PowerMOS technology, optimized to meet and exceed the energy efficiency and power density requirements of automotive BLDC and H-bridge applications. In combination with Infineon’s robust S3O8 leadless package technology, it enables very small and efficient system designs with minimal RDS down to 2.8 mΩ.
  • TLE4966G: This is device is an integrated circuit double Hall-effect sensor designed specifically for highly accurate applications in the automotive sector. Precise magnetic switching points and high-temperature stability are achieved by active compensation circuits and chopper techniques on-chip.

Summary of Features

  • Reference for EMC and board size
  • Optimized BOM and PCB size
  • Power capability up to 200W
  • SWD port for debug connection
  • LIN, Panel and monitoring connector
  • High-temperature FR4 PCB, 2-layer Copper
  • Small 90x55 mm PCB size
  • Extensive documentation including:
    • layout files
    • design guide
    • schematics
    • getting started guide
    • hardware design guideline
    • EMC report

Benefits

  • Reduced time to market
  • Minimal BOM and reduced PCB size
  • State of the art components
  • Scalability of the device

Potential Applications

  • Car windows

Explore benefits of the reference design

Reduced time to market


The reference design provides recommendation for parts and layout. Moreover, it is a PCB-based design which takes less time in assembling a circuit in comparison to a leadframe solution.


Minimal BOM and reduced PCB size


Due to the highly integrated Embedded Power IC device and OptiMOS™-6 40 V MOSFET in sTOLL package, providing an ultra-small footprint, reference design offers minimal BOM and reduced PCB size.


State of the art components


The reference design is equipped with the best-in-class components with trusted Infineon quality sustaining product longevity.


Scalability of the device


Scalability of the Embedded Power IC device enables customer to extend the platform approach up to 1 kW.

Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number REF_WINLIFT_TLE9855
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - BTS7012-1EPA DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Expansion Boards, Daughter Cards - 448-BLDCSHIELDTLE956XTOBO1-ND - DigiKey
Specs
Supported System Motor Controller/Driver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers