Infineon Technologies AG Evaluation Boards REF_WATERPUMP100W

Description
Auxiliary water pump reference design with MOTIX™ MCU | 32-bit motor control SoC family The REF_WATERPUMP100W is a reference design developed for 3-phase automotive auxiliary water pumps in the thermal management system. It features: TLE9879QXW40: This device is a part of MOTIX™ MCU | 32-bit motor control SoC family and it is a single chip 3-phase motor driver, System-on-Chip (SoC) solution. It integrates an industry standard Arm® Cortex®-M3 core along with LIN transceiver, bridge driver and power supply, enabling the implementation of advanced motor control algorithms such as sensorless field-oriented control (FOC). IAUC60N04S6N031H: This is a 40 V MOSFET in 5x6 SSO8 package, using Infineon´s leading OptiMOS™-6 technology. It offers cost efficiency for low and mid power drive applications. Moreover, it provides sizably reduced PCB size due to enhanced routing for bridge applications. IPZ40N04S5-3R1: This component is an OptiMOS™ 5 40 V in S3O8 Package and it combines leading power MOSFET technology with 3.3 x 3.3 mm leadless power package for very compact and robust automotive system solutions. It is based on Infineon’s latest silicon automotive PowerMOS technology, optimized to meet and exceed the energy efficiency and power density requirements of automotive BLDC and H-bridge applications. In combination with Infineon’s robust S3O8 leadless package technology, it enables very small and efficient system designs with minimal RDS(on) down to 2.8 mΩ. The reference design is optimized in terms of EMC and thermal behaviour. Moreover, it includes comprehensive support material including layout and schematic files (Altium), EMC tests, thermal analysis and detailed documentation. Accelerate your development process and go to market faster with our 100 W auxiliary water pump reference design. Summary of Features Reference for EMC and thermal performance Optimized BOM and PCB size Power capability up to 140W SWD port for debug connection LIN port High-temperature FR4 PCB, 4-layer Copper Small 55x55 mm PCB size Extensive documentation including layout files design guide schematics getting started guide hardware design guideline EMC report thermal analysis example software Explore benefits of the reference design Reduced time to market The reference design provides recommendation for parts and layout. Moreover, it is a PCB-based design which takes less time in assembling a circuit in comparison to a leadframe solution. Minimal BOM and reduced PCB size Due to the highly integrated Embedded Power IC device and OptiMOS™-6 40 V MOSFET in sTOLL package, providing an ultra-small footprint, reference design offers minimal BOM and reduced PCB size. State of the art components The reference design is equipped with the best-in-class components with trusted Infineon quality sustaining product longevity. Scalability of the device Scalability of the Embedded Power IC device enables customer to extend the platform approach up to 1 kW.
Request a Quote
Description
Auxiliary water pump reference design with MOTIX™ MCU | 32-bit motor control SoC family The REF_WATERPUMP100W is a reference design developed for 3-phase automotive auxiliary water pumps in the thermal management system. It features: TLE9879QXW40: This device is a part of MOTIX™ MCU | 32-bit motor control SoC family and it is a single chip 3-phase motor driver, System-on-Chip (SoC) solution. It integrates an industry standard Arm® Cortex®-M3 core along with LIN transceiver, bridge driver and power supply, enabling the implementation of advanced motor control algorithms such as sensorless field-oriented control (FOC). IAUC60N04S6N031H: This is a 40 V MOSFET in 5x6 SSO8 package, using Infineon´s leading OptiMOS™-6 technology. It offers cost efficiency for low and mid power drive applications. Moreover, it provides sizably reduced PCB size due to enhanced routing for bridge applications. IPZ40N04S5-3R1: This component is an OptiMOS™ 5 40 V in S3O8 Package and it combines leading power MOSFET technology with 3.3 x 3.3 mm leadless power package for very compact and robust automotive system solutions. It is based on Infineon’s latest silicon automotive PowerMOS technology, optimized to meet and exceed the energy efficiency and power density requirements of automotive BLDC and H-bridge applications. In combination with Infineon’s robust S3O8 leadless package technology, it enables very small and efficient system designs with minimal RDS(on) down to 2.8 mΩ. The reference design is optimized in terms of EMC and thermal behaviour. Moreover, it includes comprehensive support material including layout and schematic files (Altium), EMC tests, thermal analysis and detailed documentation. Accelerate your development process and go to market faster with our 100 W auxiliary water pump reference design. Summary of Features Reference for EMC and thermal performance Optimized BOM and PCB size Power capability up to 140W SWD port for debug connection LIN port High-temperature FR4 PCB, 4-layer Copper Small 55x55 mm PCB size Extensive documentation including layout files design guide schematics getting started guide hardware design guideline EMC report thermal analysis example software Explore benefits of the reference design Reduced time to market The reference design provides recommendation for parts and layout. Moreover, it is a PCB-based design which takes less time in assembling a circuit in comparison to a leadframe solution. Minimal BOM and reduced PCB size Due to the highly integrated Embedded Power IC device and OptiMOS™-6 40 V MOSFET in sTOLL package, providing an ultra-small footprint, reference design offers minimal BOM and reduced PCB size. State of the art components The reference design is equipped with the best-in-class components with trusted Infineon quality sustaining product longevity. Scalability of the device Scalability of the Embedded Power IC device enables customer to extend the platform approach up to 1 kW.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - REF_WATERPUMP100W - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
REF_WATERPUMP100W
Evaluation Boards REF_WATERPUMP100W
Auxiliary water pump reference design with MOTIX™ MCU | 32-bit motor control SoC family The REF_WATERPUMP100W is a reference design developed for 3-phase automotive auxiliary water pumps in the thermal management system. It features: TLE9879QXW40: This device is a part of MOTIX™ MCU | 32-bit motor control SoC family and it is a single chip 3-phase motor driver, System-on-Chip (SoC) solution. It integrates an industry standard Arm® Cortex®-M3 core along with LIN transceiver, bridge driver and power supply, enabling the implementation of advanced motor control algorithms such as sensorless field-oriented control (FOC). IAUC60N04S6N031H: This is a 40 V MOSFET in 5x6 SSO8 package, using Infineon´s leading OptiMOS™-6 technology. It offers cost efficiency for low and mid power drive applications. Moreover, it provides sizably reduced PCB size due to enhanced routing for bridge applications. IPZ40N04S5-3R1: This component is an OptiMOS™ 5 40 V in S3O8 Package and it combines leading power MOSFET technology with 3.3 x 3.3 mm leadless power package for very compact and robust automotive system solutions. It is based on Infineon’s latest silicon automotive PowerMOS technology, optimized to meet and exceed the energy efficiency and power density requirements of automotive BLDC and H-bridge applications. In combination with Infineon’s robust S3O8 leadless package technology, it enables very small and efficient system designs with minimal RDS(on) down to 2.8 mΩ. The reference design is optimized in terms of EMC and thermal behaviour. Moreover, it includes comprehensive support material including layout and schematic files (Altium), EMC tests, thermal analysis and detailed documentation. Accelerate your development process and go to market faster with our 100 W auxiliary water pump reference design. Summary of Features Reference for EMC and thermal performance Optimized BOM and PCB size Power capability up to 140W SWD port for debug connection LIN port High-temperature FR4 PCB, 4-layer Copper Small 55x55 mm PCB size Extensive documentation including layout files design guide schematics getting started guide hardware design guideline EMC report thermal analysis example software Explore benefits of the reference design Reduced time to market The reference design provides recommendation for parts and layout. Moreover, it is a PCB-based design which takes less time in assembling a circuit in comparison to a leadframe solution. Minimal BOM and reduced PCB size Due to the highly integrated Embedded Power IC device and OptiMOS™-6 40 V MOSFET in sTOLL package, providing an ultra-small footprint, reference design offers minimal BOM and reduced PCB size. State of the art components The reference design is equipped with the best-in-class components with trusted Infineon quality sustaining product longevity. Scalability of the device Scalability of the Embedded Power IC device enables customer to extend the platform approach up to 1 kW.

Auxiliary water pump reference design with MOTIX™ MCU | 32-bit motor control SoC family

The REF_WATERPUMP100W is a reference design developed for 3-phase automotive auxiliary water pumps in the thermal management system. It features:

  • TLE9879QXW40: This device is a part of MOTIX™ MCU | 32-bit motor control SoC family and it is a single chip 3-phase motor driver, System-on-Chip (SoC) solution. It integrates an industry standard Arm® Cortex®-M3 core along with LIN transceiver, bridge driver and power supply, enabling the implementation of advanced motor control algorithms such as sensorless field-oriented control (FOC).
  • IAUC60N04S6N031H: This is a 40 V MOSFET in 5x6 SSO8 package, using Infineon´s leading OptiMOS™-6 technology. It offers cost efficiency for low and mid power drive applications. Moreover, it provides sizably reduced PCB size due to enhanced routing for bridge applications.
  • IPZ40N04S5-3R1: This component is an OptiMOS™ 5 40 V in S3O8 Package and it combines leading power MOSFET technology with 3.3 x 3.3 mm leadless power package for very compact and robust automotive system solutions. It is based on Infineon’s latest silicon automotive PowerMOS technology, optimized to meet and exceed the energy efficiency and power density requirements of automotive BLDC and H-bridge applications. In combination with Infineon’s robust S3O8 leadless package technology, it enables very small and efficient system designs with minimal RDS(on) down to 2.8 mΩ.

The reference design is optimized in terms of EMC and thermal behaviour. Moreover, it includes comprehensive support material including layout and schematic files (Altium), EMC tests, thermal analysis and detailed documentation.

Accelerate your development process and go to market faster with our 100 W auxiliary water pump reference design.


Summary of Features

  • Reference for EMC and thermal performance
  • Optimized BOM and PCB size
  • Power capability up to 140W
  • SWD port for debug connection
  • LIN port
  • High-temperature FR4 PCB, 4-layer Copper
  • Small 55x55 mm PCB size
  • Extensive documentation including
    • layout files
    • design guide
    • schematics
    • getting started guide
    • hardware design guideline
    • EMC report
    • thermal analysis
    • example software

Explore benefits of the reference design

Reduced time to market


The reference design provides recommendation for parts and layout. Moreover, it is a PCB-based design which takes less time in assembling a circuit in comparison to a leadframe solution.


Minimal BOM and reduced PCB size


Due to the highly integrated Embedded Power IC device and OptiMOS™-6 40 V MOSFET in sTOLL package, providing an ultra-small footprint, reference design offers minimal BOM and reduced PCB size.


State of the art components


The reference design is equipped with the best-in-class components with trusted Infineon quality sustaining product longevity.


Scalability of the device


Scalability of the Embedded Power IC device enables customer to extend the platform approach up to 1 kW.

Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number REF_WATERPUMP100W
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - BTS70012-1ESP EVALBRD - Infineon Technologies AG
Specs
Category Developement Board
View Details
Embedded MCU, DSP Evaluation Boards - CY8CKIT-003B-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Programmers, Emulators, and Debuggers - CY36800J - ODG (Origin Data Global)
Specs
Category Developement Board
Development Tool Programmer
View Details
3 suppliers