USB-C PD and Qi wireless charging transmitter multi-charger with shared power
The REF_TX15W_PD60W_N1 is a PD and Qi multi-charger that can output power through a USB-C PD charging port and a Qi wireless power transmitter. The output power of 60 W and 15 W respectively, is shared and varies based on the connected power adapter and devices connected to the wireless transmitter and USB-C charging port.
REF_TX15W_PD60W_N1 is available on demand, please contact us here to receive more information.
Summary of Features
USB-C PD compliant with USB PD 3.1
USB PD supports SPR standard with PPS
WLC Tx compliant with Qi v1.3.2
WLC Tx supporting BPP & EPP
Max output power USB-C PD 60 W
Max output power WLC 15 W
Power pass-through mode
Efficiency optimization
Peak output power
Powered by USB-C PD adapter
Benefits
Highly integrated system solution
Multi-function chargers
Improved customer experience
Highly efficient system solution
List of components
Wireless charging IC – WLC1115-68LQXQ
Single port USB-C PD and DC-DC highly integrated controller – EZ-PD™ CCG7SC
Power MOSFET I: BSZ0910LS – OptiMOS™ 5 30 V power MOSFET
Power MOSFET II: BSZ063N04LS6 – OptiMOS™ 6 40 V power MOSFET
Power MOSFET III: BSZ0902NS – OptiMOS™ 5 30 V power MOSFET
OPTIGA™ trust charge – SLS32AIA020Ux
ESD protection for USB-C connector interface: ESD239 and ESD245
Potential Applications
Wireless charging
Docking station
Smartphone accessory
USB-C PD and Qi wireless charging transmitter multi-charger with shared power
The REF_TX15W_PD60W_N1 is a PD and Qi multi-charger that can output power through a USB-C PD charging port and a Qi wireless power transmitter. The output power of 60 W and 15 W respectively, is shared and varies based on the connected power adapter and devices connected to the wireless transmitter and USB-C charging port.
REF_TX15W_PD60W_N1 is available on demand, please contact us here to receive more information.
Summary of Features
- USB-C PD compliant with USB PD 3.1
- USB PD supports SPR standard with PPS
- WLC Tx compliant with Qi v1.3.2
- WLC Tx supporting BPP & EPP
- Max output power USB-C PD 60 W
- Max output power WLC 15 W
- Power pass-through mode
- Efficiency optimization
- Peak output power
- Powered by USB-C PD adapter
Benefits
- Highly integrated system solution
- Multi-function chargers
- Improved customer experience
- Highly efficient system solution
List of components
- Wireless charging IC – WLC1115-68LQXQ
- Single port USB-C PD and DC-DC highly integrated controller – EZ-PD™ CCG7SC
- Power MOSFET I: BSZ0910LS – OptiMOS™ 5 30 V power MOSFET
- Power MOSFET II: BSZ063N04LS6 – OptiMOS™ 6 40 V power MOSFET
- Power MOSFET III: BSZ0902NS – OptiMOS™ 5 30 V power MOSFET
- OPTIGA™ trust charge – SLS32AIA020Ux
- ESD protection for USB-C connector interface: ESD239 and ESD245
Potential Applications
- Wireless charging
- Docking station
- Smartphone accessory