Infineon Technologies AG Evaluation Boards REF-SIC-D2PAK-MC

Description
Reference board for 1200 V CoolSiC™ MOSFET in TO263-7 This Reference Board is another drive card of the CoolSiC™ MOSFET 1200 V evaluation platform and it contains the EiceDRIVER™ 1EDC Compact 1EDC20I12MH with an integrated active Miller clamp preventing parasitic turn-on. The first drive card includes the EiceDRIVER™ 1ED Compact 1EDI20H12AH allowing a bipolar supply, where VCC2 is +15 V and GND2 is negative. The CoolSiC™ MOSFET 1200 V evaluation platform including EiceDRIVER™ gate driver IC was developed to show the driving options of the silicon carbide CoolSiC™ MOSFET in TO263-7pin. To show these options, the design was split into one motherboard and two drive cards for SMD. The motherboard EVAL_PS_SIC_DP_MAIN was designed for a maximum voltage of 800 V and a maximum pulsed current of 130 A. Summary of Features 1200 V CoolSiC™ Silicon Carbide (SiC) Trench MOSFET IMBG120R030M1H 1EDC20I12MH with active miller clamping function Core-less isolated gate drivers 0 V turn-off gate voltage Utilize the Insulated Metal Substrate (IMS) All components Surface Mounted Devices (SMD) Benefits Very low switching losses Benchmark gate threshold voltage, VGS(th) = 4.5 V Robust body diode for hard commutation Sense pin for optimized switching performance None parasitic turn on with miller clamping Applications Industrial motor drives and controls Motor Control
Request a Quote Datasheet
Description
Reference board for 1200 V CoolSiC™ MOSFET in TO263-7 This Reference Board is another drive card of the CoolSiC™ MOSFET 1200 V evaluation platform and it contains the EiceDRIVER™ 1EDC Compact 1EDC20I12MH with an integrated active Miller clamp preventing parasitic turn-on. The first drive card includes the EiceDRIVER™ 1ED Compact 1EDI20H12AH allowing a bipolar supply, where VCC2 is +15 V and GND2 is negative. The CoolSiC™ MOSFET 1200 V evaluation platform including EiceDRIVER™ gate driver IC was developed to show the driving options of the silicon carbide CoolSiC™ MOSFET in TO263-7pin. To show these options, the design was split into one motherboard and two drive cards for SMD. The motherboard EVAL_PS_SIC_DP_MAIN was designed for a maximum voltage of 800 V and a maximum pulsed current of 130 A. Summary of Features 1200 V CoolSiC™ Silicon Carbide (SiC) Trench MOSFET IMBG120R030M1H 1EDC20I12MH with active miller clamping function Core-less isolated gate drivers 0 V turn-off gate voltage Utilize the Insulated Metal Substrate (IMS) All components Surface Mounted Devices (SMD) Benefits Very low switching losses Benchmark gate threshold voltage, VGS(th) = 4.5 V Robust body diode for hard commutation Sense pin for optimized switching performance None parasitic turn on with miller clamping Applications Industrial motor drives and controls Motor Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - REF-SIC-D2PAK-MC - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
REF-SIC-D2PAK-MC
Evaluation Boards REF-SIC-D2PAK-MC
Reference board for 1200 V CoolSiC™ MOSFET in TO263-7 This Reference Board is another drive card of the CoolSiC™ MOSFET 1200 V evaluation platform and it contains the EiceDRIVER™ 1EDC Compact 1EDC20I12MH with an integrated active Miller clamp preventing parasitic turn-on. The first drive card includes the EiceDRIVER™ 1ED Compact 1EDI20H12AH allowing a bipolar supply, where VCC2 is +15 V and GND2 is negative. The CoolSiC™ MOSFET 1200 V evaluation platform including EiceDRIVER™ gate driver IC was developed to show the driving options of the silicon carbide CoolSiC™ MOSFET in TO263-7pin. To show these options, the design was split into one motherboard and two drive cards for SMD. The motherboard EVAL_PS_SIC_DP_MAIN was designed for a maximum voltage of 800 V and a maximum pulsed current of 130 A. Summary of Features 1200 V CoolSiC™ Silicon Carbide (SiC) Trench MOSFET IMBG120R030M1H 1EDC20I12MH with active miller clamping function Core-less isolated gate drivers 0 V turn-off gate voltage Utilize the Insulated Metal Substrate (IMS) All components Surface Mounted Devices (SMD) Benefits Very low switching losses Benchmark gate threshold voltage, VGS(th) = 4.5 V Robust body diode for hard commutation Sense pin for optimized switching performance None parasitic turn on with miller clamping Applications Industrial motor drives and controls Motor Control

Reference board for 1200 V CoolSiC™ MOSFET in TO263-7

This Reference Board is another drive card of the CoolSiC™ MOSFET 1200 V evaluation platform and it contains the EiceDRIVER™ 1EDC Compact 1EDC20I12MH with an integrated active Miller clamp preventing parasitic turn-on. The first drive card includes the EiceDRIVER™ 1ED Compact 1EDI20H12AH allowing a bipolar supply, where VCC2 is +15 V and GND2 is negative.

The CoolSiC™ MOSFET 1200 V evaluation platform including EiceDRIVER™ gate driver IC was developed to show the driving options of the silicon carbide CoolSiC™ MOSFET in TO263-7pin. To show these options, the design was split into one motherboard and two drive cards for SMD. The motherboard EVAL_PS_SIC_DP_MAIN was designed for a maximum voltage of 800 V and a maximum pulsed current of 130 A.


Summary of Features

  • 1200 V CoolSiC™ Silicon Carbide (SiC) Trench MOSFET IMBG120R030M1H
  • 1EDC20I12MH with active miller clamping function
  • Core-less isolated gate drivers
  • 0 V turn-off gate voltage
  • Utilize the Insulated Metal Substrate (IMS)
  • All components Surface Mounted Devices (SMD)

Benefits

  • Very low switching losses
  • Benchmark gate threshold voltage, VGS(th) = 4.5 V
  • Robust body diode for hard commutation
  • Sense pin for optimized switching performance
  • None parasitic turn on with miller clamping

Applications

  • Industrial motor drives and controls
  • Motor Control
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number REF-SIC-D2PAK-MC
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - CYBT-253059-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
4 suppliers
Evaluation and Demonstration Boards and Kits - 448-BTT3050EJDEMOBOARDTOBO1-ND - DigiKey
Specs
Category Developement Board
Supported System Power Distribution Switch (Load Switch)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Evaluation Boards - 24V BATT SWITCH DEMO - Infineon Technologies AG
Specs
Category Developement Board
Supported System Commercial, construction and agricultural vehicles (CAV) ; Battery Switch ; Relays ; Power Distribution
View Details
Expansion Boards, Daughter Cards - 448-BTG7016A1EPWDBTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details