Infineon Technologies AG Evaluation Boards REF-SIC-D2PAK-BP

Description
Reference board for 1200 V CoolSiC™ MOSFET in TO263-7 This Reference Board is a drive card of the CoolSiC™ MOSFET 1200 V evaluation platform and it contains the EiceDRIVER™ 1ED Compact 1EDI20H12AH with allowing a bipolar supply, where VCC2 is +15 V and GND2 is negative. The CoolSiC™ MOSFET 1200 V evaluation platform including EiceDRIVER™ gate driver IC was developed to show the driving options of the silicon carbide CoolSiC™ MOSFET in TO263-7pin. To show these options, the design was split into one motherboard and two drive cards for SMD. The motherboard EVAL_PS_SIC_DP_MAIN was designed for a maximum voltage of 800 V and a maximum pulsed current of 130 A. Summary of Features 1200V CoolSiC™ Silicon Carbide (SiC) Trench MOSFET IMBG120R030M1H 1EDI20H12AH with bipolar power supply Core-less isolated gate drivers Negative turn-off gate voltage Utilize the Insulated Metal Substrate (IMS) All components Surface Mounted Devices (SMD) Benefits Very low switching losses Benchmark gate threshold voltage, VGS(th) = 4.5 V Robust body diode for hard commutation Sense pin for optimized switching performance Negative turn off voltage to avoid parasitic turn on Applications Industrial motor drives and controls Motor Control
Request a Quote Datasheet
Description
Reference board for 1200 V CoolSiC™ MOSFET in TO263-7 This Reference Board is a drive card of the CoolSiC™ MOSFET 1200 V evaluation platform and it contains the EiceDRIVER™ 1ED Compact 1EDI20H12AH with allowing a bipolar supply, where VCC2 is +15 V and GND2 is negative. The CoolSiC™ MOSFET 1200 V evaluation platform including EiceDRIVER™ gate driver IC was developed to show the driving options of the silicon carbide CoolSiC™ MOSFET in TO263-7pin. To show these options, the design was split into one motherboard and two drive cards for SMD. The motherboard EVAL_PS_SIC_DP_MAIN was designed for a maximum voltage of 800 V and a maximum pulsed current of 130 A. Summary of Features 1200V CoolSiC™ Silicon Carbide (SiC) Trench MOSFET IMBG120R030M1H 1EDI20H12AH with bipolar power supply Core-less isolated gate drivers Negative turn-off gate voltage Utilize the Insulated Metal Substrate (IMS) All components Surface Mounted Devices (SMD) Benefits Very low switching losses Benchmark gate threshold voltage, VGS(th) = 4.5 V Robust body diode for hard commutation Sense pin for optimized switching performance Negative turn off voltage to avoid parasitic turn on Applications Industrial motor drives and controls Motor Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - REF-SIC-D2PAK-BP - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
REF-SIC-D2PAK-BP
Evaluation Boards REF-SIC-D2PAK-BP
Reference board for 1200 V CoolSiC™ MOSFET in TO263-7 This Reference Board is a drive card of the CoolSiC™ MOSFET 1200 V evaluation platform and it contains the EiceDRIVER™ 1ED Compact 1EDI20H12AH with allowing a bipolar supply, where VCC2 is +15 V and GND2 is negative. The CoolSiC™ MOSFET 1200 V evaluation platform including EiceDRIVER™ gate driver IC was developed to show the driving options of the silicon carbide CoolSiC™ MOSFET in TO263-7pin. To show these options, the design was split into one motherboard and two drive cards for SMD. The motherboard EVAL_PS_SIC_DP_MAIN was designed for a maximum voltage of 800 V and a maximum pulsed current of 130 A. Summary of Features 1200V CoolSiC™ Silicon Carbide (SiC) Trench MOSFET IMBG120R030M1H 1EDI20H12AH with bipolar power supply Core-less isolated gate drivers Negative turn-off gate voltage Utilize the Insulated Metal Substrate (IMS) All components Surface Mounted Devices (SMD) Benefits Very low switching losses Benchmark gate threshold voltage, VGS(th) = 4.5 V Robust body diode for hard commutation Sense pin for optimized switching performance Negative turn off voltage to avoid parasitic turn on Applications Industrial motor drives and controls Motor Control

Reference board for 1200 V CoolSiC™ MOSFET in TO263-7

This Reference Board is a drive card of the CoolSiC™ MOSFET 1200 V evaluation platform and it contains the EiceDRIVER™ 1ED Compact 1EDI20H12AH with allowing a bipolar supply, where VCC2 is +15 V and GND2 is negative.

The CoolSiC™ MOSFET 1200 V evaluation platform including EiceDRIVER™ gate driver IC was developed to show the driving options of the silicon carbide CoolSiC™ MOSFET in TO263-7pin. To show these options, the design was split into one motherboard and two drive cards for SMD. The motherboard EVAL_PS_SIC_DP_MAIN was designed for a maximum voltage of 800 V and a maximum pulsed current of 130 A.


Summary of Features

  • 1200V CoolSiC™ Silicon Carbide (SiC) Trench MOSFET IMBG120R030M1H
  • 1EDI20H12AH with bipolar power supply
  • Core-less isolated gate drivers
  • Negative turn-off gate voltage
  • Utilize the Insulated Metal Substrate (IMS)
  • All components Surface Mounted Devices (SMD)

Benefits

  • Very low switching losses
  • Benchmark gate threshold voltage, VGS(th) = 4.5 V
  • Robust body diode for hard commutation
  • Sense pin for optimized switching performance
  • Negative turn off voltage to avoid parasitic turn on

Applications

  • Industrial motor drives and controls
  • Motor Control
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number REF-SIC-D2PAK-BP
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - AUIR3242SDEMOBOARDTOBO1 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System Power; Power Distribution Switch (Load Switch)
View Details
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-050B-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers
Evaluation Boards - BTS7040-2EPA DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Evaluation Boards - 24V_SHIELD_BTT6030 - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details