Full-featured starter kit for high voltage ceiling fan motors with turnkey motor drive software
REF-SHA35WRC2SYS is a full-featured starter kit which consists of a main board plus a daughter card with IrDa sensor and a suitable remote control box. The main board includes IMD112T iMOTION™ driver which provides turnkey PFC and motor control with the field-proven MCE (Motor Control Engine), that eliminates software coding from the ceiling fan motor control algorithm development process. Moreover a PFC stage with IKA08N65H5 as switch plus 1ED44171N01B as suitable gate driver and IKN03N60RC2 for the inverter stage are included as well.
The single layer PCB with 90 mm diameter provides a cost-effective and ready-to-copy reference for common ceiling fan designs.
Summary of Features
Input voltage range 120~300 Vrms
Maximum input power 35 W
PFC factor ≥ 0.9 and iTHD ≤ 10% @ 230 Vrms
PFC stage on-board (up to 60 kHz)
IEC61000-4-5 4 kV Surge compliant
EN55032 Class B EMI compliant
Overcurrent protection and auxiliary supply on-board
Benefits
Ready-to-copy PCB for a compact and cost effective single layer designs
Easy evaluation of the complete system including infrared control
Ready-to-use motor control algorithms (incl. PFC) for high-efficiency permanent magnet synchronous motors (PMSM)
Applications
Ceiling fan - motor control and drive solutions
Home appliances
Motor Control
Full-featured starter kit for high voltage ceiling fan motors with turnkey motor drive software
REF-SHA35WRC2SYS is a full-featured starter kit which consists of a main board plus a daughter card with IrDa sensor and a suitable remote control box. The main board includes IMD112T iMOTION™ driver which provides turnkey PFC and motor control with the field-proven MCE (Motor Control Engine), that eliminates software coding from the ceiling fan motor control algorithm development process. Moreover a PFC stage with IKA08N65H5 as switch plus 1ED44171N01B as suitable gate driver and IKN03N60RC2 for the inverter stage are included as well.
The single layer PCB with 90 mm diameter provides a cost-effective and ready-to-copy reference for common ceiling fan designs.
Summary of Features
- Input voltage range 120~300 Vrms
- Maximum input power 35 W
- PFC factor ≥ 0.9 and iTHD ≤ 10% @ 230 Vrms
- PFC stage on-board (up to 60 kHz)
- IEC61000-4-5 4 kV Surge compliant
- EN55032 Class B EMI compliant
- Overcurrent protection and auxiliary supply on-board
Benefits
- Ready-to-copy PCB for a compact and cost effective single layer designs
- Easy evaluation of the complete system including infrared control
- Ready-to-use motor control algorithms (incl. PFC) for high-efficiency permanent magnet synchronous motors (PMSM)
Applications
- Ceiling fan - motor control and drive solutions
- Home appliances
- Motor Control