Infineon Technologies AG Evaluation Boards REF-MHA0K2IM2ZPSOC4

Description
Rotary fridge compressor drive motor control reference design This reference design enables customers designing highly flexible and integrated compressor drives for refrigerators. The PSoC 4100S controller provides the needed software flexibility for own motor control code development and a CIPOS™ Micro 600 V, 6 A (IM241-L6S1B) three-phase IPM provides a high integration level. Summary of Features Input voltage range of 160~265 VAC Maximum motor power output of 200 W On-board EMI filter Single shunt current and DC-link voltage sensing Auxiliary power supply on-board Overcurrent and overtemperature protection Fault diagnostic output Benefits Software examples enabling the design of own motor control solutions available on request Compact PCB with 78 × 78 mm Measurement test points compatible to standard oscilloscope probes Applications Refrigerators and freezers Residential air conditioning: Smart (IoT) and efficient cooling Similar boards REF_FRIDGE_C101T_6ED The Reference board REF_FRIDGE_C101T_6ED for efficient control of rotary fridge compressor drives powered by IMC101T motor control IC, 600 V SOI three-phase gate driver and 600V RC-D2 IGBT. REF_FRIDGE_C101T_IM2 31 The reference board REF_Fridge_C101T_IM2 31 featuring IMC101T-T038 is a highly-integrated turnkey solution for low power compressors with high efficiency, accurate speed control and vibration suppression capability, enabling customers fast time-to-market REF_FRIDGE_D111T_MOS Reference board REF_FRIDGE_D111T_MOS for efficient control of rotary fridge compressor drives powered by iMOTION™ IMD111T driver and 600 V CoolMOS™ PFD7 superjunction MOSFET REF_FRIDGE_D111T_RC2 _SL The reference board REF_FRIDGE_D111T_RC2 _SL featuring iMOTION™ driver IMD111T-6F040 turnkey solution and RC-D2 600 V discrete IGBT IKD04N60RC2 is a single layer design enabling low manufacturing costs and fast time-to-market
Request a Quote Datasheet
Description
Rotary fridge compressor drive motor control reference design This reference design enables customers designing highly flexible and integrated compressor drives for refrigerators. The PSoC 4100S controller provides the needed software flexibility for own motor control code development and a CIPOS™ Micro 600 V, 6 A (IM241-L6S1B) three-phase IPM provides a high integration level. Summary of Features Input voltage range of 160~265 VAC Maximum motor power output of 200 W On-board EMI filter Single shunt current and DC-link voltage sensing Auxiliary power supply on-board Overcurrent and overtemperature protection Fault diagnostic output Benefits Software examples enabling the design of own motor control solutions available on request Compact PCB with 78 × 78 mm Measurement test points compatible to standard oscilloscope probes Applications Refrigerators and freezers Residential air conditioning: Smart (IoT) and efficient cooling Similar boards REF_FRIDGE_C101T_6ED The Reference board REF_FRIDGE_C101T_6ED for efficient control of rotary fridge compressor drives powered by IMC101T motor control IC, 600 V SOI three-phase gate driver and 600V RC-D2 IGBT. REF_FRIDGE_C101T_IM2 31 The reference board REF_Fridge_C101T_IM2 31 featuring IMC101T-T038 is a highly-integrated turnkey solution for low power compressors with high efficiency, accurate speed control and vibration suppression capability, enabling customers fast time-to-market REF_FRIDGE_D111T_MOS Reference board REF_FRIDGE_D111T_MOS for efficient control of rotary fridge compressor drives powered by iMOTION™ IMD111T driver and 600 V CoolMOS™ PFD7 superjunction MOSFET REF_FRIDGE_D111T_RC2 _SL The reference board REF_FRIDGE_D111T_RC2 _SL featuring iMOTION™ driver IMD111T-6F040 turnkey solution and RC-D2 600 V discrete IGBT IKD04N60RC2 is a single layer design enabling low manufacturing costs and fast time-to-market
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - REF-MHA0K2IM2ZPSOC4 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
REF-MHA0K2IM2ZPSOC4
Evaluation Boards REF-MHA0K2IM2ZPSOC4
Rotary fridge compressor drive motor control reference design This reference design enables customers designing highly flexible and integrated compressor drives for refrigerators. The PSoC 4100S controller provides the needed software flexibility for own motor control code development and a CIPOS™ Micro 600 V, 6 A (IM241-L6S1B) three-phase IPM provides a high integration level. Summary of Features Input voltage range of 160~265 VAC Maximum motor power output of 200 W On-board EMI filter Single shunt current and DC-link voltage sensing Auxiliary power supply on-board Overcurrent and overtemperature protection Fault diagnostic output Benefits Software examples enabling the design of own motor control solutions available on request Compact PCB with 78 × 78 mm Measurement test points compatible to standard oscilloscope probes Applications Refrigerators and freezers Residential air conditioning: Smart (IoT) and efficient cooling Similar boards REF_FRIDGE_C101T_6ED The Reference board REF_FRIDGE_C101T_6ED for efficient control of rotary fridge compressor drives powered by IMC101T motor control IC, 600 V SOI three-phase gate driver and 600V RC-D2 IGBT. REF_FRIDGE_C101T_IM2 31 The reference board REF_Fridge_C101T_IM2 31 featuring IMC101T-T038 is a highly-integrated turnkey solution for low power compressors with high efficiency, accurate speed control and vibration suppression capability, enabling customers fast time-to-market REF_FRIDGE_D111T_MOS Reference board REF_FRIDGE_D111T_MOS for efficient control of rotary fridge compressor drives powered by iMOTION™ IMD111T driver and 600 V CoolMOS™ PFD7 superjunction MOSFET REF_FRIDGE_D111T_RC2 _SL The reference board REF_FRIDGE_D111T_RC2 _SL featuring iMOTION™ driver IMD111T-6F040 turnkey solution and RC-D2 600 V discrete IGBT IKD04N60RC2 is a single layer design enabling low manufacturing costs and fast time-to-market

Rotary fridge compressor drive motor control reference design

This reference design enables customers designing highly flexible and integrated compressor drives for refrigerators. The PSoC 4100S controller provides the needed software flexibility for own motor control code development and a CIPOS™ Micro 600 V, 6 A (IM241-L6S1B) three-phase IPM provides a high integration level.


Summary of Features

  • Input voltage range of 160~265 VAC
  • Maximum motor power output of 200 W
  • On-board EMI filter
  • Single shunt current and DC-link voltage sensing
  • Auxiliary power supply on-board
  • Overcurrent and overtemperature protection
  • Fault diagnostic output

Benefits

  • Software examples enabling the design of own motor control solutions available on request
  • Compact PCB with 78 × 78 mm
  • Measurement test points compatible to standard oscilloscope probes

Applications

  • Refrigerators and freezers
  • Residential air conditioning: Smart (IoT) and efficient cooling

Similar boards

REF_FRIDGE_C101T_6ED


The Reference board REF_FRIDGE_C101T_6ED for efficient control of rotary fridge compressor drives powered by IMC101T motor control IC, 600 V SOI three-phase gate driver and 600V RC-D2 IGBT.


REF_FRIDGE_C101T_IM231


The reference board REF_Fridge_C101T_IM231 featuring IMC101T-T038 is a highly-integrated turnkey solution for low power compressors with high efficiency, accurate speed control and vibration suppression capability, enabling customers fast time-to-market


REF_FRIDGE_D111T_MOS


Reference board REF_FRIDGE_D111T_MOS for efficient control of rotary fridge compressor drives powered by iMOTION™ IMD111T driver and 600 V CoolMOS™ PFD7 superjunction MOSFET


REF_FRIDGE_D111T_RC2_SL


The reference board REF_FRIDGE_D111T_RC2_SL featuring iMOTION™ driver IMD111T-6F040 turnkey solution and RC-D2 600 V discrete IGBT IKD04N60RC2 is a single layer design enabling low manufacturing costs and fast time-to-market

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number REF-MHA0K2IM2ZPSOC4
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation and Demonstration Boards and Kits - 448-CY8CKIT-048-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller; Analog Front End (AFE)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details