Infineon Technologies AG Evaluation Boards REF_MA5302BTLSPS_400W

Description
The REF_MA5302BTLSPS_400 W reference board is a single-channel BTL Class D audio power amplifier, delivering 400 W per channel for audio systems. This reference board showcases how to use the MA5302M IC with a single power supply and demonstrates the optimal PCB layout for Infineon’s integrated Class D IC. Additionally, the reference board provides all necessary housekeeping power supplies for ease of use. Summary of Features 400 W x 1 channels (10% THD+N, 53 V 4 Ω) Over-Current Protection Over-Temperature Protection Over-Voltage protection Under-Voltage protection Self-oscillating full-bridge topology Benefits Single power supply Full-bridge output High audio quality Low noise High efficiency List of Components: MA5302MS Potential Applications • Subwoofers • Powered speakers • Musical instrument amplifiers • Car audio amplifiers Applications Smart speaker designs Soundbar solutions
Request a Quote Datasheet
Description
The REF_MA5302BTLSPS_400 W reference board is a single-channel BTL Class D audio power amplifier, delivering 400 W per channel for audio systems. This reference board showcases how to use the MA5302M IC with a single power supply and demonstrates the optimal PCB layout for Infineon’s integrated Class D IC. Additionally, the reference board provides all necessary housekeeping power supplies for ease of use. Summary of Features 400 W x 1 channels (10% THD+N, 53 V 4 Ω) Over-Current Protection Over-Temperature Protection Over-Voltage protection Under-Voltage protection Self-oscillating full-bridge topology Benefits Single power supply Full-bridge output High audio quality Low noise High efficiency List of Components: MA5302MS Potential Applications • Subwoofers • Powered speakers • Musical instrument amplifiers • Car audio amplifiers Applications Smart speaker designs Soundbar solutions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - REF_MA5302BTLSPS_400W - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
REF_MA5302BTLSPS_400W
Evaluation Boards REF_MA5302BTLSPS_400W
The REF_MA5302BTLSPS_400 W reference board is a single-channel BTL Class D audio power amplifier, delivering 400 W per channel for audio systems. This reference board showcases how to use the MA5302M IC with a single power supply and demonstrates the optimal PCB layout for Infineon’s integrated Class D IC. Additionally, the reference board provides all necessary housekeeping power supplies for ease of use. Summary of Features 400 W x 1 channels (10% THD+N, 53 V 4 Ω) Over-Current Protection Over-Temperature Protection Over-Voltage protection Under-Voltage protection Self-oscillating full-bridge topology Benefits Single power supply Full-bridge output High audio quality Low noise High efficiency List of Components: MA5302MS Potential Applications • Subwoofers • Powered speakers • Musical instrument amplifiers • Car audio amplifiers Applications Smart speaker designs Soundbar solutions

The REF_MA5302BTLSPS_400W reference board is a single-channel BTL Class D audio power amplifier, delivering 400 W per channel for audio systems. This reference board showcases how to use the MA5302M IC with a single power supply and demonstrates the optimal PCB layout for Infineon’s integrated Class D IC. Additionally, the reference board provides all necessary housekeeping power supplies for ease of use.


Summary of Features

  • 400 W x 1 channels (10% THD+N, 53 V 4 Ω)
  • Over-Current Protection
  • Over-Temperature Protection
  • Over-Voltage protection
  • Under-Voltage protection
  • Self-oscillating full-bridge topology

Benefits

  • Single power supply
  • Full-bridge output
  • High audio quality
  • Low noise
  • High efficiency

List of Components:

  • MA5302MS

Potential Applications

• Subwoofers
• Powered speakers
• Musical instrument amplifiers
• Car audio amplifiers


Applications

  • Smart speaker designs
  • Soundbar solutions
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number REF_MA5302BTLSPS_400W
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Category Developement Board
Manufacturer Pioneer; Other
View Details
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-003-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY3683 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System USB 2.0 Host/Controller
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY30701 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System Clock Generator
View Details