Infineon Technologies AG Evaluation Boards REF_LLC_500W_FULLGAN

Description
The REF_LLC_500W_FULL GAN is a half-bridge LLC resonant DC-DC converter board, delivering 500 W at 22 V. With low profile, high switching frequency, and efficiency it is ideal for super thin OLED TVs. The design showcases a full GaN solution, with the CoolGaN™ Transistor 650 V G5 (IGLD65R110D2) used on the primary side and the CoolGaN™ Transistor 100 V G3 (IGC033S101), controlled by the XDPP1148-100B, on the secondary side. Summary of Features 500 W at full output voltage range High peak efficiency (max. 96%) Low profile (Height 6 mm) Synchronous rectification 650 V and 100 V GaN transistors Benefits DC-DC converter for OLED TV power supply Attractive business model for customers Easy installation inside TV (small size) Eliminate dummy load List of Components: 1EDN7136U 2EDS8265H IGC033S101 IGLD65R110D2 XDPP1148-100B Applications Complete system solutions for smart TVs
Request a Quote Datasheet
Description
The REF_LLC_500W_FULL GAN is a half-bridge LLC resonant DC-DC converter board, delivering 500 W at 22 V. With low profile, high switching frequency, and efficiency it is ideal for super thin OLED TVs. The design showcases a full GaN solution, with the CoolGaN™ Transistor 650 V G5 (IGLD65R110D2) used on the primary side and the CoolGaN™ Transistor 100 V G3 (IGC033S101), controlled by the XDPP1148-100B, on the secondary side. Summary of Features 500 W at full output voltage range High peak efficiency (max. 96%) Low profile (Height 6 mm) Synchronous rectification 650 V and 100 V GaN transistors Benefits DC-DC converter for OLED TV power supply Attractive business model for customers Easy installation inside TV (small size) Eliminate dummy load List of Components: 1EDN7136U 2EDS8265H IGC033S101 IGLD65R110D2 XDPP1148-100B Applications Complete system solutions for smart TVs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - REF_LLC_500W_FULLGAN - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
REF_LLC_500W_FULLGAN
Evaluation Boards REF_LLC_500W_FULLGAN
The REF_LLC_500W_FULL GAN is a half-bridge LLC resonant DC-DC converter board, delivering 500 W at 22 V. With low profile, high switching frequency, and efficiency it is ideal for super thin OLED TVs. The design showcases a full GaN solution, with the CoolGaN™ Transistor 650 V G5 (IGLD65R110D2) used on the primary side and the CoolGaN™ Transistor 100 V G3 (IGC033S101), controlled by the XDPP1148-100B, on the secondary side. Summary of Features 500 W at full output voltage range High peak efficiency (max. 96%) Low profile (Height 6 mm) Synchronous rectification 650 V and 100 V GaN transistors Benefits DC-DC converter for OLED TV power supply Attractive business model for customers Easy installation inside TV (small size) Eliminate dummy load List of Components: 1EDN7136U 2EDS8265H IGC033S101 IGLD65R110D2 XDPP1148-100B Applications Complete system solutions for smart TVs

The REF_LLC_500W_FULL GAN is a half-bridge LLC resonant DC-DC converter board, delivering 500 W at 22 V. With low profile, high switching frequency, and efficiency it is ideal for super thin OLED TVs. The design showcases a full GaN solution, with the CoolGaN™ Transistor 650 V G5 (IGLD65R110D2) used on the primary side and the CoolGaN™ Transistor 100 V G3 (IGC033S101), controlled by the XDPP1148-100B, on the secondary side.


Summary of Features

  • 500 W at full output voltage range
  • High peak efficiency (max. 96%)
  • Low profile (Height 6 mm)
  • Synchronous rectification
  • 650 V and 100 V GaN transistors

Benefits

  • DC-DC converter for OLED TV power supply
  • Attractive business model for customers
  • Easy installation inside TV (small size)
  • Eliminate dummy load

List of Components:

  • 1EDN7136U
  • 2EDS8265H
  • IGC033S101
  • IGLD65R110D2
  • XDPP1148-100B

Applications

  • Complete system solutions for smart TVs
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number REF_LLC_500W_FULLGAN
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - CLASSIC PROFET DB - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive ; Industrial
View Details
Evaluation Boards - 6EDL_SPI_LINK - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Battery powered motor drives
Host Interface USB
View Details