Infineon Technologies AG Evaluation Boards REF_ILD8150_DC_1.5A

Description
Reference board ILD8150 80V high-side buck LED driver IC with hybrid dimming This reference design board features ILD8150E, a 80V LED driver IC with an innovative hybrid dimming method. For applications operating close to safety extra low voltage (SELV) limits it provides a high safety voltage margin. The buck LED driver IC is tailored for LEDs in general lighting applications with average currents up to 1.5A using a high-side integrated switch. Several performance and protection features provide the right fit for professional LED lighting. The reference design ILD8150 provides flexibility to be used up to 1.5A with a short duty cycle. The hysteretic current control is extremely fast and always stable without the need for any loop compensation. It is suitable for applications with a wide range of supply voltages from 8 to 80V, which gives a clear advantage and flexibility comparing to existing 60V solutions. ILD8150E operates in hybrid dimming mode that helps to minimize LED color shift and audible noise. In range of 12.5 to 100 percent it operates in analog dimming mode, in 0.5 to 12.5 percent in PWM mode with fixed output frequency. ILD8150 provides high accuracy over all conditions, as well as AC 100 or 120Hz input flicker rejection in the whole dimming range. Summary of Features Wide input voltage range from 8 to 80V Capable to provide output current up to 1.5A Digital soft-start PWM dimming input up to 20kHz Hybrid output dimming Typical ±3% output current accuracy Very low LED current drift over temperature Undervoltage lockout Cycle by cycle current limit PG-DSO-8 package with and without exposed pad Overtemperature protection Benefits High safety voltage margin in SELV applications Maximum duty cycle up to 99% allows to use it in applications where input and output voltage are close to each other No external MOSFET needed Helps to minimize color shift and audible noise Deep dimming and flicker-free light Current always under control Potential Applications LED driver List of components ILD8150E Modular lighting boards At Infineon we offer a broad variety of primary side ACDC and secondary side DCDC boards dedicated to LED lighting. The LED lighting boards can easily be stacked together for plug-and-play solutions. Find out more about our modular boards Related boards
Request a Quote Datasheet
Description
Reference board ILD8150 80V high-side buck LED driver IC with hybrid dimming This reference design board features ILD8150E, a 80V LED driver IC with an innovative hybrid dimming method. For applications operating close to safety extra low voltage (SELV) limits it provides a high safety voltage margin. The buck LED driver IC is tailored for LEDs in general lighting applications with average currents up to 1.5A using a high-side integrated switch. Several performance and protection features provide the right fit for professional LED lighting. The reference design ILD8150 provides flexibility to be used up to 1.5A with a short duty cycle. The hysteretic current control is extremely fast and always stable without the need for any loop compensation. It is suitable for applications with a wide range of supply voltages from 8 to 80V, which gives a clear advantage and flexibility comparing to existing 60V solutions. ILD8150E operates in hybrid dimming mode that helps to minimize LED color shift and audible noise. In range of 12.5 to 100 percent it operates in analog dimming mode, in 0.5 to 12.5 percent in PWM mode with fixed output frequency. ILD8150 provides high accuracy over all conditions, as well as AC 100 or 120Hz input flicker rejection in the whole dimming range. Summary of Features Wide input voltage range from 8 to 80V Capable to provide output current up to 1.5A Digital soft-start PWM dimming input up to 20kHz Hybrid output dimming Typical ±3% output current accuracy Very low LED current drift over temperature Undervoltage lockout Cycle by cycle current limit PG-DSO-8 package with and without exposed pad Overtemperature protection Benefits High safety voltage margin in SELV applications Maximum duty cycle up to 99% allows to use it in applications where input and output voltage are close to each other No external MOSFET needed Helps to minimize color shift and audible noise Deep dimming and flicker-free light Current always under control Potential Applications LED driver List of components ILD8150E Modular lighting boards At Infineon we offer a broad variety of primary side ACDC and secondary side DCDC boards dedicated to LED lighting. The LED lighting boards can easily be stacked together for plug-and-play solutions. Find out more about our modular boards Related boards
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - REF_ILD8150_DC_1.5A - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
REF_ILD8150_DC_1.5A
Evaluation Boards REF_ILD8150_DC_1.5A
Reference board ILD8150 80V high-side buck LED driver IC with hybrid dimming This reference design board features ILD8150E, a 80V LED driver IC with an innovative hybrid dimming method. For applications operating close to safety extra low voltage (SELV) limits it provides a high safety voltage margin. The buck LED driver IC is tailored for LEDs in general lighting applications with average currents up to 1.5A using a high-side integrated switch. Several performance and protection features provide the right fit for professional LED lighting. The reference design ILD8150 provides flexibility to be used up to 1.5A with a short duty cycle. The hysteretic current control is extremely fast and always stable without the need for any loop compensation. It is suitable for applications with a wide range of supply voltages from 8 to 80V, which gives a clear advantage and flexibility comparing to existing 60V solutions. ILD8150E operates in hybrid dimming mode that helps to minimize LED color shift and audible noise. In range of 12.5 to 100 percent it operates in analog dimming mode, in 0.5 to 12.5 percent in PWM mode with fixed output frequency. ILD8150 provides high accuracy over all conditions, as well as AC 100 or 120Hz input flicker rejection in the whole dimming range. Summary of Features Wide input voltage range from 8 to 80V Capable to provide output current up to 1.5A Digital soft-start PWM dimming input up to 20kHz Hybrid output dimming Typical ±3% output current accuracy Very low LED current drift over temperature Undervoltage lockout Cycle by cycle current limit PG-DSO-8 package with and without exposed pad Overtemperature protection Benefits High safety voltage margin in SELV applications Maximum duty cycle up to 99% allows to use it in applications where input and output voltage are close to each other No external MOSFET needed Helps to minimize color shift and audible noise Deep dimming and flicker-free light Current always under control Potential Applications LED driver List of components ILD8150E Modular lighting boards At Infineon we offer a broad variety of primary side ACDC and secondary side DCDC boards dedicated to LED lighting. The LED lighting boards can easily be stacked together for plug-and-play solutions. Find out more about our modular boards Related boards

Reference board ILD8150 80V high-side buck LED driver IC with hybrid dimming

This reference design board features ILD8150E, a 80V LED driver IC with an innovative hybrid dimming method. For applications operating close to safety extra low voltage (SELV) limits it provides a high safety voltage margin. The buck LED driver IC is tailored for LEDs in general lighting applications with average currents up to 1.5A using a high-side integrated switch. Several performance and protection features provide the right fit for professional LED lighting.

The reference design ILD8150 provides flexibility to be used up to 1.5A with a short duty cycle. The hysteretic current control is extremely fast and always stable without the need for any loop compensation. It is suitable for applications with a wide range of supply voltages from 8 to 80V, which gives a clear advantage and flexibility comparing to existing 60V solutions.

ILD8150E operates in hybrid dimming mode that helps to minimize LED color shift and audible noise. In range of 12.5 to 100 percent it operates in analog dimming mode, in 0.5 to 12.5 percent in PWM mode with fixed output frequency.

ILD8150 provides high accuracy over all conditions, as well as AC 100 or 120Hz input flicker rejection in the whole dimming range.


Summary of Features

  • Wide input voltage range from 8 to 80V
  • Capable to provide output current up to 1.5A
  • Digital soft-start
  • PWM dimming input up to 20kHz
  • Hybrid output dimming
  • Typical ±3% output current accuracy
  • Very low LED current drift over temperature
  • Undervoltage lockout
  • Cycle by cycle current limit
  • PG-DSO-8 package with and without exposed pad
  • Overtemperature protection

Benefits

  • High safety voltage margin in SELV applications
  • Maximum duty cycle up to 99% allows to use it in applications where input and output voltage are close to each other
  • No external MOSFET needed
  • Helps to minimize color shift and audible noise
  • Deep dimming and flicker-free light
  • Current always under control

Potential Applications

  • LED driver

List of components

  • ILD8150E

Modular lighting boards

At Infineon we offer a broad variety of primary side ACDC and secondary side DCDC boards dedicated to LED lighting. The LED lighting boards can easily be stacked together for plug-and-play solutions.

Find out more about our modular boards


Related boards

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number REF_ILD8150_DC_1.5A
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Boards, Daughter Cards - 448-BTF3125EJDEMOBOARDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Sensor Evaluation Boards - 448-CY8CKIT-148-COIL-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Expansion Boards, Daughter Cards - 448-BTT3018EJDEMOBOARDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers
Evaluation Boards - CY8CKIT-143A - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Ports USB
View Details
3 suppliers