Reference board ILD8150 80V high-side buck LED driver IC with hybrid dimming
This reference design board features ILD8150E, a 80V LED driver IC with an innovative hybrid dimming method. The LED driver IC provides a high safety voltage margin, especially for applications operating close to safety extra low voltage (SELV) limits. Several performance and protection features provide the right fit for professional LED lighting.
The reference design of ILD8150E comes with hysteretic current control, which is extremely fast and always stable without the need for any loop compensation.Additio
nally it provides flexibility to be used up to 1A with a short duty cycle. In range of 12.5 to 100 percent ILD8150E operates in analog dimming mode, in 0.5 to 12.5 percent in hybrid mode with fixed output frequency. Hybrid mode dimming helps to minimize LED color shift and audible noise. ILD8150E provides high accuracy over all conditions, as well as AC 100 or 120Hz input flicker rejection in the whole dimming range.
Summary of Features
Wide input voltage range from 8 to 80V
Capable to provide output current up to 1A
Frequency range is 300 – 600kHz
Up to 2MHz switching frequency
Digital soft-start
PWM dimming input up to 20kHz
Hybrid output dimming
Typical ±3% output current accuracy
Very low LED current drift over temperature
Undervoltage lockout
Cycle by cycle current limit
PG-DSO-8 package with exposed pad
Overtemperature protection
Benefits
High safety voltage margin in SELV applications
Maximum duty cycle up to 99% allows to use it in applications where input and output voltage are close to each other
No external MOSFET needed
Helps to minimize color shift and audible noise
Deep dimming and flicker-free light
Current always under control
Potential Applications
LED driver
List of components
ILD8150E
Modular lighting boards
At Infineon we offer a broad variety of primary side ACDC and secondary side DCDC boards dedicated to LED lighting. The LED lighting boards can easily be stacked together for plug-and-play solutions.
Find out more about our modular boards
Reference board ILD8150 80V high-side buck LED driver IC with hybrid dimming
This reference design board features ILD8150E, a 80V LED driver IC with an innovative hybrid dimming method. The LED driver IC provides a high safety voltage margin, especially for applications operating close to safety extra low voltage (SELV) limits. Several performance and protection features provide the right fit for professional LED lighting.
The reference design of ILD8150E comes with hysteretic current control, which is extremely fast and always stable without the need for any loop compensation.Additionally it provides flexibility to be used up to 1A with a short duty cycle. In range of 12.5 to 100 percent ILD8150E operates in analog dimming mode, in 0.5 to 12.5 percent in hybrid mode with fixed output frequency. Hybrid mode dimming helps to minimize LED color shift and audible noise. ILD8150E provides high accuracy over all conditions, as well as AC 100 or 120Hz input flicker rejection in the whole dimming range.
Summary of Features
- Wide input voltage range from 8 to 80V
- Capable to provide output current up to 1A
- Frequency range is 300 – 600kHz
- Up to 2MHz switching frequency
- Digital soft-start
- PWM dimming input up to 20kHz
- Hybrid output dimming
- Typical ±3% output current accuracy
- Very low LED current drift over temperature
- Undervoltage lockout
- Cycle by cycle current limit
- PG-DSO-8 package with exposed pad
- Overtemperature protection
Benefits
- High safety voltage margin in SELV applications
- Maximum duty cycle up to 99% allows to use it in applications where input and output voltage are close to each other
- No external MOSFET needed
- Helps to minimize color shift and audible noise
- Deep dimming and flicker-free light
- Current always under control
Potential Applications
List of components
Modular lighting boards
At Infineon we offer a broad variety of primary side ACDC and secondary side DCDC boards dedicated to LED lighting. The LED lighting boards can easily be stacked together for plug-and-play solutions.
Find out more about our modular boards