Infineon Technologies AG Evaluation Boards REF_ICL8800_LED_43W

Description
43W high power factor flyback converter with constant voltage output based on ICL8800 The REF_ICL8800_LED_43W is a 43W reference design featuring Infineon’s high power factor flyback controller ICL8800. The board is a constant voltage (CV) secondary-side regulated (SSR) system and is intended to be used with a constant current (CC) converter for LED lighting applications. Two-stage topologies are growing because of the convenient scalability of power on the primary side and the features on the secondary side. REF_ICL8800_LED_43W is designed as plug-and-play solution and can be combined with secondary-side DC/DC boards. As a default setup, the reference design board is assembled with a start-up circuit based on a depletion-mode MOSFET BSS126I on a very small adapter board. This setup offers the lowest standby losses. If low standby consumption is not necessary, the start-up circuit can be changed to a resistive start-up. This reference design is provided with two regulation circuits. Both circuits are designed as plug-and-play solutions, but at least one has to be connected to the main board. The two boards shall show the trade-off between cost; here the TL431 board offers a low-cost solution, and standby performance, while the op-amp board shows an overall 30mW better performance. Summary of Features Constant voltage (CV) secondary-side regulated (SSR) reference design for LED lighting applications Power factor (PF) > 0.9 and THD < 10% across a wide load range (AC input up to 277Vrms) Maximum AC input voltage 90 – 305Vrms Critical conduction mode and quasi-resonant mode with smart valley hopping Benefits Best fit topology for on/off LED driver with minimum dimming levels down to 5% Two-stage topology combines scalability with numerous features High light quality Cost-effective and bottom-up design Flexibility and low BOM for many applications Potential Applications LED lighting Dimmable LED driver including dim-to-off LED driver and luminaires up to 125W Adapter and charger, flat TV, all-in-one PC, monitors up to 125W More With its benchmarking performance in power factor correction and total harmonic distortion at full-load and low-load conditions, ICL8800 enables window drivers and platform designs. Furthermore, the IC combines optimum efficiency and low EMI without compromising light quality. Being the cost-optimized, basic-featured variant of the ICL88xx family, ICL8800 is the perfect fit for on-off drivers and dimming down to 5 percent. For advanced features and more applications check out ICL8810, ICL8820 and the respective boards REF_ICL8810_LED_43W_ BM and REF_ICL8820_LED_43W_ JT. For primary-side regulation of the single-stage flyback LED controller-family ICL88xx choose REF_ICL8810_LED_42W_ PSR. List of components Single-stage flyback LED controller for constant voltage output (ICL8800) 800V CoolMOS™ P7 superjunction MOSFET (IPD80R900P7) 600V N-Channel small signal depletion-mode MOSFET (BSS126I) Modular lighting boards At Infineon we offer a broad variety of primary side ACDC and secondary side DCDC boards dedicated to LED lighting. The LED lighting boards can easily be stacked together for plug-and-play solutions. Find out more about our modular boards
Request a Quote Datasheet
Description
43W high power factor flyback converter with constant voltage output based on ICL8800 The REF_ICL8800_LED_43W is a 43W reference design featuring Infineon’s high power factor flyback controller ICL8800. The board is a constant voltage (CV) secondary-side regulated (SSR) system and is intended to be used with a constant current (CC) converter for LED lighting applications. Two-stage topologies are growing because of the convenient scalability of power on the primary side and the features on the secondary side. REF_ICL8800_LED_43W is designed as plug-and-play solution and can be combined with secondary-side DC/DC boards. As a default setup, the reference design board is assembled with a start-up circuit based on a depletion-mode MOSFET BSS126I on a very small adapter board. This setup offers the lowest standby losses. If low standby consumption is not necessary, the start-up circuit can be changed to a resistive start-up. This reference design is provided with two regulation circuits. Both circuits are designed as plug-and-play solutions, but at least one has to be connected to the main board. The two boards shall show the trade-off between cost; here the TL431 board offers a low-cost solution, and standby performance, while the op-amp board shows an overall 30mW better performance. Summary of Features Constant voltage (CV) secondary-side regulated (SSR) reference design for LED lighting applications Power factor (PF) > 0.9 and THD < 10% across a wide load range (AC input up to 277Vrms) Maximum AC input voltage 90 – 305Vrms Critical conduction mode and quasi-resonant mode with smart valley hopping Benefits Best fit topology for on/off LED driver with minimum dimming levels down to 5% Two-stage topology combines scalability with numerous features High light quality Cost-effective and bottom-up design Flexibility and low BOM for many applications Potential Applications LED lighting Dimmable LED driver including dim-to-off LED driver and luminaires up to 125W Adapter and charger, flat TV, all-in-one PC, monitors up to 125W More With its benchmarking performance in power factor correction and total harmonic distortion at full-load and low-load conditions, ICL8800 enables window drivers and platform designs. Furthermore, the IC combines optimum efficiency and low EMI without compromising light quality. Being the cost-optimized, basic-featured variant of the ICL88xx family, ICL8800 is the perfect fit for on-off drivers and dimming down to 5 percent. For advanced features and more applications check out ICL8810, ICL8820 and the respective boards REF_ICL8810_LED_43W_ BM and REF_ICL8820_LED_43W_ JT. For primary-side regulation of the single-stage flyback LED controller-family ICL88xx choose REF_ICL8810_LED_42W_ PSR. List of components Single-stage flyback LED controller for constant voltage output (ICL8800) 800V CoolMOS™ P7 superjunction MOSFET (IPD80R900P7) 600V N-Channel small signal depletion-mode MOSFET (BSS126I) Modular lighting boards At Infineon we offer a broad variety of primary side ACDC and secondary side DCDC boards dedicated to LED lighting. The LED lighting boards can easily be stacked together for plug-and-play solutions. Find out more about our modular boards
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - REF_ICL8800_LED_43W - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
REF_ICL8800_LED_43W
Evaluation Boards REF_ICL8800_LED_43W
43W high power factor flyback converter with constant voltage output based on ICL8800 The REF_ICL8800_LED_43W is a 43W reference design featuring Infineon’s high power factor flyback controller ICL8800. The board is a constant voltage (CV) secondary-side regulated (SSR) system and is intended to be used with a constant current (CC) converter for LED lighting applications. Two-stage topologies are growing because of the convenient scalability of power on the primary side and the features on the secondary side. REF_ICL8800_LED_43W is designed as plug-and-play solution and can be combined with secondary-side DC/DC boards. As a default setup, the reference design board is assembled with a start-up circuit based on a depletion-mode MOSFET BSS126I on a very small adapter board. This setup offers the lowest standby losses. If low standby consumption is not necessary, the start-up circuit can be changed to a resistive start-up. This reference design is provided with two regulation circuits. Both circuits are designed as plug-and-play solutions, but at least one has to be connected to the main board. The two boards shall show the trade-off between cost; here the TL431 board offers a low-cost solution, and standby performance, while the op-amp board shows an overall 30mW better performance. Summary of Features Constant voltage (CV) secondary-side regulated (SSR) reference design for LED lighting applications Power factor (PF) > 0.9 and THD < 10% across a wide load range (AC input up to 277Vrms) Maximum AC input voltage 90 – 305Vrms Critical conduction mode and quasi-resonant mode with smart valley hopping Benefits Best fit topology for on/off LED driver with minimum dimming levels down to 5% Two-stage topology combines scalability with numerous features High light quality Cost-effective and bottom-up design Flexibility and low BOM for many applications Potential Applications LED lighting Dimmable LED driver including dim-to-off LED driver and luminaires up to 125W Adapter and charger, flat TV, all-in-one PC, monitors up to 125W More With its benchmarking performance in power factor correction and total harmonic distortion at full-load and low-load conditions, ICL8800 enables window drivers and platform designs. Furthermore, the IC combines optimum efficiency and low EMI without compromising light quality. Being the cost-optimized, basic-featured variant of the ICL88xx family, ICL8800 is the perfect fit for on-off drivers and dimming down to 5 percent. For advanced features and more applications check out ICL8810, ICL8820 and the respective boards REF_ICL8810_LED_43W_ BM and REF_ICL8820_LED_43W_ JT. For primary-side regulation of the single-stage flyback LED controller-family ICL88xx choose REF_ICL8810_LED_42W_ PSR. List of components Single-stage flyback LED controller for constant voltage output (ICL8800) 800V CoolMOS™ P7 superjunction MOSFET (IPD80R900P7) 600V N-Channel small signal depletion-mode MOSFET (BSS126I) Modular lighting boards At Infineon we offer a broad variety of primary side ACDC and secondary side DCDC boards dedicated to LED lighting. The LED lighting boards can easily be stacked together for plug-and-play solutions. Find out more about our modular boards

43W high power factor flyback converter with constant voltage output based on ICL8800

The REF_ICL8800_LED_43W is a 43W reference design featuring Infineon’s high power factor flyback controller ICL8800. The board is a constant voltage (CV) secondary-side regulated (SSR) system and is intended to be used with a constant current (CC) converter for LED lighting applications.

Two-stage topologies are growing because of the convenient scalability of power on the primary side and the features on the secondary side. REF_ICL8800_LED_43W is designed as plug-and-play solution and can be combined with secondary-side DC/DC boards.

As a default setup, the reference design board is assembled with a start-up circuit based on a depletion-mode MOSFET BSS126I on a very small adapter board. This setup offers the lowest standby losses. If low standby consumption is not necessary, the start-up circuit can be changed to a resistive start-up.

This reference design is provided with two regulation circuits. Both circuits are designed as plug-and-play solutions, but at least one has to be connected to the main board.

The two boards shall show the trade-off between cost; here the TL431 board offers a low-cost solution, and standby performance, while the op-amp board shows an overall 30mW better performance.


Summary of Features

  • Constant voltage (CV) secondary-side regulated (SSR) reference design for LED lighting applications
  • Power factor (PF) > 0.9 and THD < 10% across a wide load range (AC input up to 277Vrms)
  • Maximum AC input voltage 90 – 305Vrms
  • Critical conduction mode and quasi-resonant mode with smart valley hopping

Benefits

  • Best fit topology for on/off LED driver with minimum dimming levels down to 5%
  • Two-stage topology combines scalability with numerous features
  • High light quality
  • Cost-effective and bottom-up design
  • Flexibility and low BOM for many applications

Potential Applications

  • LED lighting
  • Dimmable LED driver including dim-to-off
  • LED driver and luminaires up to 125W
  • Adapter and charger, flat TV, all-in-one PC, monitors up to 125W

More


With its benchmarking performance in power factor correction and total harmonic distortion at full-load and low-load conditions, ICL8800 enables window drivers and platform designs. Furthermore, the IC combines optimum efficiency and low EMI without compromising light quality.

Being the cost-optimized, basic-featured variant of the ICL88xx family, ICL8800 is the perfect fit for on-off drivers and dimming down to 5 percent.

For advanced features and more applications check out ICL8810, ICL8820 and the respective boards REF_ICL8810_LED_43W_BM and REF_ICL8820_LED_43W_JT.

For primary-side regulation of the single-stage flyback LED controller-family ICL88xx choose REF_ICL8810_LED_42W_PSR.


List of components

  • Single-stage flyback LED controller for constant voltage output
    (ICL8800)
  • 800V CoolMOS™ P7 superjunction MOSFET
    (IPD80R900P7)
  • 600V N-Channel small signal depletion-mode MOSFET
    (BSS126I)

Modular lighting boards

At Infineon we offer a broad variety of primary side ACDC and secondary side DCDC boards dedicated to LED lighting. The LED lighting boards can easily be stacked together for plug-and-play solutions.

Find out more about our modular boards

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number REF_ICL8800_LED_43W
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - CY8CKIT-062S2-43012 - Infineon Technologies AG
Specs
Category Developement Board
Supported System Smart home, Home appliances, Healthcare and lifestyle, Consumer electronics, Wearables
Ports USB
View Details
4 suppliers
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-059-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
4 suppliers
Sensor Evaluation Boards - 448-CY3280-SLM-ND - DigiKey
Specs
Signal Type Analog
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Evaluation and Demonstration Boards and Kits - 448-CY4607-ND - DigiKey
Specs
Category Developement Board
Supported System USB 2.0 Hub
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers