Infineon Technologies AG Evaluation Boards REF_ICL5102HV_350W

Description
Highly efficient, dimmable 350 W AC/DC LED driver reference board, demonstrating the performance of the ICL5102HV, an advanced 980 V resonant half-bridge controller IC with an integrated PFC stage. It is designed for LED driver applications such as horticulture and fishing lighting, street lighting, and parking space lighting where high AC input voltage systems are commonly used. Summary of Features High efficiency w/resonant LCC topology Wide output voltage range Analog Dimming for precise output control High AC input voltage range (249 to 528 VAC) Robust Design with CoolMOS™ PFD7 950 V Benefits Increased overall system efficiency Enhanced flexibility w/ analog dimming Increased reliability Simplified Design with LCC Design Tool Cost-Effective with single-sided PCB List of Components: BSC074N15NS5 ICL5102HV IPA95R310PFD7 IPA95R450PFD7 IR1168SPBF Applications Solutions for LED drivers
Request a Quote Datasheet
Description
Highly efficient, dimmable 350 W AC/DC LED driver reference board, demonstrating the performance of the ICL5102HV, an advanced 980 V resonant half-bridge controller IC with an integrated PFC stage. It is designed for LED driver applications such as horticulture and fishing lighting, street lighting, and parking space lighting where high AC input voltage systems are commonly used. Summary of Features High efficiency w/resonant LCC topology Wide output voltage range Analog Dimming for precise output control High AC input voltage range (249 to 528 VAC) Robust Design with CoolMOS™ PFD7 950 V Benefits Increased overall system efficiency Enhanced flexibility w/ analog dimming Increased reliability Simplified Design with LCC Design Tool Cost-Effective with single-sided PCB List of Components: BSC074N15NS5 ICL5102HV IPA95R310PFD7 IPA95R450PFD7 IR1168SPBF Applications Solutions for LED drivers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - REF_ICL5102HV_350W - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
REF_ICL5102HV_350W
Evaluation Boards REF_ICL5102HV_350W
Highly efficient, dimmable 350 W AC/DC LED driver reference board, demonstrating the performance of the ICL5102HV, an advanced 980 V resonant half-bridge controller IC with an integrated PFC stage. It is designed for LED driver applications such as horticulture and fishing lighting, street lighting, and parking space lighting where high AC input voltage systems are commonly used. Summary of Features High efficiency w/resonant LCC topology Wide output voltage range Analog Dimming for precise output control High AC input voltage range (249 to 528 VAC) Robust Design with CoolMOS™ PFD7 950 V Benefits Increased overall system efficiency Enhanced flexibility w/ analog dimming Increased reliability Simplified Design with LCC Design Tool Cost-Effective with single-sided PCB List of Components: BSC074N15NS5 ICL5102HV IPA95R310PFD7 IPA95R450PFD7 IR1168SPBF Applications Solutions for LED drivers

Highly efficient, dimmable 350 W AC/DC LED driver reference board, demonstrating the performance of the ICL5102HV, an advanced 980 V resonant half-bridge controller IC with an integrated PFC stage.
It is designed for LED driver applications such as horticulture and fishing lighting, street lighting, and parking space lighting where high AC input voltage systems are commonly used.


Summary of Features

  • High efficiency w/resonant LCC topology
  • Wide output voltage range
  • Analog Dimming for precise output control
  • High AC input voltage range (249 to 528 VAC)
  • Robust Design with CoolMOS™ PFD7 950 V

Benefits

  • Increased overall system efficiency
  • Enhanced flexibility w/ analog dimming
  • Increased reliability
  • Simplified Design with LCC Design Tool
  • Cost-Effective with single-sided PCB

List of Components:

  • BSC074N15NS5
  • ICL5102HV
  • IPA95R310PFD7
  • IPA95R450PFD7
  • IR1168SPBF

Applications

  • Solutions for LED drivers
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number REF_ICL5102HV_350W
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - BTF3035EJ DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Evaluation Boards - CYBLE-214015-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
3 suppliers
Evaluation Boards - BTS7200-2EPC DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Evaluation Boards - BTS7010-2EPA DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details