Infineon Technologies AG Evaluation Boards REF_FRIDGE_C101T_6ED

Description
The REF_Fridge_C101T_6ED is a ready-to-use reference board designed for refrigerator compressors. It demonstrates a one-stop shop Infineon solution, including 600 V three-phase gate driver IC 6EDL04I06PT, 600 V RC-D2 IGBT IKD04N60RC2, digital motor control IC iMOTION™ IMC101T-T038 and linear voltage regulators IFX54211MB V33. This discrete solution with combination of our gate driver, IGBT and motor control IC offers maximum layout and design flexibility, e.g. for multi-platform use for different power levels. The design can easily be copied to a final mass-production application board, and therefore has a fast time to market. It can be interfaced through iMOTION™ Link. This tool is designed to program and debug different series of iMOTION™ motor control ICs. It is essential for tuning your motor control system. Summary of Features 6EDL04I06PT: EiceDRIVER™ Compact - 600 V full-bridge three-phase gate driver IC for MOS-transistors or IGBTs in PG-DSO-28 package with LS-SOI technology iMOTION™ IMC101T-T038 : Motion control engine as ready-to-use controller solution for sensorless and Hall-sensor motor drives IKD04N60RC2: 600 V, 4 A IGBT Discrete with Reverse Conducting Drive 2-diode in TO-252 package with improved performance, controllability and reliability Benefits Field-proven turnkey iMOTION™ sensorless FOC solution, plus optional PFC control Optimized for Full load operation & EMI performance Ease of use with graphical user interface (GUI) Pre-tested reference design can be fully re-used for customization Similar boards REF_FRIDGE_C101T_IM2 31 The reference board REF_FRIDGE_C101T_IM2 31 featuring IMC101T-T038 motor control IC and IM231-L6S1B CIPOS™ Micro is a highly-integrated turnkey solution for low power compressors with high efficiency, accurate speed control and vibration suppression. REF_FRIDGE_D111T_MOS Reference board REF_FRIDGE_D111T_MOS for efficient control of rotary fridge compressor drives powered by iMOTION™ IMD111T SmartDriver and 600 V CoolMOS™ PFD7 superjunction MOSFET REF-MHA0K2IM2ZPSOC4 REF-MHA0K2IM2ZPSOC4 is a motor drive reference design for rotary fridge compressors with a CIPOS™ Micro 600 V, 6 A three-phase intelligent power module (IM231-L6S1B), a PSoC 4100S controller (CY8C4146AZI-S423) and a low dropout voltage regulator (TLE4294G V50)
Request a Quote Datasheet
Description
The REF_Fridge_C101T_6ED is a ready-to-use reference board designed for refrigerator compressors. It demonstrates a one-stop shop Infineon solution, including 600 V three-phase gate driver IC 6EDL04I06PT, 600 V RC-D2 IGBT IKD04N60RC2, digital motor control IC iMOTION™ IMC101T-T038 and linear voltage regulators IFX54211MB V33. This discrete solution with combination of our gate driver, IGBT and motor control IC offers maximum layout and design flexibility, e.g. for multi-platform use for different power levels. The design can easily be copied to a final mass-production application board, and therefore has a fast time to market. It can be interfaced through iMOTION™ Link. This tool is designed to program and debug different series of iMOTION™ motor control ICs. It is essential for tuning your motor control system. Summary of Features 6EDL04I06PT: EiceDRIVER™ Compact - 600 V full-bridge three-phase gate driver IC for MOS-transistors or IGBTs in PG-DSO-28 package with LS-SOI technology iMOTION™ IMC101T-T038 : Motion control engine as ready-to-use controller solution for sensorless and Hall-sensor motor drives IKD04N60RC2: 600 V, 4 A IGBT Discrete with Reverse Conducting Drive 2-diode in TO-252 package with improved performance, controllability and reliability Benefits Field-proven turnkey iMOTION™ sensorless FOC solution, plus optional PFC control Optimized for Full load operation & EMI performance Ease of use with graphical user interface (GUI) Pre-tested reference design can be fully re-used for customization Similar boards REF_FRIDGE_C101T_IM2 31 The reference board REF_FRIDGE_C101T_IM2 31 featuring IMC101T-T038 motor control IC and IM231-L6S1B CIPOS™ Micro is a highly-integrated turnkey solution for low power compressors with high efficiency, accurate speed control and vibration suppression. REF_FRIDGE_D111T_MOS Reference board REF_FRIDGE_D111T_MOS for efficient control of rotary fridge compressor drives powered by iMOTION™ IMD111T SmartDriver and 600 V CoolMOS™ PFD7 superjunction MOSFET REF-MHA0K2IM2ZPSOC4 REF-MHA0K2IM2ZPSOC4 is a motor drive reference design for rotary fridge compressors with a CIPOS™ Micro 600 V, 6 A three-phase intelligent power module (IM231-L6S1B), a PSoC 4100S controller (CY8C4146AZI-S423) and a low dropout voltage regulator (TLE4294G V50)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - REF_FRIDGE_C101T_6ED - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
REF_FRIDGE_C101T_6ED
Evaluation Boards REF_FRIDGE_C101T_6ED
The REF_Fridge_C101T_6ED is a ready-to-use reference board designed for refrigerator compressors. It demonstrates a one-stop shop Infineon solution, including 600 V three-phase gate driver IC 6EDL04I06PT, 600 V RC-D2 IGBT IKD04N60RC2, digital motor control IC iMOTION™ IMC101T-T038 and linear voltage regulators IFX54211MB V33. This discrete solution with combination of our gate driver, IGBT and motor control IC offers maximum layout and design flexibility, e.g. for multi-platform use for different power levels. The design can easily be copied to a final mass-production application board, and therefore has a fast time to market. It can be interfaced through iMOTION™ Link. This tool is designed to program and debug different series of iMOTION™ motor control ICs. It is essential for tuning your motor control system. Summary of Features 6EDL04I06PT: EiceDRIVER™ Compact - 600 V full-bridge three-phase gate driver IC for MOS-transistors or IGBTs in PG-DSO-28 package with LS-SOI technology iMOTION™ IMC101T-T038 : Motion control engine as ready-to-use controller solution for sensorless and Hall-sensor motor drives IKD04N60RC2: 600 V, 4 A IGBT Discrete with Reverse Conducting Drive 2-diode in TO-252 package with improved performance, controllability and reliability Benefits Field-proven turnkey iMOTION™ sensorless FOC solution, plus optional PFC control Optimized for Full load operation & EMI performance Ease of use with graphical user interface (GUI) Pre-tested reference design can be fully re-used for customization Similar boards REF_FRIDGE_C101T_IM2 31 The reference board REF_FRIDGE_C101T_IM2 31 featuring IMC101T-T038 motor control IC and IM231-L6S1B CIPOS™ Micro is a highly-integrated turnkey solution for low power compressors with high efficiency, accurate speed control and vibration suppression. REF_FRIDGE_D111T_MOS Reference board REF_FRIDGE_D111T_MOS for efficient control of rotary fridge compressor drives powered by iMOTION™ IMD111T SmartDriver and 600 V CoolMOS™ PFD7 superjunction MOSFET REF-MHA0K2IM2ZPSOC4 REF-MHA0K2IM2ZPSOC4 is a motor drive reference design for rotary fridge compressors with a CIPOS™ Micro 600 V, 6 A three-phase intelligent power module (IM231-L6S1B), a PSoC 4100S controller (CY8C4146AZI-S423) and a low dropout voltage regulator (TLE4294G V50)

The REF_Fridge_C101T_6ED is a ready-to-use reference board designed for refrigerator compressors. It demonstrates a one-stop shop Infineon solution, including 600 V three-phase gate driver IC 6EDL04I06PT, 600 V RC-D2 IGBT IKD04N60RC2, digital motor control IC iMOTION™ IMC101T-T038 and linear voltage regulators IFX54211MB V33.

This discrete solution with combination of our gate driver, IGBT and motor control IC offers maximum layout and design flexibility, e.g. for multi-platform use for different power levels.

The design can easily be copied to a final mass-production application board, and therefore has a fast time to market.

It can be interfaced through iMOTION™ Link. This tool is designed to program and debug different series of iMOTION™ motor control ICs. It is essential for tuning your motor control system.


Summary of Features

  • 6EDL04I06PT: EiceDRIVER™ Compact - 600 V full-bridge three-phase gate driver IC for MOS-transistors or IGBTs in PG-DSO-28 package with LS-SOI technology
  • iMOTION™ IMC101T-T038 : Motion control engine as ready-to-use controller solution for sensorless and Hall-sensor motor drives
  • IKD04N60RC2: 600 V, 4 A IGBT Discrete with Reverse Conducting Drive 2-diode in TO-252 package with improved performance, controllability and reliability

Benefits

  • Field-proven turnkey iMOTION™ sensorless FOC solution, plus optional PFC control
  • Optimized for Full load operation & EMI performance
  • Ease of use with graphical user interface (GUI)
  • Pre-tested reference design can be fully re-used for customization

Similar boards

REF_FRIDGE_C101T_IM231


The reference board REF_FRIDGE_C101T_IM231 featuring IMC101T-T038 motor control IC and IM231-L6S1B CIPOS™ Micro is a highly-integrated turnkey solution for low power compressors with high efficiency, accurate speed control and vibration suppression.


REF_FRIDGE_D111T_MOS


Reference board REF_FRIDGE_D111T_MOS for efficient control of rotary fridge compressor drives powered by iMOTION™ IMD111T SmartDriver and 600 V CoolMOS™ PFD7 superjunction MOSFET


REF-MHA0K2IM2ZPSOC4


REF-MHA0K2IM2ZPSOC4 is a motor drive reference design for rotary fridge compressors with a CIPOS™ Micro 600 V, 6 A three-phase intelligent power module (IM231-L6S1B), a PSoC 4100S controller (CY8C4146AZI-S423) and a low dropout voltage regulator (TLE4294G V50)

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number REF_FRIDGE_C101T_6ED
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - BTS7020-2EPA DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Evaluation Boards - BTS7010-1EPA DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Embedded MCU, DSP Evaluation Boards - B158-H8548-X-0-7600IN-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers