1 kW engine cooling fan reference design powered by 12V vehicle battery
The reference design is an automotive 3-phase motor drive for engine cooling fan application using MOSFETs with a gatecharge > 100nC presents the current capability via the first worldwide integrated bridge driver capable to drive 1kW motors at 12V. The main components used in the reference are:
TLE9879QXW40: This device is a part of MOTIX™ MCU | 32-bit motor control SoC family and it is a single chip 3-phase motor driver, System-on-Chip (SoC) solution. It integrates an industry standard Arm® Cortex®-M3 core along with LIN transceiver, bridge driver and power supply, enabling the implementation of advanced motor control algorithms such as sensorless field-oriented control (FOC).
IAUA250N04S6N007: This is an OptiMOS™-6 40 V MOSFET in high-power leadless sTOLL package, providing higher current capability in smaller form factor of 7x8 mm² without sacrificing thermal performance. In combination with OptiMOS™-6 40 V power MOS technology, sTOLL offers best in class power density and power efficiency at Infineon’s well known quality level for robust automotive packages.
The reference design is optimized in terms of EMC and thermal behaviour. Moreover, it includes comprehensive support material including layout and schematic files (Altium), EMC tests, thermal analysis and detailed documentation.
Take your design to the next level and fast-track your time-to-market with our 1 kW engine cooling fan reference design.
Summary of Features
Up to 1 kW power capability for 12V automotive cooling fan applications
Optimized BOM and PCB size (ø100mm)
Optimized thermal behavior
SWD port for debug connection
Hall sensor, LIN, ADC ports
High-temperature FR4 PCB with 2oz, 6-layer Copper
Single-side component mounting
Extensive documentation including
layout files
schematics
getting started guide
hardware design guideline
EMC measurement report
thermal analysis
example software
Explore benefits of the engine cooling fan reference design
Reduced time to market
The reference design provides recommendation for parts and layout. Moreover, it is a PCB-based design which takes less time in assembling a circuit in comparison to a leadframe solution.
Minimal BOM and reduced PCB size
Due to the highly integrated Embedded Power IC device and OptiMOS™-6 40 V MOSFET in sTOLL package, providing an ultra-small footprint, reference design offers minimal BOM and reduced PCB size.
State of the art components
The reference design is equipped with the best-in-class components with trusted Infineon quality sustaining product longevity.
Scalability of the device
Scalability of the Embedded Power IC device enables customer to extend the platform approach up to 1 kW.
1 kW engine cooling fan reference design powered by 12V vehicle battery
The reference design is an automotive 3-phase motor drive for engine cooling fan application using MOSFETs with a gatecharge > 100nC presents the current capability via the first worldwide integrated bridge driver capable to drive 1kW motors at 12V. The main components used in the reference are:
- TLE9879QXW40: This device is a part of MOTIX™ MCU | 32-bit motor control SoC family and it is a single chip 3-phase motor driver, System-on-Chip (SoC) solution. It integrates an industry standard Arm® Cortex®-M3 core along with LIN transceiver, bridge driver and power supply, enabling the implementation of advanced motor control algorithms such as sensorless field-oriented control (FOC).
- IAUA250N04S6N007: This is an OptiMOS™-6 40 V MOSFET in high-power leadless sTOLL package, providing higher current capability in smaller form factor of 7x8 mm² without sacrificing thermal performance. In combination with OptiMOS™-6 40 V power MOS technology, sTOLL offers best in class power density and power efficiency at Infineon’s well known quality level for robust automotive packages.
The reference design is optimized in terms of EMC and thermal behaviour. Moreover, it includes comprehensive support material including layout and schematic files (Altium), EMC tests, thermal analysis and detailed documentation.
Take your design to the next level and fast-track your time-to-market with our 1 kW engine cooling fan reference design.
Summary of Features
- Up to 1 kW power capability for 12V automotive cooling fan applications
- Optimized BOM and PCB size (ø100mm)
- Optimized thermal behavior
- SWD port for debug connection
- Hall sensor, LIN, ADC ports
- High-temperature FR4 PCB with 2oz, 6-layer Copper
- Single-side component mounting
- Extensive documentation including
- layout files
- schematics
- getting started guide
- hardware design guideline
- EMC measurement report
- thermal analysis
- example software
Explore benefits of the engine cooling fan reference design
Reduced time to market
The reference design provides recommendation for parts and layout. Moreover, it is a PCB-based design which takes less time in assembling a circuit in comparison to a leadframe solution.
Minimal BOM and reduced PCB size
Due to the highly integrated Embedded Power IC device and OptiMOS™-6 40 V MOSFET in sTOLL package, providing an ultra-small footprint, reference design offers minimal BOM and reduced PCB size.
State of the art components
The reference design is equipped with the best-in-class components with trusted Infineon quality sustaining product longevity.
Scalability of the device
Scalability of the Embedded Power IC device enables customer to extend the platform approach up to 1 kW.