Infineon Technologies AG Evaluation Boards REF-DR3KIMBGSICMA

Description
SiC reference design for integrated servo motor and drive, powered by 1200V CoolSiC™ MOSFET and EiceDRIVER™ The REF-DR3KIMBGSICMA reference design which consists of two PCBs (named as driver board and one power board respectively), including a driver circuit and a 3-phase inverter for motor-drive applications. The driver circuit is based on EiceDRIVER™ - 1EDI20I12MH with miller clamp function. The board is designed to evaluate the CoolSiC™ MOSFET – IMBG120R045M1H solution in integrated servo drive applications. It is the main component for the 3-phase inverter. The iMOTION™ MADK EVAL-M1-101T control board can be used to easily evaluate the electrical performance of the system. Summary of Features 3-phase servo motor with integrated drive 1200 V, 45 mΩ CoolSiC™ MOSFET in SMD package (TO263-7L), with .XT interconnection technology IMS (Insulated Metallic Substrate) PCBs with high thermal conductivity Input voltage 350 – 800 VDC Output voltage 220 VAC, 380 VAC, 480 VAC IMBG120R045M1H: 1200 V discrete CoolSiC™ MOSFET 1EDI20I12MH: 1200 V single high-side gate driver Benefits Allows passive cooling without cooling fans Ultra-small footprint with a PCB diameter of 110 mm High power density Overcurrent protection Applications Motor Control Servo motor drive and control Recommended board combination To evaluate the electrical performance of the system, the iMOTION™ MADK EVAL-M1-101T can be used to provide a simple control. An adapter cable is included for simple connection, between the EVAL-M1-101T and REF-DR3KIMBGSICMA.
Request a Quote Datasheet
Description
SiC reference design for integrated servo motor and drive, powered by 1200V CoolSiC™ MOSFET and EiceDRIVER™ The REF-DR3KIMBGSICMA reference design which consists of two PCBs (named as driver board and one power board respectively), including a driver circuit and a 3-phase inverter for motor-drive applications. The driver circuit is based on EiceDRIVER™ - 1EDI20I12MH with miller clamp function. The board is designed to evaluate the CoolSiC™ MOSFET – IMBG120R045M1H solution in integrated servo drive applications. It is the main component for the 3-phase inverter. The iMOTION™ MADK EVAL-M1-101T control board can be used to easily evaluate the electrical performance of the system. Summary of Features 3-phase servo motor with integrated drive 1200 V, 45 mΩ CoolSiC™ MOSFET in SMD package (TO263-7L), with .XT interconnection technology IMS (Insulated Metallic Substrate) PCBs with high thermal conductivity Input voltage 350 – 800 VDC Output voltage 220 VAC, 380 VAC, 480 VAC IMBG120R045M1H: 1200 V discrete CoolSiC™ MOSFET 1EDI20I12MH: 1200 V single high-side gate driver Benefits Allows passive cooling without cooling fans Ultra-small footprint with a PCB diameter of 110 mm High power density Overcurrent protection Applications Motor Control Servo motor drive and control Recommended board combination To evaluate the electrical performance of the system, the iMOTION™ MADK EVAL-M1-101T can be used to provide a simple control. An adapter cable is included for simple connection, between the EVAL-M1-101T and REF-DR3KIMBGSICMA.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - REF-DR3KIMBGSICMA - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
REF-DR3KIMBGSICMA
Evaluation Boards REF-DR3KIMBGSICMA
SiC reference design for integrated servo motor and drive, powered by 1200V CoolSiC™ MOSFET and EiceDRIVER™ The REF-DR3KIMBGSICMA reference design which consists of two PCBs (named as driver board and one power board respectively), including a driver circuit and a 3-phase inverter for motor-drive applications. The driver circuit is based on EiceDRIVER™ - 1EDI20I12MH with miller clamp function. The board is designed to evaluate the CoolSiC™ MOSFET – IMBG120R045M1H solution in integrated servo drive applications. It is the main component for the 3-phase inverter. The iMOTION™ MADK EVAL-M1-101T control board can be used to easily evaluate the electrical performance of the system. Summary of Features 3-phase servo motor with integrated drive 1200 V, 45 mΩ CoolSiC™ MOSFET in SMD package (TO263-7L), with .XT interconnection technology IMS (Insulated Metallic Substrate) PCBs with high thermal conductivity Input voltage 350 – 800 VDC Output voltage 220 VAC, 380 VAC, 480 VAC IMBG120R045M1H: 1200 V discrete CoolSiC™ MOSFET 1EDI20I12MH: 1200 V single high-side gate driver Benefits Allows passive cooling without cooling fans Ultra-small footprint with a PCB diameter of 110 mm High power density Overcurrent protection Applications Motor Control Servo motor drive and control Recommended board combination To evaluate the electrical performance of the system, the iMOTION™ MADK EVAL-M1-101T can be used to provide a simple control. An adapter cable is included for simple connection, between the EVAL-M1-101T and REF-DR3KIMBGSICMA.

SiC reference design for integrated servo motor and drive, powered by 1200V CoolSiC™ MOSFET and EiceDRIVER™

The REF-DR3KIMBGSICMA reference design which consists of two PCBs (named as driver board and one power board respectively), including a driver circuit and a 3-phase inverter for motor-drive applications. The driver circuit is based on EiceDRIVER™ - 1EDI20I12MH with miller clamp function. The board is designed to evaluate the CoolSiC™ MOSFET – IMBG120R045M1H solution in integrated servo drive applications. It is the main component for the 3-phase inverter. The iMOTION™ MADK EVAL-M1-101T control board can be used to easily evaluate the electrical performance of the system.


Summary of Features

  • 3-phase servo motor with integrated drive
  • 1200 V, 45 mΩ CoolSiC™ MOSFET in SMD package (TO263-7L), with .XT interconnection technology
  • IMS (Insulated Metallic Substrate) PCBs with high thermal conductivity
  • Input voltage 350 – 800 VDC
  • Output voltage 220 VAC, 380 VAC, 480 VAC
  • IMBG120R045M1H: 1200 V discrete CoolSiC™ MOSFET
  • 1EDI20I12MH: 1200 V single high-side gate driver

Benefits

  • Allows passive cooling without cooling fans
  • Ultra-small footprint with a PCB diameter of 110 mm
  • High power density
  • Overcurrent protection

Applications

  • Motor Control
  • Servo motor drive and control

Recommended board combination

To evaluate the electrical performance of the system, the iMOTION™ MADK EVAL-M1-101T can be used to provide a simple control. An adapter cable is included for simple connection, between the EVAL-M1-101T and REF-DR3KIMBGSICMA.

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number REF-DR3KIMBGSICMA
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - BTS70020-1ESP DAUGHBD - Infineon Technologies AG
Specs
Category Developement Board
View Details
Evaluation Boards - 2ED4820 EB2 2HSV48 - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive ; Battery Switch ; Relays ; Power Distribution ; Motorcycles, E-Bikes & Small E-Vehicles
View Details
Power, Motor & Robotics Development Tools - 2489718 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
4 suppliers
Evaluation Boards - CY4500 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Adapters and chargers ; Home entertainment ; Mobile devices
View Details
2 suppliers