Infineon Technologies AG Evaluation Boards REF_COOLANTPUMP150W

Description
Reference design for 150W Coolant pump The reference design for 150W coolant pump applications is capable to drive 12V BLDC motors with a nominal power of 150W. It is a reference for EMC, component optimization and thermally optimized PCB design. It offers easy start for prototyping due to various connectors. The reference design is equipped with Infineon MOSFETs and MOTIX™ MCU with CAN-FD. TLE9893-2QKW62S: This device is a part of the MOTIX™ MCU | 32-bit motor control SoC family and it is a fully integrated 3-phase BLDC motor driver, System-on-Chip (SoC) solution. It integrates an industry standard Arm® Cortex®-M3 core, enabling the implementation of advanced motor control algorithms. Integrated CAN-FD transceiver in the device facilitates faster and smoother communication along with a number of general-purpose I/Os. IAUCN04S7N019D: The new Dual MOSFET in OptiMOS™ 7 technology (5mm x 7mm) is the innovative and cost-efficient package solution for motor drive & body applications. Using the Dual SSO8 MOSFET, the PCB area is sizably reduced. The portfolio provides a wide RDS(ON) range from 1.8 mΩ to 5.6 mΩ. Our 150W coolant pump reference design facilitates your design process with reduced effort to build and time-to-market. Summary of Features Up to 150 W power capability for 12V automotive coolant pump applications Optimized BOM and PCB size (ø60mm) Optimized thermal behavior SWD and tracebox port for debug connection External sensor, CAN, MON connectors High-temperature FR4 PCB with 1oz, 4-layer Copper Single-side component mounting Benefits Reduced time to market The reference design provides recommendation for parts and layout gives optimization hints Minimal BOM and reduced PCB size Due to the highly integrated MOTIX™ MCU device and OptiMOS™-7 40 V MOSFET in Dual SSO8 package, providing an ultra-small footprint, the reference design offers minimal BOM and reduced PCB size. State of the art components The reference design is equipped with the best-in-class components with trusted Infineon quality sustaining product longevity. Scalability of the device Scalability of the MOTIX™ MCU device enables customer to scale the platform from 100 to 1000 W.
Request a Quote
Description
Reference design for 150W Coolant pump The reference design for 150W coolant pump applications is capable to drive 12V BLDC motors with a nominal power of 150W. It is a reference for EMC, component optimization and thermally optimized PCB design. It offers easy start for prototyping due to various connectors. The reference design is equipped with Infineon MOSFETs and MOTIX™ MCU with CAN-FD. TLE9893-2QKW62S: This device is a part of the MOTIX™ MCU | 32-bit motor control SoC family and it is a fully integrated 3-phase BLDC motor driver, System-on-Chip (SoC) solution. It integrates an industry standard Arm® Cortex®-M3 core, enabling the implementation of advanced motor control algorithms. Integrated CAN-FD transceiver in the device facilitates faster and smoother communication along with a number of general-purpose I/Os. IAUCN04S7N019D: The new Dual MOSFET in OptiMOS™ 7 technology (5mm x 7mm) is the innovative and cost-efficient package solution for motor drive & body applications. Using the Dual SSO8 MOSFET, the PCB area is sizably reduced. The portfolio provides a wide RDS(ON) range from 1.8 mΩ to 5.6 mΩ. Our 150W coolant pump reference design facilitates your design process with reduced effort to build and time-to-market. Summary of Features Up to 150 W power capability for 12V automotive coolant pump applications Optimized BOM and PCB size (ø60mm) Optimized thermal behavior SWD and tracebox port for debug connection External sensor, CAN, MON connectors High-temperature FR4 PCB with 1oz, 4-layer Copper Single-side component mounting Benefits Reduced time to market The reference design provides recommendation for parts and layout gives optimization hints Minimal BOM and reduced PCB size Due to the highly integrated MOTIX™ MCU device and OptiMOS™-7 40 V MOSFET in Dual SSO8 package, providing an ultra-small footprint, the reference design offers minimal BOM and reduced PCB size. State of the art components The reference design is equipped with the best-in-class components with trusted Infineon quality sustaining product longevity. Scalability of the device Scalability of the MOTIX™ MCU device enables customer to scale the platform from 100 to 1000 W.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - REF_COOLANTPUMP150W - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
REF_COOLANTPUMP150W
Evaluation Boards REF_COOLANTPUMP150W
Reference design for 150W Coolant pump The reference design for 150W coolant pump applications is capable to drive 12V BLDC motors with a nominal power of 150W. It is a reference for EMC, component optimization and thermally optimized PCB design. It offers easy start for prototyping due to various connectors. The reference design is equipped with Infineon MOSFETs and MOTIX™ MCU with CAN-FD. TLE9893-2QKW62S: This device is a part of the MOTIX™ MCU | 32-bit motor control SoC family and it is a fully integrated 3-phase BLDC motor driver, System-on-Chip (SoC) solution. It integrates an industry standard Arm® Cortex®-M3 core, enabling the implementation of advanced motor control algorithms. Integrated CAN-FD transceiver in the device facilitates faster and smoother communication along with a number of general-purpose I/Os. IAUCN04S7N019D: The new Dual MOSFET in OptiMOS™ 7 technology (5mm x 7mm) is the innovative and cost-efficient package solution for motor drive & body applications. Using the Dual SSO8 MOSFET, the PCB area is sizably reduced. The portfolio provides a wide RDS(ON) range from 1.8 mΩ to 5.6 mΩ. Our 150W coolant pump reference design facilitates your design process with reduced effort to build and time-to-market. Summary of Features Up to 150 W power capability for 12V automotive coolant pump applications Optimized BOM and PCB size (ø60mm) Optimized thermal behavior SWD and tracebox port for debug connection External sensor, CAN, MON connectors High-temperature FR4 PCB with 1oz, 4-layer Copper Single-side component mounting Benefits Reduced time to market The reference design provides recommendation for parts and layout gives optimization hints Minimal BOM and reduced PCB size Due to the highly integrated MOTIX™ MCU device and OptiMOS™-7 40 V MOSFET in Dual SSO8 package, providing an ultra-small footprint, the reference design offers minimal BOM and reduced PCB size. State of the art components The reference design is equipped with the best-in-class components with trusted Infineon quality sustaining product longevity. Scalability of the device Scalability of the MOTIX™ MCU device enables customer to scale the platform from 100 to 1000 W.

Reference design for 150W Coolant pump

  • The reference design for 150W coolant pump applications is capable to drive 12V BLDC motors with a nominal power of 150W. It is a reference for EMC, component optimization and thermally optimized PCB design. It offers easy start for prototyping due to various connectors. The reference design is equipped with Infineon MOSFETs and MOTIX™ MCU with CAN-FD.
  • TLE9893-2QKW62S: This device is a part of the MOTIX™ MCU | 32-bit motor control SoC family and it is a fully integrated 3-phase BLDC motor driver, System-on-Chip (SoC) solution. It integrates an industry standard Arm® Cortex®-M3 core, enabling the implementation of advanced motor control algorithms. Integrated CAN-FD transceiver in the device facilitates faster and smoother communication along with a number of general-purpose I/Os.
  • IAUCN04S7N019D: The new Dual MOSFET in OptiMOS™ 7 technology (5mm x 7mm) is the innovative and cost-efficient package solution for motor drive & body applications. Using the Dual SSO8 MOSFET, the PCB area is sizably reduced. The portfolio provides a wide RDS(ON) range from 1.8 mΩ to 5.6 mΩ.
  • Our 150W coolant pump reference design facilitates your design process with reduced effort to build and time-to-market.

Summary of Features

  • Up to 150 W power capability for 12V automotive coolant pump applications
  • Optimized BOM and PCB size (ø60mm)
  • Optimized thermal behavior
  • SWD and tracebox port for debug connection
  • External sensor, CAN, MON connectors
  • High-temperature FR4 PCB with 1oz, 4-layer Copper
  • Single-side component mounting

Benefits

  • Reduced time to market
    The reference design provides recommendation for parts and layout gives optimization hints
  • Minimal BOM and reduced PCB size
    Due to the highly integrated MOTIX™ MCU device and OptiMOS™-7 40 V MOSFET in Dual SSO8 package, providing an ultra-small footprint, the reference design offers minimal BOM and reduced PCB size.
  • State of the art components
    The reference design is equipped with the best-in-class components with trusted Infineon quality sustaining product longevity.
  • Scalability of the device
    Scalability of the MOTIX™ MCU device enables customer to scale the platform from 100 to 1000 W.
Supplier's Site
Power, Motor & Robotics Development Tools - 285077 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power, Motor & Robotics Development Tools
285077
Power, Motor & Robotics Development Tools 285077
Infineon REF_COOLANTPUMP150W

Infineon REF_COOLANTPUMP150W

Supplier's Site

Technical Specifications

  Infineon Technologies AG RS Components, Ltd.
Product Category Electronic Development Boards Electronic Development Boards
Product Number REF_COOLANTPUMP150W 285077
Product Name Evaluation Boards Power, Motor & Robotics Development Tools
Category Developement Board Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - BTS7008-1EPA DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Evaluation Boards - CYBT-483056-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
4 suppliers
Expansion Boards, Daughter Cards - 448-BTS70202EPADAUGHBRDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-030A-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers