Infineon Technologies AG Evaluation Boards REF_CCG7SCF_120W_3C

Description
The REF_CCG7SCF_120W_3C is developed for a 3-port USB-C PD adapter. It can be used to support optocoupler-based flyback converters or static DC input. There are feedback signals such as PWM and I2C on the board that can be used for efficiency-optimized control. The design is based on EZ-PD™ CCG7SCF which integrates dual channel USB-PD, DC-DC converter, and FETs and it is capable of doing power-sharing among the port with fault protections. Summary of Features 3 ports USB-C PD adapter solution 100 W max power per port Configurable total power Dynamic load-sharing Multiport efficiency optimized control Feedback control through PWM and I2C Support PD 3.2 SPR with PPS BC1.2, QC5, AFC, UFCS, and Apple 2.4A Support moisture detection 3.3 - 21 V output voltage 5.5 - 24 V input voltage Firmware upgrade through CC Benefits Meets DoE VI Efficiency optimized control No need external MCU Support field firmware upgrade PD 3.2 SPR PPS and AVS compliant Low standby power consumption Scalable USB-C PD multiport solution List of Components PD and DC-DC integrated controller IC (EZ-PD™ CCG7SCF and CCG7SC), DC-DC switch (IAUC45N04S6N070H), Bypass Switch (BSZ063N04LS6) Applications USB-C adapters and chargers
Request a Quote Datasheet
Description
The REF_CCG7SCF_120W_3C is developed for a 3-port USB-C PD adapter. It can be used to support optocoupler-based flyback converters or static DC input. There are feedback signals such as PWM and I2C on the board that can be used for efficiency-optimized control. The design is based on EZ-PD™ CCG7SCF which integrates dual channel USB-PD, DC-DC converter, and FETs and it is capable of doing power-sharing among the port with fault protections. Summary of Features 3 ports USB-C PD adapter solution 100 W max power per port Configurable total power Dynamic load-sharing Multiport efficiency optimized control Feedback control through PWM and I2C Support PD 3.2 SPR with PPS BC1.2, QC5, AFC, UFCS, and Apple 2.4A Support moisture detection 3.3 - 21 V output voltage 5.5 - 24 V input voltage Firmware upgrade through CC Benefits Meets DoE VI Efficiency optimized control No need external MCU Support field firmware upgrade PD 3.2 SPR PPS and AVS compliant Low standby power consumption Scalable USB-C PD multiport solution List of Components PD and DC-DC integrated controller IC (EZ-PD™ CCG7SCF and CCG7SC), DC-DC switch (IAUC45N04S6N070H), Bypass Switch (BSZ063N04LS6) Applications USB-C adapters and chargers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - REF_CCG7SCF_120W_3C - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
REF_CCG7SCF_120W_3C
Evaluation Boards REF_CCG7SCF_120W_3C
The REF_CCG7SCF_120W_3C is developed for a 3-port USB-C PD adapter. It can be used to support optocoupler-based flyback converters or static DC input. There are feedback signals such as PWM and I2C on the board that can be used for efficiency-optimized control. The design is based on EZ-PD™ CCG7SCF which integrates dual channel USB-PD, DC-DC converter, and FETs and it is capable of doing power-sharing among the port with fault protections. Summary of Features 3 ports USB-C PD adapter solution 100 W max power per port Configurable total power Dynamic load-sharing Multiport efficiency optimized control Feedback control through PWM and I2C Support PD 3.2 SPR with PPS BC1.2, QC5, AFC, UFCS, and Apple 2.4A Support moisture detection 3.3 - 21 V output voltage 5.5 - 24 V input voltage Firmware upgrade through CC Benefits Meets DoE VI Efficiency optimized control No need external MCU Support field firmware upgrade PD 3.2 SPR PPS and AVS compliant Low standby power consumption Scalable USB-C PD multiport solution List of Components PD and DC-DC integrated controller IC (EZ-PD™ CCG7SCF and CCG7SC), DC-DC switch (IAUC45N04S6N070H), Bypass Switch (BSZ063N04LS6) Applications USB-C adapters and chargers

The REF_CCG7SCF_120W_3C is developed for a 3-port USB-C PD adapter. It can be used to support optocoupler-based flyback converters or static DC input. There are feedback signals such as PWM and I2C on the board that can be used for efficiency-optimized control. The design is based on EZ-PD™ CCG7SCF which integrates dual channel USB-PD, DC-DC converter, and FETs and it is capable of doing power-sharing among the port with fault protections.


Summary of Features

  • 3 ports USB-C PD adapter solution
  • 100 W max power per port
  • Configurable total power
  • Dynamic load-sharing
  • Multiport efficiency optimized control
  • Feedback control through PWM and I2C
  • Support PD 3.2 SPR with PPS
  • BC1.2, QC5, AFC, UFCS, and Apple 2.4A
  • Support moisture detection
  • 3.3 - 21 V output voltage
  • 5.5 - 24 V input voltage
  • Firmware upgrade through CC

Benefits

  • Meets DoE VI
  • Efficiency optimized control
  • No need external MCU
  • Support field firmware upgrade
  • PD 3.2 SPR PPS and AVS compliant
  • Low standby power consumption
  • Scalable USB-C PD multiport solution

List of Components

PD and DC-DC integrated controller IC (EZ-PD™ CCG7SCF and CCG7SC), DC-DC switch (IAUC45N04S6N070H), Bypass Switch (BSZ063N04LS6)


Applications

  • USB-C adapters and chargers
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number REF_CCG7SCF_120W_3C
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation and Demonstration Boards and Kits - 48VBSGINVERTERTOBO1-ND - DigiKey
Specs
Category Developement Board
Supported System Motor Controller/Driver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
4 suppliers
RF, RFID, Wireless Evaluation Boards - 448-CYBLE-212019-EVAL-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Evaluation Boards - 2ED250E12-F - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial ; Motor Control & Drives ; Solar Energy Systems ; Wind Energy Systems
View Details