Getting started with the XENSIV™ 60GHz BGT60LTR11AIP radar completely autonomous reference board
This BGT60LTR11AIP radar autonomous reference board features Infineon’s 60GHz XENSIV™ radar sensor, BGT60LTR11AIP. It enables the operation of the device without any microcontroller, or as a ‘plug-on’ radar sensor to detect motion and direction of motion using only two GPIOs.
Summary of Features
18 mm x 20 mm size
1Tx 1Rx Antennas in Package (AIP)
80° Half Power Beam Width (HPBW)
Radar MMIC configured in Autonmous mode
2 LEDs indicating the detectors' outputs
FCC certification collateral
Benefits
Up to 7 m detection range for humans
Low power consumption
Requires minimal external circuitry
Potential Applications
Presence detection and sensing
Getting started with the XENSIV™ 60GHz BGT60LTR11AIP radar completely autonomous reference board
This BGT60LTR11AIP radar autonomous reference board features Infineon’s 60GHz XENSIV™ radar sensor, BGT60LTR11AIP. It enables the operation of the device without any microcontroller, or as a ‘plug-on’ radar sensor to detect motion and direction of motion using only two GPIOs.
Summary of Features
- 18 mm x 20 mm size
- 1Tx 1Rx Antennas in Package (AIP)
- 80° Half Power Beam Width (HPBW)
- Radar MMIC configured in Autonmous mode
- 2 LEDs indicating the detectors' outputs
- FCC certification collateral
Benefits
- Up to 7 m detection range for humans
- Low power consumption
- Requires minimal external circuitry
Potential Applications
Presence detection and sensing