Infineon Technologies AG Evaluation Boards REF_AUDIO_GANB_750W

Description
The REF_Audio_GaNb_750W features CoolGaN™ Transistors 100 V G3 combined with the MERUS™ IRS20957SPBF Class D audio driver. The design demonstrates the superior power density and audio performance of CoolGaN™. This two-channel design is scalable up to 375 W x 2ch at 2 Ω without a heatsink. The design includes all the required house keeping power supplies and connectors for ease of use. Summary of Features 375 W x 2 channels -> 10% THD+N, 2 Ω at ±36 V 240 W x 2 channels -> 10% THD+N, 4 Ω at ±40 V Heatsinkless design High & low-side overcurrent protection Overvoltage protection High & low-side undervoltage protection Overtemperature protection Self-oscillating half-bridge topology Onboard clock synchronization Benefits Superior power density with CoolGaN™ Clean switching performance Narrow deadtime for better THD Low residual noise 30 µV Easy to use Compatible with MERUS™ driver List of Components: IGB110S10S1 IRS20957SPBF 1EDN7116U Applications Audio amplifier solutions
Request a Quote
Description
The REF_Audio_GaNb_750W features CoolGaN™ Transistors 100 V G3 combined with the MERUS™ IRS20957SPBF Class D audio driver. The design demonstrates the superior power density and audio performance of CoolGaN™. This two-channel design is scalable up to 375 W x 2ch at 2 Ω without a heatsink. The design includes all the required house keeping power supplies and connectors for ease of use. Summary of Features 375 W x 2 channels -> 10% THD+N, 2 Ω at ±36 V 240 W x 2 channels -> 10% THD+N, 4 Ω at ±40 V Heatsinkless design High & low-side overcurrent protection Overvoltage protection High & low-side undervoltage protection Overtemperature protection Self-oscillating half-bridge topology Onboard clock synchronization Benefits Superior power density with CoolGaN™ Clean switching performance Narrow deadtime for better THD Low residual noise 30 µV Easy to use Compatible with MERUS™ driver List of Components: IGB110S10S1 IRS20957SPBF 1EDN7116U Applications Audio amplifier solutions
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - REF_AUDIO_GANB_750W - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
REF_AUDIO_GANB_750W
Evaluation Boards REF_AUDIO_GANB_750W
The REF_Audio_GaNb_750W features CoolGaN™ Transistors 100 V G3 combined with the MERUS™ IRS20957SPBF Class D audio driver. The design demonstrates the superior power density and audio performance of CoolGaN™. This two-channel design is scalable up to 375 W x 2ch at 2 Ω without a heatsink. The design includes all the required house keeping power supplies and connectors for ease of use. Summary of Features 375 W x 2 channels -> 10% THD+N, 2 Ω at ±36 V 240 W x 2 channels -> 10% THD+N, 4 Ω at ±40 V Heatsinkless design High & low-side overcurrent protection Overvoltage protection High & low-side undervoltage protection Overtemperature protection Self-oscillating half-bridge topology Onboard clock synchronization Benefits Superior power density with CoolGaN™ Clean switching performance Narrow deadtime for better THD Low residual noise 30 µV Easy to use Compatible with MERUS™ driver List of Components: IGB110S10S1 IRS20957SPBF 1EDN7116U Applications Audio amplifier solutions

The REF_Audio_GaNb_750W features CoolGaN™ Transistors 100 V G3 combined with the MERUS™ IRS20957SPBF Class D audio driver. The design demonstrates the superior power density and audio performance of CoolGaN™. This two-channel design is scalable up to 375 W x 2ch at 2 Ω without a heatsink. The design includes all the required house keeping power supplies and connectors for ease of use.


Summary of Features

  • 375 W x 2 channels
  • -> 10% THD+N, 2 Ω at ±36 V
  • 240 W x 2 channels
  • -> 10% THD+N, 4 Ω at ±40 V
  • Heatsinkless design
  • High & low-side overcurrent protection
  • Overvoltage protection
  • High & low-side undervoltage protection
  • Overtemperature protection
  • Self-oscillating half-bridge topology
  • Onboard clock synchronization

Benefits

  • Superior power density with CoolGaN™
  • Clean switching performance
  • Narrow deadtime for better THD
  • Low residual noise 30 µV
  • Easy to use
  • Compatible with MERUS™ driver

List of Components:

  • IGB110S10S1
  • IRS20957SPBF
  • 1EDN7116U

Applications

  • Audio amplifier solutions
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number REF_AUDIO_GANB_750W
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-041-40XX-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Evaluation and Demonstration Boards and Kits - 448-CY8CKIT-006-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller; LCD Display
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Evaluation Boards - BTT6080-1ERL DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
View Details