Infineon Technologies AG Evaluation Boards REF_AUDIO_A_MA12070

Description
Reference board – audio board using highly power efficient analog input multilevel MERUS™ class D amplifier IC MA12070 This board is a size optimized implementation example for the highly power efficient MERUS™ analog input multilevel class D amplifier IC 2x80 W (MA12070) The IC is specifically targeted for high performance filter-less and heatsink-free audio applications. Configurable number of audio channels: 2xBTL or 1xPBTL Audio input format: analog Recommended supply voltage (PVDD) range: 18 V to 26 V max. Output noise level: <60 µVrms (AW) Dynamic range: >109 dB Idle power consumption at 26V PVDD: <350 mW Summary of Features The multilevel amplifier IC reference board can be used directly for intended audio applications or rapid prototypes Single-voltage-suppl y amplifier board Benefits The board has a small form factor and will fit in most audio designs Allows users to experience the unique sound quality of a multilevel class D amplifier with an analog input and speaker setup of choice Potential Applications Portable audio – battery operated speakers, on-the-go Bluetooth speakers, docking speakers, boom boxes, wearable speakers Home audio – multi-room systems, television, soundbars, home theater systems, stand-alone components Pro audio – active monitor speakers, power-over-ethernet (PoE), multi-channel systems Voice controlled audio List of components Analog input multilevel class D amplifier IC (MA12070)
Request a Quote Datasheet
Description
Reference board – audio board using highly power efficient analog input multilevel MERUS™ class D amplifier IC MA12070 This board is a size optimized implementation example for the highly power efficient MERUS™ analog input multilevel class D amplifier IC 2x80 W (MA12070) The IC is specifically targeted for high performance filter-less and heatsink-free audio applications. Configurable number of audio channels: 2xBTL or 1xPBTL Audio input format: analog Recommended supply voltage (PVDD) range: 18 V to 26 V max. Output noise level: <60 µVrms (AW) Dynamic range: >109 dB Idle power consumption at 26V PVDD: <350 mW Summary of Features The multilevel amplifier IC reference board can be used directly for intended audio applications or rapid prototypes Single-voltage-suppl y amplifier board Benefits The board has a small form factor and will fit in most audio designs Allows users to experience the unique sound quality of a multilevel class D amplifier with an analog input and speaker setup of choice Potential Applications Portable audio – battery operated speakers, on-the-go Bluetooth speakers, docking speakers, boom boxes, wearable speakers Home audio – multi-room systems, television, soundbars, home theater systems, stand-alone components Pro audio – active monitor speakers, power-over-ethernet (PoE), multi-channel systems Voice controlled audio List of components Analog input multilevel class D amplifier IC (MA12070)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - REF_AUDIO_A_MA12070 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
REF_AUDIO_A_MA12070
Evaluation Boards REF_AUDIO_A_MA12070
Reference board – audio board using highly power efficient analog input multilevel MERUS™ class D amplifier IC MA12070 This board is a size optimized implementation example for the highly power efficient MERUS™ analog input multilevel class D amplifier IC 2x80 W (MA12070) The IC is specifically targeted for high performance filter-less and heatsink-free audio applications. Configurable number of audio channels: 2xBTL or 1xPBTL Audio input format: analog Recommended supply voltage (PVDD) range: 18 V to 26 V max. Output noise level: <60 µVrms (AW) Dynamic range: >109 dB Idle power consumption at 26V PVDD: <350 mW Summary of Features The multilevel amplifier IC reference board can be used directly for intended audio applications or rapid prototypes Single-voltage-suppl y amplifier board Benefits The board has a small form factor and will fit in most audio designs Allows users to experience the unique sound quality of a multilevel class D amplifier with an analog input and speaker setup of choice Potential Applications Portable audio – battery operated speakers, on-the-go Bluetooth speakers, docking speakers, boom boxes, wearable speakers Home audio – multi-room systems, television, soundbars, home theater systems, stand-alone components Pro audio – active monitor speakers, power-over-ethernet (PoE), multi-channel systems Voice controlled audio List of components Analog input multilevel class D amplifier IC (MA12070)

Reference board – audio board using highly power efficient analog input multilevel MERUS™ class D amplifier IC MA12070

This board is a size optimized implementation example for the highly power efficient MERUS™ analog input multilevel class D amplifier IC 2x80 W (MA12070) The IC is specifically targeted for high performance filter-less and heatsink-free audio applications.

  • Configurable number of audio channels: 2xBTL or 1xPBTL
  • Audio input format: analog
  • Recommended supply voltage (PVDD) range: 18 V to 26 V max.
  • Output noise level: <60 µVrms (AW)
  • Dynamic range: >109 dB
  • Idle power consumption at 26V PVDD: <350 mW

Summary of Features

The multilevel amplifier IC reference board can be used directly for intended audio applications or rapid prototypes

  • Single-voltage-supply amplifier board

Benefits

The board has a small form factor and will fit in most audio designs

  • Allows users to experience the unique sound quality of a multilevel class D amplifier with an analog input and speaker setup of choice

Potential Applications

  • Portable audio – battery operated speakers, on-the-go Bluetooth speakers, docking speakers, boom boxes, wearable speakers
  • Home audio – multi-room systems, television, soundbars, home theater systems, stand-alone components
  • Pro audio – active monitor speakers, power-over-ethernet (PoE), multi-channel systems
  • Voice controlled audio

List of components

  • Analog input multilevel class D amplifier IC
    (MA12070)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number REF_AUDIO_A_MA12070
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF Evaluation and Development Kits, Boards - BGS12PL6BOARDTOBO1 - 1023323-BGS12PL6BOARDTOBO1 - Win Source Electronics
Specs
Category Developement Board
View Details
3 suppliers
Programmers, Emulators, and Debuggers - CY3620 - ODG (Origin Data Global)
Specs
Category Developement Board
Development Tool Programmer
View Details