Infineon Technologies AG Evaluation Boards REF_AUDIO_A_MA12040

Description
Reference board – audio board using highly power efficient analog input multilevel MERUS™ class D amplifier IC MA12040 This board is a size optimized implementation example for the highly power efficient MERUS™ analog input multilevel class D amplifier IC 2x40 W (MA12040). The IC is specifically targeted for high performance filter-less and heatsink-free audio applications. Configurable number of audio channels: 2xBTL or 1xPBTL Audio input format: analog Recommended supply voltage (PVDD) range: 10 V to 18 V max. Output noise level: <60 µVrms (AW) Dynamic range: >106 dB Idle power consumption at 18 V PVDD: <300 mW Summary of Features The multilevel amplifier IC reference board can be used directly for intended audio applications or rapid prototypes Single-voltage-suppl y amplifier board Benefits The board has a small form factor and will fit in most audio designs Allows users to experience the unique sound quality of a multilevel class D amplifier with an analog input and speaker setup of choice Potential Applications Portable audio – battery operated speakers, on-the-go Bluetooth speakers, docking speakers, boom boxes, wearable speakers Home audio – multi-room systems, television, soundbars, home theater systems, stand-alone components Pro audio – active monitor speakers, power-over-ethernet (PoE), multi-channel systems Voice controlled audio List of components Analog input multilevel class D amplifier IC (MA12040)
Request a Quote Datasheet
Description
Reference board – audio board using highly power efficient analog input multilevel MERUS™ class D amplifier IC MA12040 This board is a size optimized implementation example for the highly power efficient MERUS™ analog input multilevel class D amplifier IC 2x40 W (MA12040). The IC is specifically targeted for high performance filter-less and heatsink-free audio applications. Configurable number of audio channels: 2xBTL or 1xPBTL Audio input format: analog Recommended supply voltage (PVDD) range: 10 V to 18 V max. Output noise level: <60 µVrms (AW) Dynamic range: >106 dB Idle power consumption at 18 V PVDD: <300 mW Summary of Features The multilevel amplifier IC reference board can be used directly for intended audio applications or rapid prototypes Single-voltage-suppl y amplifier board Benefits The board has a small form factor and will fit in most audio designs Allows users to experience the unique sound quality of a multilevel class D amplifier with an analog input and speaker setup of choice Potential Applications Portable audio – battery operated speakers, on-the-go Bluetooth speakers, docking speakers, boom boxes, wearable speakers Home audio – multi-room systems, television, soundbars, home theater systems, stand-alone components Pro audio – active monitor speakers, power-over-ethernet (PoE), multi-channel systems Voice controlled audio List of components Analog input multilevel class D amplifier IC (MA12040)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - REF_AUDIO_A_MA12040 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
REF_AUDIO_A_MA12040
Evaluation Boards REF_AUDIO_A_MA12040
Reference board – audio board using highly power efficient analog input multilevel MERUS™ class D amplifier IC MA12040 This board is a size optimized implementation example for the highly power efficient MERUS™ analog input multilevel class D amplifier IC 2x40 W (MA12040). The IC is specifically targeted for high performance filter-less and heatsink-free audio applications. Configurable number of audio channels: 2xBTL or 1xPBTL Audio input format: analog Recommended supply voltage (PVDD) range: 10 V to 18 V max. Output noise level: <60 µVrms (AW) Dynamic range: >106 dB Idle power consumption at 18 V PVDD: <300 mW Summary of Features The multilevel amplifier IC reference board can be used directly for intended audio applications or rapid prototypes Single-voltage-suppl y amplifier board Benefits The board has a small form factor and will fit in most audio designs Allows users to experience the unique sound quality of a multilevel class D amplifier with an analog input and speaker setup of choice Potential Applications Portable audio – battery operated speakers, on-the-go Bluetooth speakers, docking speakers, boom boxes, wearable speakers Home audio – multi-room systems, television, soundbars, home theater systems, stand-alone components Pro audio – active monitor speakers, power-over-ethernet (PoE), multi-channel systems Voice controlled audio List of components Analog input multilevel class D amplifier IC (MA12040)

Reference board – audio board using highly power efficient analog input multilevel MERUS™ class D amplifier IC MA12040

This board is a size optimized implementation example for the highly power efficient MERUS™ analog input multilevel class D amplifier IC 2x40 W (MA12040). The IC is specifically targeted for high performance filter-less and heatsink-free audio applications.

  • Configurable number of audio channels: 2xBTL or 1xPBTL
  • Audio input format: analog
  • Recommended supply voltage (PVDD) range: 10 V to 18 V max.
  • Output noise level: <60 µVrms (AW)
  • Dynamic range: >106 dB
  • Idle power consumption at 18 V PVDD: <300 mW

Summary of Features

The multilevel amplifier IC reference board can be used directly for intended audio applications or rapid prototypes

  • Single-voltage-supply amplifier board

Benefits

The board has a small form factor and will fit in most audio designs

  • Allows users to experience the unique sound quality of a multilevel class D amplifier with an analog input and speaker setup of choice

Potential Applications

  • Portable audio – battery operated speakers, on-the-go Bluetooth speakers, docking speakers, boom boxes, wearable speakers
  • Home audio – multi-room systems, television, soundbars, home theater systems, stand-alone components
  • Pro audio – active monitor speakers, power-over-ethernet (PoE), multi-channel systems
  • Voice controlled audio

List of components

  • Analog input multilevel class D amplifier IC (MA12040)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number REF_AUDIO_A_MA12040
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Boards, Daughter Cards - 448-BLDCSHIELDTLE9879TOBO1-ND - DigiKey
Specs
Supported System Motor Controller/Driver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Evaluation Boards - CYBLE-022001-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
3 suppliers
Embedded MCU, DSP Evaluation Boards - 448-CY3210-PSOCEVAL1-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
4 suppliers