Infineon Technologies AG Evaluation Boards REF_8KW_HFHD_PSU

Description
REF_8KW_HFHD_PSU is a 8 kW complete Power Supply Unit for AI data centers. It features a peak efficiency of 97.5% 230 VAC including fan power consumption, and a 100 W/in3 power density. It features an inrush current limiting circuit with no electromechanical relays. For placing the order on physical board or requesting the board design files, please register here. Summary of Features 8 kW maximum output power 97.5 % peak efficiency at 230 VAC 96.5% eff. at 230VAC and 100% output load 100 % of output load 40 x 73.5 x 450 mm including chassis 100 W/in3 power density 20 ms hold-up time @100% of output load Protection LLC primary & output currents AC input voltage brown-out protection UVP & OVP protections on output voltage Benefits System solution using GaN, SiC and Si Highest efficiency and power density High power density planar transformer Re-rush current control Digital control for both converters List of Components: IMT65R040M2H IMT65R010M2H IGT65R035D2 IPT60R016CM8 IPT60R050G7 4DIR1400H 1EDN8511B 1EDB8275F 2EDB8259Y 2EDB7259K Potential Applications GPU Applications Server power supply units (PSU)
Request a Quote
Description
REF_8KW_HFHD_PSU is a 8 kW complete Power Supply Unit for AI data centers. It features a peak efficiency of 97.5% 230 VAC including fan power consumption, and a 100 W/in3 power density. It features an inrush current limiting circuit with no electromechanical relays. For placing the order on physical board or requesting the board design files, please register here. Summary of Features 8 kW maximum output power 97.5 % peak efficiency at 230 VAC 96.5% eff. at 230VAC and 100% output load 100 % of output load 40 x 73.5 x 450 mm including chassis 100 W/in3 power density 20 ms hold-up time @100% of output load Protection LLC primary & output currents AC input voltage brown-out protection UVP & OVP protections on output voltage Benefits System solution using GaN, SiC and Si Highest efficiency and power density High power density planar transformer Re-rush current control Digital control for both converters List of Components: IMT65R040M2H IMT65R010M2H IGT65R035D2 IPT60R016CM8 IPT60R050G7 4DIR1400H 1EDN8511B 1EDB8275F 2EDB8259Y 2EDB7259K Potential Applications GPU Applications Server power supply units (PSU)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - REF_8KW_HFHD_PSU - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
REF_8KW_HFHD_PSU
Evaluation Boards REF_8KW_HFHD_PSU
REF_8KW_HFHD_PSU is a 8 kW complete Power Supply Unit for AI data centers. It features a peak efficiency of 97.5% 230 VAC including fan power consumption, and a 100 W/in3 power density. It features an inrush current limiting circuit with no electromechanical relays. For placing the order on physical board or requesting the board design files, please register here. Summary of Features 8 kW maximum output power 97.5 % peak efficiency at 230 VAC 96.5% eff. at 230VAC and 100% output load 100 % of output load 40 x 73.5 x 450 mm including chassis 100 W/in3 power density 20 ms hold-up time @100% of output load Protection LLC primary & output currents AC input voltage brown-out protection UVP & OVP protections on output voltage Benefits System solution using GaN, SiC and Si Highest efficiency and power density High power density planar transformer Re-rush current control Digital control for both converters List of Components: IMT65R040M2H IMT65R010M2H IGT65R035D2 IPT60R016CM8 IPT60R050G7 4DIR1400H 1EDN8511B 1EDB8275F 2EDB8259Y 2EDB7259K Potential Applications GPU Applications Server power supply units (PSU)

REF_8KW_HFHD_PSU is a 8 kW complete Power Supply Unit for AI data centers. It features a peak efficiency of 97.5% 230 VAC including fan power consumption, and a 100 W/in3 power density. It features an inrush current limiting circuit with no electromechanical relays.

For placing the order on physical board or requesting the board design files, please register here.


Summary of Features

  • 8 kW maximum output power
  • 97.5 % peak efficiency at 230 VAC
  • 96.5% eff. at 230VAC and 100% output load
  • 100 % of output load
  • 40 x 73.5 x 450 mm including chassis
  • 100 W/in3 power density
  • 20 ms hold-up time @100% of output load
  • Protection LLC primary & output currents
  • AC input voltage brown-out protection
  • UVP & OVP protections on output voltage

Benefits

  • System solution using GaN, SiC and Si
  • Highest efficiency and power density
  • High power density planar transformer
  • Re-rush current control
  • Digital control for both converters

List of Components:

  • IMT65R040M2H
  • IMT65R010M2H
  • IGT65R035D2
  • IPT60R016CM8
  • IPT60R050G7
  • 4DIR1400H
  • 1EDN8511B
  • 1EDB8275F
  • 2EDB8259Y
  • 2EDB7259K

Potential Applications

  • GPU

Applications

  • Server power supply units (PSU)
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number REF_8KW_HFHD_PSU
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - CYBLE-416045-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
3 suppliers
RF, RFID, Wireless Evaluation Boards - 448-CYBLE-222005-EVAL-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Evaluation Boards - BTS70020-1ESP EVALBRD - Infineon Technologies AG
Specs
Category Developement Board
View Details
Evaluation Boards - CYBLE-212006-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
3 suppliers