Infineon Technologies AG Evaluation Boards REF_780W_IBB_XDPP1100

Description
This 780 W interleaved buck-boost converter (REF_780W_IBB_XDPP11 00) based on XDPP1100 digital controller achieves > 97% efficiency. An active ZVS circuit transfers Qrr charge from the SR MOSFET to the output capacitor without losses, ensuring ZVS in the control MOSFET. Hardware-based PID compensation enables fast dynamic response, with voltage adjustment via PMBus and 64 kB OTP memory for firmware updates through the I2C protocol. Summary of Features Programmable output voltage from 20 V - 56 V Active ZVS circuit reduces Qrr loss Interleaved 2-phase with current balance Fast short circuit protection @ADC 25 MHz PMBus interface for telemetry Benefits 97% efficiency with HTSK and no air flow Configurable output voltage by PMBus FW based customization for current telemetry List of Components: 2EDF7275K BSC110N15NS5 BSZ300N15NS5 XDPP1100-Q040 Applications DC-DC power conversion for telecom infrastructure
Request a Quote Datasheet
Description
This 780 W interleaved buck-boost converter (REF_780W_IBB_XDPP11 00) based on XDPP1100 digital controller achieves > 97% efficiency. An active ZVS circuit transfers Qrr charge from the SR MOSFET to the output capacitor without losses, ensuring ZVS in the control MOSFET. Hardware-based PID compensation enables fast dynamic response, with voltage adjustment via PMBus and 64 kB OTP memory for firmware updates through the I2C protocol. Summary of Features Programmable output voltage from 20 V - 56 V Active ZVS circuit reduces Qrr loss Interleaved 2-phase with current balance Fast short circuit protection @ADC 25 MHz PMBus interface for telemetry Benefits 97% efficiency with HTSK and no air flow Configurable output voltage by PMBus FW based customization for current telemetry List of Components: 2EDF7275K BSC110N15NS5 BSZ300N15NS5 XDPP1100-Q040 Applications DC-DC power conversion for telecom infrastructure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - REF_780W_IBB_XDPP1100 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
REF_780W_IBB_XDPP1100
Evaluation Boards REF_780W_IBB_XDPP1100
This 780 W interleaved buck-boost converter (REF_780W_IBB_XDPP11 00) based on XDPP1100 digital controller achieves > 97% efficiency. An active ZVS circuit transfers Qrr charge from the SR MOSFET to the output capacitor without losses, ensuring ZVS in the control MOSFET. Hardware-based PID compensation enables fast dynamic response, with voltage adjustment via PMBus and 64 kB OTP memory for firmware updates through the I2C protocol. Summary of Features Programmable output voltage from 20 V - 56 V Active ZVS circuit reduces Qrr loss Interleaved 2-phase with current balance Fast short circuit protection @ADC 25 MHz PMBus interface for telemetry Benefits 97% efficiency with HTSK and no air flow Configurable output voltage by PMBus FW based customization for current telemetry List of Components: 2EDF7275K BSC110N15NS5 BSZ300N15NS5 XDPP1100-Q040 Applications DC-DC power conversion for telecom infrastructure

This 780 W interleaved buck-boost converter (REF_780W_IBB_XDPP1100) based on XDPP1100 digital controller achieves > 97% efficiency. An active ZVS circuit transfers Qrr charge from the SR MOSFET to the output capacitor without losses, ensuring ZVS in the control MOSFET. Hardware-based PID compensation enables fast dynamic response, with voltage adjustment via PMBus and 64 kB OTP memory for firmware updates through the I2C protocol.


Summary of Features

  • Programmable output voltage from 20 V - 56 V
  • Active ZVS circuit reduces Qrr loss
  • Interleaved 2-phase with current balance
  • Fast short circuit protection @ADC 25 MHz
  • PMBus interface for telemetry

Benefits

  • 97% efficiency with HTSK and no air flow
  • Configurable output voltage by PMBus
  • FW based customization for current telemetry

List of Components:

  • 2EDF7275K
  • BSC110N15NS5
  • BSZ300N15NS5
  • XDPP1100-Q040

Applications

  • DC-DC power conversion for telecom infrastructure
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number REF_780W_IBB_XDPP1100
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - 2ED100E12-F2 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial ; Motor Control & Drives ; Solar Energy Systems ; Wind Energy Systems
View Details
Evaluation Boards - BTS7010-1EPA DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Evaluation Boards - CYBT-343026-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
Ports USB
View Details
5 suppliers
Evaluation and Demonstration Boards and Kits - 448-CY8CKIT-006-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller; LCD Display
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers