Infineon Technologies AG Evaluation Boards REF_750W_FBFB_50V

Description
REF_750W_FBFB_50V_QB operates from -60 to -36 Vin DC with nominal output voltage of +50 V and maximum output power of 750 W. It's in an industry-standard quarter-brick form factor, with a low profile of 15.6 mm with a peak effeciency of 96.4%. The board is non-baseplated, and it is intended to be operated under forced airflow of approximately 600 LFM. The output is galvanically isolated from the input, allowing versatile grounding configurations. Summary of Features Output voltage programmable from 28-55 V Fast short circuit protection Excellent feed-forward transient Smooth pre-bias startup Designed for PMBus interface Benefits HW supports flux balancing Configurable Vout through PMBus Lower voltage spike with active clamp FW based customization for I telemetry Applications DC-DC power conversion for telecom infrastructure Power conversion List of components ISC031N08NM6, BSC110N15NS5, 2EDF7275K, XDPP1100-Q024
Request a Quote Datasheet
Description
REF_750W_FBFB_50V_QB operates from -60 to -36 Vin DC with nominal output voltage of +50 V and maximum output power of 750 W. It's in an industry-standard quarter-brick form factor, with a low profile of 15.6 mm with a peak effeciency of 96.4%. The board is non-baseplated, and it is intended to be operated under forced airflow of approximately 600 LFM. The output is galvanically isolated from the input, allowing versatile grounding configurations. Summary of Features Output voltage programmable from 28-55 V Fast short circuit protection Excellent feed-forward transient Smooth pre-bias startup Designed for PMBus interface Benefits HW supports flux balancing Configurable Vout through PMBus Lower voltage spike with active clamp FW based customization for I telemetry Applications DC-DC power conversion for telecom infrastructure Power conversion List of components ISC031N08NM6, BSC110N15NS5, 2EDF7275K, XDPP1100-Q024
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - REF_750W_FBFB_50V - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
REF_750W_FBFB_50V
Evaluation Boards REF_750W_FBFB_50V
REF_750W_FBFB_50V_QB operates from -60 to -36 Vin DC with nominal output voltage of +50 V and maximum output power of 750 W. It's in an industry-standard quarter-brick form factor, with a low profile of 15.6 mm with a peak effeciency of 96.4%. The board is non-baseplated, and it is intended to be operated under forced airflow of approximately 600 LFM. The output is galvanically isolated from the input, allowing versatile grounding configurations. Summary of Features Output voltage programmable from 28-55 V Fast short circuit protection Excellent feed-forward transient Smooth pre-bias startup Designed for PMBus interface Benefits HW supports flux balancing Configurable Vout through PMBus Lower voltage spike with active clamp FW based customization for I telemetry Applications DC-DC power conversion for telecom infrastructure Power conversion List of components ISC031N08NM6, BSC110N15NS5, 2EDF7275K, XDPP1100-Q024

REF_750W_FBFB_50V_QB operates from -60 to -36 Vin DC with nominal output voltage of +50 V and maximum output power of 750 W. It's in an industry-standard quarter-brick form factor, with a low profile of 15.6 mm with a peak effeciency of 96.4%. The board is non-baseplated, and it is intended to be operated under forced airflow of approximately 600 LFM. The output is galvanically isolated from the input, allowing versatile grounding configurations.


Summary of Features

  • Output voltage programmable from 28-55 V
  • Fast short circuit protection
  • Excellent feed-forward transient
  • Smooth pre-bias startup
  • Designed for PMBus interface

Benefits

  • HW supports flux balancing
  • Configurable Vout through PMBus
  • Lower voltage spike with active clamp
  • FW based customization for I telemetry

Applications

  • DC-DC power conversion for telecom infrastructure
  • Power conversion

List of components

ISC031N08NM6, BSC110N15NS5, 2EDF7275K, XDPP1100-Q024

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number REF_750W_FBFB_50V
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products