Infineon Technologies AG Evaluation Boards REF_65W_HFACF_PAG2_PA

Description
Compact 65 W USB-C PD power adapter REF_65W_HFACF_PAG2_P A was developed for a USB-PD power adapter with a wide 100 Vac - 240 Vac range and output voltage from 5 V to 20 V. The output power of this design is 65 W. The design can meet the new EuP Lot6 tiny load requirement. It features the industry’s benchmark uncased power density (32 W/in³) based on EZ-PD™ PAG2-AC. The design is powered by Infineon CoolGaN™ (GS-065-009-6S-L) with an integrated lossless current sense feature. Summary of Features Best-in-class tiny load efficiency Support laptop power adapter peak load High power density (uncased 32 W/in³) Support 65 W output wattage Support PD 3.1 PPS Support BC1.2, Apple charging, and QC5.0 Support high frequency operation Wide input operation (100 Vac - 240 Vac) Wide output voltage (5 V- 21 V) Integrate x-cap discharge Integrate Vcc boost converter Support firmware upgrade over CC lines Benefits Highly integrated system solution Meet DoE VI and CoC Tier2 Meet IEC62368 x-capacitor discharge Meet EuP Lot6 (180 mW/250 mW) tiny load Low standby power consumption <30 mW Support firmware upgrade over USB-C Capable of upgrading to PD 3.2 AVS List of components USB-C AC-DC Solution (EZ-PD™ PAG2S-AC and PAG2P) GaN Switch (GS-065-009-6S-L) OptiMOS™ (ISC030N12NM6) OptiMOS™ (BSZ0902NS) Applications USB-C adapters and chargers
Request a Quote Datasheet
Description
Compact 65 W USB-C PD power adapter REF_65W_HFACF_PAG2_P A was developed for a USB-PD power adapter with a wide 100 Vac - 240 Vac range and output voltage from 5 V to 20 V. The output power of this design is 65 W. The design can meet the new EuP Lot6 tiny load requirement. It features the industry’s benchmark uncased power density (32 W/in³) based on EZ-PD™ PAG2-AC. The design is powered by Infineon CoolGaN™ (GS-065-009-6S-L) with an integrated lossless current sense feature. Summary of Features Best-in-class tiny load efficiency Support laptop power adapter peak load High power density (uncased 32 W/in³) Support 65 W output wattage Support PD 3.1 PPS Support BC1.2, Apple charging, and QC5.0 Support high frequency operation Wide input operation (100 Vac - 240 Vac) Wide output voltage (5 V- 21 V) Integrate x-cap discharge Integrate Vcc boost converter Support firmware upgrade over CC lines Benefits Highly integrated system solution Meet DoE VI and CoC Tier2 Meet IEC62368 x-capacitor discharge Meet EuP Lot6 (180 mW/250 mW) tiny load Low standby power consumption <30 mW Support firmware upgrade over USB-C Capable of upgrading to PD 3.2 AVS List of components USB-C AC-DC Solution (EZ-PD™ PAG2S-AC and PAG2P) GaN Switch (GS-065-009-6S-L) OptiMOS™ (ISC030N12NM6) OptiMOS™ (BSZ0902NS) Applications USB-C adapters and chargers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - REF_65W_HFACF_PAG2_PA - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
REF_65W_HFACF_PAG2_PA
Evaluation Boards REF_65W_HFACF_PAG2_PA
Compact 65 W USB-C PD power adapter REF_65W_HFACF_PAG2_P A was developed for a USB-PD power adapter with a wide 100 Vac - 240 Vac range and output voltage from 5 V to 20 V. The output power of this design is 65 W. The design can meet the new EuP Lot6 tiny load requirement. It features the industry’s benchmark uncased power density (32 W/in³) based on EZ-PD™ PAG2-AC. The design is powered by Infineon CoolGaN™ (GS-065-009-6S-L) with an integrated lossless current sense feature. Summary of Features Best-in-class tiny load efficiency Support laptop power adapter peak load High power density (uncased 32 W/in³) Support 65 W output wattage Support PD 3.1 PPS Support BC1.2, Apple charging, and QC5.0 Support high frequency operation Wide input operation (100 Vac - 240 Vac) Wide output voltage (5 V- 21 V) Integrate x-cap discharge Integrate Vcc boost converter Support firmware upgrade over CC lines Benefits Highly integrated system solution Meet DoE VI and CoC Tier2 Meet IEC62368 x-capacitor discharge Meet EuP Lot6 (180 mW/250 mW) tiny load Low standby power consumption <30 mW Support firmware upgrade over USB-C Capable of upgrading to PD 3.2 AVS List of components USB-C AC-DC Solution (EZ-PD™ PAG2S-AC and PAG2P) GaN Switch (GS-065-009-6S-L) OptiMOS™ (ISC030N12NM6) OptiMOS™ (BSZ0902NS) Applications USB-C adapters and chargers

Compact 65 W USB-C PD power adapter

REF_65W_HFACF_PAG2_PA was developed for a USB-PD power adapter with a wide 100 Vac - 240 Vac range and output voltage from 5 V to 20 V. The output power of this design is 65 W. The design can meet the new EuP Lot6 tiny load requirement. It features the industry’s benchmark uncased power density (32 W/in³) based on EZ-PD™ PAG2-AC. The design is powered by Infineon CoolGaN™ (GS-065-009-6S-L) with an integrated lossless current sense feature.


Summary of Features

  • Best-in-class tiny load efficiency
  • Support laptop power adapter peak load
  • High power density (uncased 32 W/in³)
  • Support 65 W output wattage
  • Support PD 3.1 PPS
  • Support BC1.2, Apple charging, and QC5.0
  • Support high frequency operation
  • Wide input operation (100 Vac - 240 Vac)
  • Wide output voltage (5 V- 21 V)
  • Integrate x-cap discharge
  • Integrate Vcc boost converter
  • Support firmware upgrade over CC lines

Benefits

  • Highly integrated system solution
  • Meet DoE VI and CoC Tier2
  • Meet IEC62368 x-capacitor discharge
  • Meet EuP Lot6 (180 mW/250 mW) tiny load
  • Low standby power consumption <30 mW
  • Support firmware upgrade over USB-C
  • Capable of upgrading to PD 3.2 AVS

List of components

  • USB-C AC-DC Solution (EZ-PD™ PAG2S-AC and PAG2P)
  • GaN Switch (GS-065-009-6S-L)
  • OptiMOS™ (ISC030N12NM6)
  • OptiMOS™ (BSZ0902NS)

Applications

  • USB-C adapters and chargers
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number REF_65W_HFACF_PAG2_PA
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY3662 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System USB 2.0 Slave
View Details
Evaluation Boards - ACIC BOARD - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
Host Interface LIN ; USB
View Details
Evaluation and Demonstration Boards and Kits - 448-1EDI3051EVALBOARDTOBO2-ND - DigiKey
Specs
Category Developement Board
Supported System Gate Driver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers