Infineon Technologies AG Evaluation Boards REF_5QSBG_33W1

Description
33W USB-PD Type-C charger with PPS support using ICE5QSBG The REF_5QSBG_33W1 is a 33W USB-PD Type-C charger reference design in a small form factor. It has been developed to demonstrate the performance that can be achieved while complying with various regulatory limits, as well as its small form factor. This 33W USB-PD 3.0 Type-C charger has a universal input voltage range of 90~264VAC. The supported output is 5V/3A, 9V/3A, 12V/2.25A, and 3.3~11V/3A (PPS). The peak efficiency is 90%, with a low standby input power of <60mW. Summary of Features Universal input voltage range 90~264VAC Up to 33W continuous power Fixed output: 5V/3A, 9V/3A, 12V/2.25A PPS output: 3.3~5.9V/3A, 3.3~11V/3A Demonstrates EU CoC Tier 2 and DoE Energy Star Level VI average efficiency and no-load input power requirement Benefits Ease-of-customizatio n thanks to the compact form-factor design High efficiency and low standby power to meet international regulatory requirements Potential Applications Charging Consumer Goods Power Supply SMPS List of Components Quasi-resonant flyback controller (ICE5QSBG) 700V CoolMOS™ P7 superjunction MOSFET (IPAN70R600P7S) OptiMOS™ 5 100V Power-Transistor (BSC070N10NS5) OptiMOS™ 40V MOSFET (BSZ025N04LS) Interactive 3D board model
Request a Quote Datasheet
Description
33W USB-PD Type-C charger with PPS support using ICE5QSBG The REF_5QSBG_33W1 is a 33W USB-PD Type-C charger reference design in a small form factor. It has been developed to demonstrate the performance that can be achieved while complying with various regulatory limits, as well as its small form factor. This 33W USB-PD 3.0 Type-C charger has a universal input voltage range of 90~264VAC. The supported output is 5V/3A, 9V/3A, 12V/2.25A, and 3.3~11V/3A (PPS). The peak efficiency is 90%, with a low standby input power of <60mW. Summary of Features Universal input voltage range 90~264VAC Up to 33W continuous power Fixed output: 5V/3A, 9V/3A, 12V/2.25A PPS output: 3.3~5.9V/3A, 3.3~11V/3A Demonstrates EU CoC Tier 2 and DoE Energy Star Level VI average efficiency and no-load input power requirement Benefits Ease-of-customizatio n thanks to the compact form-factor design High efficiency and low standby power to meet international regulatory requirements Potential Applications Charging Consumer Goods Power Supply SMPS List of Components Quasi-resonant flyback controller (ICE5QSBG) 700V CoolMOS™ P7 superjunction MOSFET (IPAN70R600P7S) OptiMOS™ 5 100V Power-Transistor (BSC070N10NS5) OptiMOS™ 40V MOSFET (BSZ025N04LS) Interactive 3D board model
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - REF_5QSBG_33W1 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
REF_5QSBG_33W1
Evaluation Boards REF_5QSBG_33W1
33W USB-PD Type-C charger with PPS support using ICE5QSBG The REF_5QSBG_33W1 is a 33W USB-PD Type-C charger reference design in a small form factor. It has been developed to demonstrate the performance that can be achieved while complying with various regulatory limits, as well as its small form factor. This 33W USB-PD 3.0 Type-C charger has a universal input voltage range of 90~264VAC. The supported output is 5V/3A, 9V/3A, 12V/2.25A, and 3.3~11V/3A (PPS). The peak efficiency is 90%, with a low standby input power of <60mW. Summary of Features Universal input voltage range 90~264VAC Up to 33W continuous power Fixed output: 5V/3A, 9V/3A, 12V/2.25A PPS output: 3.3~5.9V/3A, 3.3~11V/3A Demonstrates EU CoC Tier 2 and DoE Energy Star Level VI average efficiency and no-load input power requirement Benefits Ease-of-customizatio n thanks to the compact form-factor design High efficiency and low standby power to meet international regulatory requirements Potential Applications Charging Consumer Goods Power Supply SMPS List of Components Quasi-resonant flyback controller (ICE5QSBG) 700V CoolMOS™ P7 superjunction MOSFET (IPAN70R600P7S) OptiMOS™ 5 100V Power-Transistor (BSC070N10NS5) OptiMOS™ 40V MOSFET (BSZ025N04LS) Interactive 3D board model

33W USB-PD Type-C charger with PPS support using ICE5QSBG

The REF_5QSBG_33W1 is a 33W USB-PD Type-C charger reference design in a small form factor. It has been developed to demonstrate the performance that can be achieved while complying with various regulatory limits, as well as its small form factor.

This 33W USB-PD 3.0 Type-C charger has a universal input voltage range of 90~264VAC. The supported output is 5V/3A, 9V/3A, 12V/2.25A, and 3.3~11V/3A (PPS). The peak efficiency is 90%, with a low standby input power of <60mW.


Summary of Features

  • Universal input voltage range 90~264VAC
  • Up to 33W continuous power
  • Fixed output: 5V/3A, 9V/3A, 12V/2.25A
  • PPS output: 3.3~5.9V/3A, 3.3~11V/3A
  • Demonstrates EU CoC Tier 2 and DoE Energy Star Level VI average efficiency and no-load input power requirement

Benefits

  • Ease-of-customization thanks to the compact form-factor design
  • High efficiency and low standby power to meet international regulatory requirements

Potential Applications

  • Charging
  • Consumer Goods
  • Power Supply
  • SMPS

List of Components

  • Quasi-resonant flyback controller
    (ICE5QSBG)
  • 700V CoolMOS™ P7 superjunction MOSFET
    (IPAN70R600P7S)
  • OptiMOS™ 5 100V Power-Transistor
    (BSC070N10NS5)
  • OptiMOS™ 40V MOSFET
    (BSZ025N04LS)

Interactive 3D board model

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number REF_5QSBG_33W1
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Category Developement Board
View Details
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-003-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Evaluation Boards - CLASSIC PROFET DB - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive ; Industrial
View Details