Infineon Technologies AG Evaluation Boards REF_5QR1680BG_30W1

Description
30 W high efficiency auxiliary power supply for refrigerator The REF_5QR1680BG_30W1 is an auxiliary power supply reference design based on Infineon’s 5th generation quasi-resonant CoolSET™ family (ICE5QR1680BG) configured in a flyback topology. The power supply supports an input range up to 264 VAC with 15 V/0.15 A, 12 V/2.2 A and 5 V/0.2 A output. With an optional AC crossing detection circuitry couple to the secondary side for MCU processing, it allows the designer to control an AC motor with ease. Likewise, the MCU on the secondary side is able to turn OFF the LDO on the primary side to improve the performance of standby power. Summary of Features Universal input 85~264 VAC Output #1: 15 V/0.15 A Output #2: 12 V/2.2 A Output #3: 5 V/0.2 A > 85 % full-load efficiency @ 230 VAC Optional AC zero crossing detection circuitry Optional ON/OFF control of LDO at primary side Benefits Multi-output support for IPM gate driver, relay, MCU, and miscellaneous biasing needs High efficiency design with synchronous rectification and DC-DC at secondary side Ease of interface and/or control AC motor with AC zero crossing detection circuitry Low standby with the ability to turn off LDO at primary side Robust operation thanks to an integrated 800 V MOSFET Potential Applications Auxiliary power supply for AC-DC Home appliances Motor control and drives Telecom Server List of Components 5th generation quasi-resonant CoolSET™ (ICE5QR1680BG) OptiMOS™ power MOSFET (BSC070N10NS5)
Request a Quote Datasheet
Description
30 W high efficiency auxiliary power supply for refrigerator The REF_5QR1680BG_30W1 is an auxiliary power supply reference design based on Infineon’s 5th generation quasi-resonant CoolSET™ family (ICE5QR1680BG) configured in a flyback topology. The power supply supports an input range up to 264 VAC with 15 V/0.15 A, 12 V/2.2 A and 5 V/0.2 A output. With an optional AC crossing detection circuitry couple to the secondary side for MCU processing, it allows the designer to control an AC motor with ease. Likewise, the MCU on the secondary side is able to turn OFF the LDO on the primary side to improve the performance of standby power. Summary of Features Universal input 85~264 VAC Output #1: 15 V/0.15 A Output #2: 12 V/2.2 A Output #3: 5 V/0.2 A > 85 % full-load efficiency @ 230 VAC Optional AC zero crossing detection circuitry Optional ON/OFF control of LDO at primary side Benefits Multi-output support for IPM gate driver, relay, MCU, and miscellaneous biasing needs High efficiency design with synchronous rectification and DC-DC at secondary side Ease of interface and/or control AC motor with AC zero crossing detection circuitry Low standby with the ability to turn off LDO at primary side Robust operation thanks to an integrated 800 V MOSFET Potential Applications Auxiliary power supply for AC-DC Home appliances Motor control and drives Telecom Server List of Components 5th generation quasi-resonant CoolSET™ (ICE5QR1680BG) OptiMOS™ power MOSFET (BSC070N10NS5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - REF_5QR1680BG_30W1 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
REF_5QR1680BG_30W1
Evaluation Boards REF_5QR1680BG_30W1
30 W high efficiency auxiliary power supply for refrigerator The REF_5QR1680BG_30W1 is an auxiliary power supply reference design based on Infineon’s 5th generation quasi-resonant CoolSET™ family (ICE5QR1680BG) configured in a flyback topology. The power supply supports an input range up to 264 VAC with 15 V/0.15 A, 12 V/2.2 A and 5 V/0.2 A output. With an optional AC crossing detection circuitry couple to the secondary side for MCU processing, it allows the designer to control an AC motor with ease. Likewise, the MCU on the secondary side is able to turn OFF the LDO on the primary side to improve the performance of standby power. Summary of Features Universal input 85~264 VAC Output #1: 15 V/0.15 A Output #2: 12 V/2.2 A Output #3: 5 V/0.2 A > 85 % full-load efficiency @ 230 VAC Optional AC zero crossing detection circuitry Optional ON/OFF control of LDO at primary side Benefits Multi-output support for IPM gate driver, relay, MCU, and miscellaneous biasing needs High efficiency design with synchronous rectification and DC-DC at secondary side Ease of interface and/or control AC motor with AC zero crossing detection circuitry Low standby with the ability to turn off LDO at primary side Robust operation thanks to an integrated 800 V MOSFET Potential Applications Auxiliary power supply for AC-DC Home appliances Motor control and drives Telecom Server List of Components 5th generation quasi-resonant CoolSET™ (ICE5QR1680BG) OptiMOS™ power MOSFET (BSC070N10NS5)

30 W high efficiency auxiliary power supply for refrigerator

The REF_5QR1680BG_30W1 is an auxiliary power supply reference design based on Infineon’s 5th generation quasi-resonant CoolSET™ family (ICE5QR1680BG) configured in a flyback topology.

The power supply supports an input range up to 264 VAC with 15 V/0.15 A, 12 V/2.2 A and 5 V/0.2 A output. With an optional AC crossing detection circuitry couple to the secondary side for MCU processing, it allows the designer to control an AC motor with ease. Likewise, the MCU on the secondary side is able to turn OFF the LDO on the primary side to improve the performance of standby power.


Summary of Features

  • Universal input 85~264 VAC
  • Output #1: 15 V/0.15 A
  • Output #2: 12 V/2.2 A
  • Output #3: 5 V/0.2 A
  • > 85 % full-load efficiency @ 230 VAC
  • Optional AC zero crossing detection circuitry
  • Optional ON/OFF control of LDO at primary side

Benefits

  • Multi-output support for IPM gate driver, relay, MCU, and miscellaneous biasing needs
  • High efficiency design with synchronous rectification and DC-DC at secondary side
  • Ease of interface and/or control AC motor with AC zero crossing detection circuitry
  • Low standby with the ability to turn off LDO at primary side
  • Robust operation thanks to an integrated 800 V MOSFET

Potential Applications

  • Auxiliary power supply for AC-DC
  • Home appliances
  • Motor control and drives
  • Telecom
  • Server

List of Components

  • 5th generation quasi-resonant CoolSET™
    (ICE5QR1680BG)
  • OptiMOS™ power MOSFET
    (BSC070N10NS5)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number REF_5QR1680BG_30W1
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - CY7111 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Docks
Ports USB
View Details
4 suppliers
Evaluation Boards - BTS50010-1TAE BOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Solid State Relay for two-wheeler motor starter
View Details
Evaluation Boards - CYBLE-416045-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
3 suppliers