Infineon Technologies AG Evaluation Boards REF_5QR0680BG-1_42W1

Description
This 42 W auxiliary SMPS reference design configured in a flyback topology and is based on the ICE5QR0680BG-1, a member of Infineon’s latest CoolSET™ 5th Generation Quasi Resonant Plus family. Thanks to the integrated 800 V MOSFET in DSO-12 package, such a design enables the deployment to unstable grid environments and increases system robustness. Summary of Features Universal input: 85 ~300 VAC, 50/60 Hz Output 1: 12 V Output current 1: 3.41 A Output 2: 5 V Output current 2: 0.2 A Benefits Robust operation Digital frequency reduction Programmable burst mode Integrated 800 V MOSFET List of Components: ICE5QR0680BG-1 Applications AC-DC power conversion for telecom infrastructure Heating ventilation and air conditioning (HVAC) Home appliances Refrigerators and freezers
Request a Quote Datasheet
Description
This 42 W auxiliary SMPS reference design configured in a flyback topology and is based on the ICE5QR0680BG-1, a member of Infineon’s latest CoolSET™ 5th Generation Quasi Resonant Plus family. Thanks to the integrated 800 V MOSFET in DSO-12 package, such a design enables the deployment to unstable grid environments and increases system robustness. Summary of Features Universal input: 85 ~300 VAC, 50/60 Hz Output 1: 12 V Output current 1: 3.41 A Output 2: 5 V Output current 2: 0.2 A Benefits Robust operation Digital frequency reduction Programmable burst mode Integrated 800 V MOSFET List of Components: ICE5QR0680BG-1 Applications AC-DC power conversion for telecom infrastructure Heating ventilation and air conditioning (HVAC) Home appliances Refrigerators and freezers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - REF_5QR0680BG-1_42W1 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
REF_5QR0680BG-1_42W1
Evaluation Boards REF_5QR0680BG-1_42W1
This 42 W auxiliary SMPS reference design configured in a flyback topology and is based on the ICE5QR0680BG-1, a member of Infineon’s latest CoolSET™ 5th Generation Quasi Resonant Plus family. Thanks to the integrated 800 V MOSFET in DSO-12 package, such a design enables the deployment to unstable grid environments and increases system robustness. Summary of Features Universal input: 85 ~300 VAC, 50/60 Hz Output 1: 12 V Output current 1: 3.41 A Output 2: 5 V Output current 2: 0.2 A Benefits Robust operation Digital frequency reduction Programmable burst mode Integrated 800 V MOSFET List of Components: ICE5QR0680BG-1 Applications AC-DC power conversion for telecom infrastructure Heating ventilation and air conditioning (HVAC) Home appliances Refrigerators and freezers

This 42 W auxiliary SMPS reference design configured in a flyback topology and is based on the ICE5QR0680BG-1, a member of Infineon’s latest CoolSET™ 5th Generation Quasi Resonant Plus family.

Thanks to the integrated 800 V MOSFET in DSO-12 package, such a design enables the deployment to unstable grid environments and increases system robustness.


Summary of Features

  • Universal input: 85 ~300 VAC, 50/60 Hz
  • Output 1: 12 V
  • Output current 1: 3.41 A
  • Output 2: 5 V
  • Output current 2: 0.2 A

Benefits

  • Robust operation
  • Digital frequency reduction
  • Programmable burst mode
  • Integrated 800 V MOSFET

List of Components:

  • ICE5QR0680BG-1

Applications

  • AC-DC power conversion for telecom infrastructure
  • Heating ventilation and air conditioning (HVAC)
  • Home appliances
  • Refrigerators and freezers
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number REF_5QR0680BG-1_42W1
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Boards, Daughter Cards - 448-24VSHIELDBTT6030TOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Evaluation and Demonstration Boards and Kits - 448-CY4607M-ND - DigiKey
Specs
Category Developement Board
Supported System USB 2.0 Hub
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Evaluation Boards - 1EDI3050 EVAL BOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Traction Inverter / DCDC converter
View Details