This 6 W reference board operates under a wide range input developed with offline SMPS application in mind. It features the new CoolSET™ 5th Generation Fixed Frequency Plus ICE5GR4780AG-1 with 800 V integrated MOSFET in DSO-12 package.
Summary of Features
Universal Input: 85 ~264 VAC, 50/60 Hz
Output 1: 12 V
Output Current 1: 0.5 A
Benefits
Robust operation
Digital frequency reduction
Programmable burst mode
Integrated 800 V MOSFET
List of Components:
ICE5GR4780AG-1
Applications
AC-DC power conversion for telecom infrastructure
Home appliances
This 6 W reference board operates under a wide range input developed with offline SMPS application in mind. It features the new CoolSET™ 5th Generation Fixed Frequency Plus ICE5GR4780AG-1 with 800 V integrated MOSFET in DSO-12 package.
Summary of Features
- Universal Input: 85 ~264 VAC, 50/60 Hz
- Output 1: 12 V
- Output Current 1: 0.5 A
Benefits
- Robust operation
- Digital frequency reduction
- Programmable burst mode
- Integrated 800 V MOSFET
List of Components:
Applications
- AC-DC power conversion for telecom infrastructure
- Home appliances