Infineon Technologies AG Evaluation Boards REF_5BR3995CZ_16W1

Description
16W isolated flyback auxiliary power supply for smart metering and industrial applications The REF_5BR3995CZ_16W1 is an auxiliary power supply reference design configured in a flyback topology and is based on Infineon’s ICE5BR3995CZ, a product of the 5th generation fixed frequency CoolSET™ family. The power supply supports an ultra-wide input range up to 460 VAC with 12 V / 1 A, 5 V / 0.2 A and 5 V / 0.2 A isolated outputs. Summary of Features Universal input 85~460 VAC Output #1: 12 V / 1 A Output #2: 5 V / 200 mA Output #3: 5 V / 200 mA > 74% full-load efficiency @ 230 VAC Benefits Ultra-wide input range up to 460 VAC Multi-output support for relay, MCU and communication module Robust operation with integrated 950 V MOSFET and line over voltage protection Potential Applications Auxiliary power supplies for AC-DC Home appliances Motor control and drives Industrial drives Industrial heating and welding List of Components Fixed frequency AC-DC integrated power stage (CoolSET™ ICE5BR3995CZ) Interactive 3D board model
Request a Quote Datasheet
Description
16W isolated flyback auxiliary power supply for smart metering and industrial applications The REF_5BR3995CZ_16W1 is an auxiliary power supply reference design configured in a flyback topology and is based on Infineon’s ICE5BR3995CZ, a product of the 5th generation fixed frequency CoolSET™ family. The power supply supports an ultra-wide input range up to 460 VAC with 12 V / 1 A, 5 V / 0.2 A and 5 V / 0.2 A isolated outputs. Summary of Features Universal input 85~460 VAC Output #1: 12 V / 1 A Output #2: 5 V / 200 mA Output #3: 5 V / 200 mA > 74% full-load efficiency @ 230 VAC Benefits Ultra-wide input range up to 460 VAC Multi-output support for relay, MCU and communication module Robust operation with integrated 950 V MOSFET and line over voltage protection Potential Applications Auxiliary power supplies for AC-DC Home appliances Motor control and drives Industrial drives Industrial heating and welding List of Components Fixed frequency AC-DC integrated power stage (CoolSET™ ICE5BR3995CZ) Interactive 3D board model
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - REF_5BR3995CZ_16W1 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
REF_5BR3995CZ_16W1
Evaluation Boards REF_5BR3995CZ_16W1
16W isolated flyback auxiliary power supply for smart metering and industrial applications The REF_5BR3995CZ_16W1 is an auxiliary power supply reference design configured in a flyback topology and is based on Infineon’s ICE5BR3995CZ, a product of the 5th generation fixed frequency CoolSET™ family. The power supply supports an ultra-wide input range up to 460 VAC with 12 V / 1 A, 5 V / 0.2 A and 5 V / 0.2 A isolated outputs. Summary of Features Universal input 85~460 VAC Output #1: 12 V / 1 A Output #2: 5 V / 200 mA Output #3: 5 V / 200 mA > 74% full-load efficiency @ 230 VAC Benefits Ultra-wide input range up to 460 VAC Multi-output support for relay, MCU and communication module Robust operation with integrated 950 V MOSFET and line over voltage protection Potential Applications Auxiliary power supplies for AC-DC Home appliances Motor control and drives Industrial drives Industrial heating and welding List of Components Fixed frequency AC-DC integrated power stage (CoolSET™ ICE5BR3995CZ) Interactive 3D board model

16W isolated flyback auxiliary power supply for smart metering and industrial applications

The REF_5BR3995CZ_16W1 is an auxiliary power supply reference design configured in a flyback topology and is based on Infineon’s ICE5BR3995CZ, a product of the 5th generation fixed frequency CoolSET™ family.

The power supply supports an ultra-wide input range up to 460 VAC with 12 V / 1 A, 5 V / 0.2 A and 5 V / 0.2 A isolated outputs.


Summary of Features

  • Universal input 85~460 VAC
  • Output #1: 12 V / 1 A
  • Output #2: 5 V / 200 mA
  • Output #3: 5 V / 200 mA
  • > 74% full-load efficiency @ 230 VAC

Benefits

  • Ultra-wide input range up to 460 VAC
  • Multi-output support for relay, MCU and communication module
  • Robust operation with integrated 950 V MOSFET and line over voltage protection

Potential Applications

  • Auxiliary power supplies for AC-DC
  • Home appliances
  • Motor control and drives
  • Industrial drives
  • Industrial heating and welding

List of Components

  • Fixed frequency AC-DC integrated power stage
    (CoolSET™ ICE5BR3995CZ)

Interactive 3D board model

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number REF_5BR3995CZ_16W1
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Boards, Daughter Cards - 448-BLDCSHIELDTLE956XTOBO1-ND - DigiKey
Specs
Supported System Motor Controller/Driver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Embedded MCU, DSP Evaluation Boards - 448-CY3215-DK-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers
Evaluation Boards - 2ED250E12-F - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial ; Motor Control & Drives ; Solar Energy Systems ; Wind Energy Systems
View Details