Infineon Technologies AG Evaluation Boards REF_5AR4770BZS_8W1

Description
8W 12V reference design with ICE5AR4770BZS This 8W auxiliary SMPS reference design operates under a wide range input developed with indoor residential aircon application in mind. It features the new ICE5AR4770BZS PWM fixed frequency CoolSET™ with 700V integrated MOSFET in DIP-7 package. Summary of Features Flyback topology with dual isolated output 100kHz switching frequency with discontinuous current mode design Wide-range input from 85~265VAC Output #1: 12V/0.45A Output #2: 5V/0.5A Benefits High efficiency with frequency reduction from mid to light load condition Low cost and simplified EMI Low no-load standby power of 35mW @230VAC Potential Applications Offline SMPS, adapter, main power for set-top-box, water/air purifier and TV, auxiliary power for air conditioning, refrigerator, server, PC power and audio
Request a Quote Datasheet
Description
8W 12V reference design with ICE5AR4770BZS This 8W auxiliary SMPS reference design operates under a wide range input developed with indoor residential aircon application in mind. It features the new ICE5AR4770BZS PWM fixed frequency CoolSET™ with 700V integrated MOSFET in DIP-7 package. Summary of Features Flyback topology with dual isolated output 100kHz switching frequency with discontinuous current mode design Wide-range input from 85~265VAC Output #1: 12V/0.45A Output #2: 5V/0.5A Benefits High efficiency with frequency reduction from mid to light load condition Low cost and simplified EMI Low no-load standby power of 35mW @230VAC Potential Applications Offline SMPS, adapter, main power for set-top-box, water/air purifier and TV, auxiliary power for air conditioning, refrigerator, server, PC power and audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - REF_5AR4770BZS_8W1 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
REF_5AR4770BZS_8W1
Evaluation Boards REF_5AR4770BZS_8W1
8W 12V reference design with ICE5AR4770BZS This 8W auxiliary SMPS reference design operates under a wide range input developed with indoor residential aircon application in mind. It features the new ICE5AR4770BZS PWM fixed frequency CoolSET™ with 700V integrated MOSFET in DIP-7 package. Summary of Features Flyback topology with dual isolated output 100kHz switching frequency with discontinuous current mode design Wide-range input from 85~265VAC Output #1: 12V/0.45A Output #2: 5V/0.5A Benefits High efficiency with frequency reduction from mid to light load condition Low cost and simplified EMI Low no-load standby power of 35mW @230VAC Potential Applications Offline SMPS, adapter, main power for set-top-box, water/air purifier and TV, auxiliary power for air conditioning, refrigerator, server, PC power and audio

8W 12V reference design with ICE5AR4770BZS

This 8W auxiliary SMPS reference design operates under a wide range input developed with indoor residential aircon application in mind. It features the new ICE5AR4770BZS PWM fixed frequency CoolSET™ with 700V integrated MOSFET in DIP-7 package.


Summary of Features

  • Flyback topology with dual isolated output
  • 100kHz switching frequency with discontinuous current mode design
  • Wide-range input from 85~265VAC
  • Output #1: 12V/0.45A
  • Output #2: 5V/0.5A

Benefits

  • High efficiency with frequency reduction from mid to light load condition
  • Low cost and simplified EMI
  • Low no-load standby power of 35mW @230VAC

Potential Applications

  • Offline SMPS, adapter, main power for set-top-box, water/air purifier and TV, auxiliary power for air conditioning, refrigerator, server, PC power and audio
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number REF_5AR4770BZS_8W1
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - BCR402W 24V LED BOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System LED Lighting ; Lighting
View Details
Evaluation and Demonstration Boards and Kits - 448-BTS3125EJDEMOBOARDTOBO1-ND - DigiKey
Specs
Category Developement Board
Supported System Automotive
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers
RF, RFID, Wireless Evaluation Boards - 448-CYBLE-012011-EVAL-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Evaluation and Demonstration Boards and Kits - AUIR3241SDEMOBOARDTOBO1-ND - DigiKey
Specs
Category Developement Board
Supported System Gate Driver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers