15 W auxiliary power supply for invertized air-conditioner using 5th generation fixed frequency CoolSET™ integrated power stage
This is a 15W open frame offline switching power supply reference design. This reference board is targeted for residential indoor inverterized air-conditioning applications with multiple regulated output. It features the 5th generation fixed frequency CoolSET™ (ICE5AR4770AG) with integrated 700V superjunction MOSFET in DSO-12 package.
Summary of Features
Up to 15W continuous power
Wide input range 85~264VAC
Output #1: 12V/1A (isolated)
Output #2: 15V/0.15A (non-isolated)
Line input over voltage, brown in, output over-voltage, short circuit and overload protection
Benefits
High efficiency with frequency reduction from mid to light load condition
Comprehensive protection
Potential Applications
Residential inverterized indoor air-condition and appliances with variable speed drive control
Home appliances
Air conditioners
Industrial
Power supplies SMPS
List of components
5th generation fixed frequency CoolSETTM (ICE5AR4770AG)
15 W auxiliary power supply for invertized air-conditioner using 5th generation fixed frequency CoolSET™ integrated power stage
This is a 15W open frame offline switching power supply reference design. This reference board is targeted for residential indoor inverterized air-conditioning applications with multiple regulated output. It features the 5th generation fixed frequency CoolSET™ (ICE5AR4770AG) with integrated 700V superjunction MOSFET in DSO-12 package.
Summary of Features
- Up to 15W continuous power
- Wide input range 85~264VAC
- Output #1: 12V/1A (isolated)
- Output #2: 15V/0.15A (non-isolated)
- Line input over voltage, brown in, output over-voltage, short circuit and overload protection
Benefits
- High efficiency with frequency reduction from mid to light load condition
- Comprehensive protection
Potential Applications
- Residential inverterized indoor air-condition and appliances with variable speed drive control
- Home appliances
- Air conditioners
- Industrial
- Power supplies SMPS
List of components
- 5th generation fixed frequency CoolSETTM
(ICE5AR4770AG)