Infineon Technologies AG Evaluation Boards REF_3K3W_HFHD_PSU

Description
REF_3K3W_HFHD_PSU is a 3.3 kW high-frequency and high-density PSU for server and datacenter applications. The front-end AC-DC converter is a two-phase SiC interleaved bridgeless totem-pole stage for power factor correction, while the high-frequency (500 kHz) DC-DC converter to provide isolation and regulate output voltage is a GaN LLC half-bridge, with full-bridge rectification. The PSU includes a baby-boost stage to hold-up time requirements. Summary of Features 97.4% efficiency @98 W/in³ High frequency GaN LLC design (500 kHz) Fully integrated transformer structure 2-ph interleaved totem-pole SiC AC-DC Benefits Infineon solution using GaN, SiC and Si Highest efficiency and power density Digital control for both converters Hold up time extension circuit Applications AC-DC power conversion for telecom infrastructure Data center and AI data center solutions List of components IPT60R016CM8 – 600 V CoolMOS™ 8 power transistor (IPT60R016CM8) 600 V CoolMOS™ G7 SJ MOSFET (IPT60R080G7) CoolSiC™ MOSFET 650 V (IMT65R057M1H) CoolSiC™ Schottky diode G5 650 V (IDL10G65C5) CoolGaN™ Transistor 650 V (IGT65R035D2) OptiMOS™ 5 power MOSFET 80 V (IQE046N08LM5) EiceDRIVER™ 2EDB dual-channel isolated gate driver IC (2EDB7259K) EiceDRIVER™ 1EDN single-channel gate driver IC (1EDN8511B) EiceDRIVER™ 1EDB single-channel isolated gate driver IC (1EDB8275F) EiceDRIVER™ 2EDB dual-channel isolated gate driver IC (2EDB9259Y) EiceDRIVER™ 1EDN TDI single-channel non-isolated gate driver IC with truly differential inputs (1EDN8550B) CoolSET™ flyback controller with integrated 800 V CoolMOS™ (ICE2QR2280G) Small-signal N-channel MOSFET (BSS138N) ISOFACE™ quad-channel digital isolator (4DIR1400H) OPTIREG™ Switcher (TLS4120D0EPV33) Single Differential Comparator (TLV1391IDBVR) Integrated Circuit (TLV2376IDR) Low Dropout Linear Voltage Regulator (TLS820D0ELV33XUM) 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4 (XMC4200-Q48K256) Schottky diode (BAT46WJ) Medium power AF Schottky diode (BAT165)
Request a Quote
Description
REF_3K3W_HFHD_PSU is a 3.3 kW high-frequency and high-density PSU for server and datacenter applications. The front-end AC-DC converter is a two-phase SiC interleaved bridgeless totem-pole stage for power factor correction, while the high-frequency (500 kHz) DC-DC converter to provide isolation and regulate output voltage is a GaN LLC half-bridge, with full-bridge rectification. The PSU includes a baby-boost stage to hold-up time requirements. Summary of Features 97.4% efficiency @98 W/in³ High frequency GaN LLC design (500 kHz) Fully integrated transformer structure 2-ph interleaved totem-pole SiC AC-DC Benefits Infineon solution using GaN, SiC and Si Highest efficiency and power density Digital control for both converters Hold up time extension circuit Applications AC-DC power conversion for telecom infrastructure Data center and AI data center solutions List of components IPT60R016CM8 – 600 V CoolMOS™ 8 power transistor (IPT60R016CM8) 600 V CoolMOS™ G7 SJ MOSFET (IPT60R080G7) CoolSiC™ MOSFET 650 V (IMT65R057M1H) CoolSiC™ Schottky diode G5 650 V (IDL10G65C5) CoolGaN™ Transistor 650 V (IGT65R035D2) OptiMOS™ 5 power MOSFET 80 V (IQE046N08LM5) EiceDRIVER™ 2EDB dual-channel isolated gate driver IC (2EDB7259K) EiceDRIVER™ 1EDN single-channel gate driver IC (1EDN8511B) EiceDRIVER™ 1EDB single-channel isolated gate driver IC (1EDB8275F) EiceDRIVER™ 2EDB dual-channel isolated gate driver IC (2EDB9259Y) EiceDRIVER™ 1EDN TDI single-channel non-isolated gate driver IC with truly differential inputs (1EDN8550B) CoolSET™ flyback controller with integrated 800 V CoolMOS™ (ICE2QR2280G) Small-signal N-channel MOSFET (BSS138N) ISOFACE™ quad-channel digital isolator (4DIR1400H) OPTIREG™ Switcher (TLS4120D0EPV33) Single Differential Comparator (TLV1391IDBVR) Integrated Circuit (TLV2376IDR) Low Dropout Linear Voltage Regulator (TLS820D0ELV33XUM) 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4 (XMC4200-Q48K256) Schottky diode (BAT46WJ) Medium power AF Schottky diode (BAT165)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - REF_3K3W_HFHD_PSU - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
REF_3K3W_HFHD_PSU
Evaluation Boards REF_3K3W_HFHD_PSU
REF_3K3W_HFHD_PSU is a 3.3 kW high-frequency and high-density PSU for server and datacenter applications. The front-end AC-DC converter is a two-phase SiC interleaved bridgeless totem-pole stage for power factor correction, while the high-frequency (500 kHz) DC-DC converter to provide isolation and regulate output voltage is a GaN LLC half-bridge, with full-bridge rectification. The PSU includes a baby-boost stage to hold-up time requirements. Summary of Features 97.4% efficiency @98 W/in³ High frequency GaN LLC design (500 kHz) Fully integrated transformer structure 2-ph interleaved totem-pole SiC AC-DC Benefits Infineon solution using GaN, SiC and Si Highest efficiency and power density Digital control for both converters Hold up time extension circuit Applications AC-DC power conversion for telecom infrastructure Data center and AI data center solutions List of components IPT60R016CM8 – 600 V CoolMOS™ 8 power transistor (IPT60R016CM8) 600 V CoolMOS™ G7 SJ MOSFET (IPT60R080G7) CoolSiC™ MOSFET 650 V (IMT65R057M1H) CoolSiC™ Schottky diode G5 650 V (IDL10G65C5) CoolGaN™ Transistor 650 V (IGT65R035D2) OptiMOS™ 5 power MOSFET 80 V (IQE046N08LM5) EiceDRIVER™ 2EDB dual-channel isolated gate driver IC (2EDB7259K) EiceDRIVER™ 1EDN single-channel gate driver IC (1EDN8511B) EiceDRIVER™ 1EDB single-channel isolated gate driver IC (1EDB8275F) EiceDRIVER™ 2EDB dual-channel isolated gate driver IC (2EDB9259Y) EiceDRIVER™ 1EDN TDI single-channel non-isolated gate driver IC with truly differential inputs (1EDN8550B) CoolSET™ flyback controller with integrated 800 V CoolMOS™ (ICE2QR2280G) Small-signal N-channel MOSFET (BSS138N) ISOFACE™ quad-channel digital isolator (4DIR1400H) OPTIREG™ Switcher (TLS4120D0EPV33) Single Differential Comparator (TLV1391IDBVR) Integrated Circuit (TLV2376IDR) Low Dropout Linear Voltage Regulator (TLS820D0ELV33XUM) 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4 (XMC4200-Q48K256) Schottky diode (BAT46WJ) Medium power AF Schottky diode (BAT165)

REF_3K3W_HFHD_PSU is a 3.3 kW high-frequency and high-density PSU for server and datacenter applications. The front-end AC-DC converter is a two-phase SiC interleaved bridgeless totem-pole stage for power factor correction, while the high-frequency (500 kHz) DC-DC converter to provide isolation and regulate output voltage is a GaN LLC half-bridge, with full-bridge rectification. The PSU includes a baby-boost stage to hold-up time requirements.


Summary of Features

  • 97.4% efficiency @98 W/in³
  • High frequency GaN LLC design (500 kHz)
  • Fully integrated transformer structure
  • 2-ph interleaved totem-pole SiC AC-DC

Benefits

  • Infineon solution using GaN, SiC and Si
  • Highest efficiency and power density
  • Digital control for both converters
  • Hold up time extension circuit

Applications

  • AC-DC power conversion for telecom infrastructure
  • Data center and AI data center solutions

List of components

  • IPT60R016CM8 – 600 V CoolMOS™ 8 power transistor (IPT60R016CM8)
  • 600 V CoolMOS™ G7 SJ MOSFET (IPT60R080G7)
  • CoolSiC™ MOSFET 650 V (IMT65R057M1H)
  • CoolSiC™ Schottky diode G5 650 V (IDL10G65C5)
  • CoolGaN™ Transistor 650 V (IGT65R035D2)
  • OptiMOS™ 5 power MOSFET 80 V (IQE046N08LM5)
  • EiceDRIVER™ 2EDB dual-channel isolated gate driver IC (2EDB7259K)
  • EiceDRIVER™ 1EDN single-channel gate driver IC (1EDN8511B)
  • EiceDRIVER™ 1EDB single-channel isolated gate driver IC (1EDB8275F)
  • EiceDRIVER™ 2EDB dual-channel isolated gate driver IC (2EDB9259Y)
  • EiceDRIVER™ 1EDN TDI single-channel non-isolated gate driver IC with truly differential inputs (1EDN8550B)
  • CoolSET™ flyback controller with integrated 800 V CoolMOS™ (ICE2QR2280G)
  • Small-signal N-channel MOSFET (BSS138N)
  • ISOFACE™ quad-channel digital isolator (4DIR1400H)
  • OPTIREG™ Switcher (TLS4120D0EPV33)
  • Single Differential Comparator (TLV1391IDBVR)
  • Integrated Circuit (TLV2376IDR)
  • Low Dropout Linear Voltage Regulator (TLS820D0ELV33XUM)
  • 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4 (XMC4200-Q48K256)
  • Schottky diode (BAT46WJ)
  • Medium power AF Schottky diode (BAT165)
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number REF_3K3W_HFHD_PSU
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Boards, Daughter Cards - 448-BTS500101TAEBOARDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers
RF, RFID, Wireless Evaluation Boards - 448-CYBLE-222005-EVAL-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers