Infineon Technologies AG Evaluation Boards REF-22K-GPD-INV-EASY3B

Description
Combining our technology of IGBT7, current sensor, gate driver and control in one system This reference design is an industrial motor drive suitable for the drive of pumps,fans,compresso rs,conveyor belts and others. It includes the Easy™3B power module FP100R12W3T7_B11, TLI4971 current sensors, 1ED3240 gate driver, IMBF170R1K0M1 SiC-MOSFET as well as XMC4800 and XMC4300 microcontrollers. With all the ingredients of a general-purpose drive it allows a quick evaluation of our technologies as well as the interaction between the products Summary of Features 22 kW nominal power Direct operation on 3-phase grids Base-plate-less EasyPIM™3B module TrenchstopTM IGBT7 technology Efficient 2L-SRC gate drive For various industrial drive types Benefits Product evaluation in application Pre-tested, re-usable design Lower conduction losses Increased energy efficiency Superior power density Faster time to market Applications General purpose motor drive - variating frequency and voltage Industrial motor drives and controls Motor Control
Request a Quote Datasheet
Description
Combining our technology of IGBT7, current sensor, gate driver and control in one system This reference design is an industrial motor drive suitable for the drive of pumps,fans,compresso rs,conveyor belts and others. It includes the Easy™3B power module FP100R12W3T7_B11, TLI4971 current sensors, 1ED3240 gate driver, IMBF170R1K0M1 SiC-MOSFET as well as XMC4800 and XMC4300 microcontrollers. With all the ingredients of a general-purpose drive it allows a quick evaluation of our technologies as well as the interaction between the products Summary of Features 22 kW nominal power Direct operation on 3-phase grids Base-plate-less EasyPIM™3B module TrenchstopTM IGBT7 technology Efficient 2L-SRC gate drive For various industrial drive types Benefits Product evaluation in application Pre-tested, re-usable design Lower conduction losses Increased energy efficiency Superior power density Faster time to market Applications General purpose motor drive - variating frequency and voltage Industrial motor drives and controls Motor Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - REF-22K-GPD-INV-EASY3B - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
REF-22K-GPD-INV-EASY3B
Evaluation Boards REF-22K-GPD-INV-EASY3B
Combining our technology of IGBT7, current sensor, gate driver and control in one system This reference design is an industrial motor drive suitable for the drive of pumps,fans,compresso rs,conveyor belts and others. It includes the Easy™3B power module FP100R12W3T7_B11, TLI4971 current sensors, 1ED3240 gate driver, IMBF170R1K0M1 SiC-MOSFET as well as XMC4800 and XMC4300 microcontrollers. With all the ingredients of a general-purpose drive it allows a quick evaluation of our technologies as well as the interaction between the products Summary of Features 22 kW nominal power Direct operation on 3-phase grids Base-plate-less EasyPIM™3B module TrenchstopTM IGBT7 technology Efficient 2L-SRC gate drive For various industrial drive types Benefits Product evaluation in application Pre-tested, re-usable design Lower conduction losses Increased energy efficiency Superior power density Faster time to market Applications General purpose motor drive - variating frequency and voltage Industrial motor drives and controls Motor Control

Combining our technology of IGBT7, current sensor, gate driver and control in one system

This reference design is an industrial motor drive suitable for the drive of pumps,fans,compressors,conveyor belts and others. It includes the Easy™3B power module FP100R12W3T7_B11, TLI4971 current sensors, 1ED3240 gate driver, IMBF170R1K0M1 SiC-MOSFET as well as XMC4800 and XMC4300 microcontrollers. With all the ingredients of a general-purpose drive it allows a quick evaluation of our technologies as well as the interaction between the products


Summary of Features

  • 22 kW nominal power
  • Direct operation on 3-phase grids
  • Base-plate-less EasyPIM™3B module
  • TrenchstopTM IGBT7 technology
  • Efficient 2L-SRC gate drive
  • For various industrial drive types

Benefits

  • Product evaluation in application
  • Pre-tested, re-usable design
  • Lower conduction losses
  • Increased energy efficiency
  • Superior power density
  • Faster time to market

Applications

  • General purpose motor drive - variating frequency and voltage
  • Industrial motor drives and controls
  • Motor Control
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number REF-22K-GPD-INV-EASY3B
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - CY8CPROTO-064S1-SB - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Security for IoT
View Details
3 suppliers
Evaluation and Demonstration Boards and Kits - CY4606-ND - DigiKey
Specs
Category Developement Board
Supported System USB 2.0 Hub
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Power, Motor & Robotics Development Tools - 2732052 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
3 suppliers