Infineon Technologies AG Evaluation Boards REF-15W THINPAK ADAPTER

Description
15W Adapter Reference Design This is a 15W 5.0V / 3.0A USB adapter reference design using Infineon Quasi-Resonant PWM IC ICE2QS03G, CoolMOS™ IPL65R1K5C6S (ThinPAK 5x6), OptiMOS™ BSC067N06LS3G and high Speed Switching Diode BAS21-03W in a slim plug form factor with various mode of protections for a high reliable system. Summary of Features Output Overshoot/Undershoot during Dynamic Load : ±3% Maximum input power (Peak Power) for full input range : < ±5% of input power Efficiency > 86% @ Active mode average efficiency (25%, 50%, 75% & 100% load) Standby : < 50mW @ no load Benefits Slim plug size form factor to enable 15W power rating Introduce ThinPAK into slim adapter system solution Potential Applications Smart Phones Tablets
Request a Quote
Description
15W Adapter Reference Design This is a 15W 5.0V / 3.0A USB adapter reference design using Infineon Quasi-Resonant PWM IC ICE2QS03G, CoolMOS™ IPL65R1K5C6S (ThinPAK 5x6), OptiMOS™ BSC067N06LS3G and high Speed Switching Diode BAS21-03W in a slim plug form factor with various mode of protections for a high reliable system. Summary of Features Output Overshoot/Undershoot during Dynamic Load : ±3% Maximum input power (Peak Power) for full input range : < ±5% of input power Efficiency > 86% @ Active mode average efficiency (25%, 50%, 75% & 100% load) Standby : < 50mW @ no load Benefits Slim plug size form factor to enable 15W power rating Introduce ThinPAK into slim adapter system solution Potential Applications Smart Phones Tablets
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - REF-15W THINPAK ADAPTER - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
REF-15W THINPAK ADAPTER
Evaluation Boards REF-15W THINPAK ADAPTER
15W Adapter Reference Design This is a 15W 5.0V / 3.0A USB adapter reference design using Infineon Quasi-Resonant PWM IC ICE2QS03G, CoolMOS™ IPL65R1K5C6S (ThinPAK 5x6), OptiMOS™ BSC067N06LS3G and high Speed Switching Diode BAS21-03W in a slim plug form factor with various mode of protections for a high reliable system. Summary of Features Output Overshoot/Undershoot during Dynamic Load : ±3% Maximum input power (Peak Power) for full input range : < ±5% of input power Efficiency > 86% @ Active mode average efficiency (25%, 50%, 75% & 100% load) Standby : < 50mW @ no load Benefits Slim plug size form factor to enable 15W power rating Introduce ThinPAK into slim adapter system solution Potential Applications Smart Phones Tablets

15W Adapter Reference Design

This is a 15W 5.0V / 3.0A USB adapter reference design using Infineon Quasi-Resonant PWM IC ICE2QS03G, CoolMOS™ IPL65R1K5C6S (ThinPAK 5x6), OptiMOS™ BSC067N06LS3G and high Speed Switching Diode BAS21-03W in a slim plug form factor with various mode of protections for a high reliable system.


Summary of Features

  • Output Overshoot/Undershoot during Dynamic Load : ±3%
  • Maximum input power (Peak Power) for full input range : < ±5% of input power
  • Efficiency > 86% @ Active mode average efficiency (25%, 50%, 75% & 100% load)
  • Standby : < 50mW @ no load

Benefits

  • Slim plug size form factor to enable 15W power rating
  • Introduce ThinPAK into slim adapter system solution

Potential Applications

  • Smart Phones
  • Tablets
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number REF-15W THINPAK ADAPTER
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - BTG7007A-1EPW DB - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
RF, RFID, Wireless Evaluation Boards - 448-CYBLE-214009-EVAL-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY30701 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System Clock Generator
View Details