Infineon Technologies AG Evaluation Boards REF-15W ADAPTER

Description
15W 5V Slim Adapter Reference Board This is a 15W 5.0V/3.0A USB adapter reference design using Quasiresonant PWM IC ICE2QS03G, CoolMOS™ IPU60R950C6 (IPAK), OptiMOS™ BSC067N06LS3G and high Speed Switching Diode BAS21-03W in a slim plug form factor with various mode of protections. Summary of Features Output Overshoot / Undershoot during Dynamic Load : ±2% Maximum input power (Peak Power) for full input range : < ±5% of input power Efficiency > 80% @ Active mode average efficiency (25%, 50%, 75% & 100% load) Standby : < 50mW @ no load Benefits Slim plug size form factor to enable 15W power rating Introduce IPAK Package into slim adapter system solution Potential Applications Adapter
Request a Quote
Description
15W 5V Slim Adapter Reference Board This is a 15W 5.0V/3.0A USB adapter reference design using Quasiresonant PWM IC ICE2QS03G, CoolMOS™ IPU60R950C6 (IPAK), OptiMOS™ BSC067N06LS3G and high Speed Switching Diode BAS21-03W in a slim plug form factor with various mode of protections. Summary of Features Output Overshoot / Undershoot during Dynamic Load : ±2% Maximum input power (Peak Power) for full input range : < ±5% of input power Efficiency > 80% @ Active mode average efficiency (25%, 50%, 75% & 100% load) Standby : < 50mW @ no load Benefits Slim plug size form factor to enable 15W power rating Introduce IPAK Package into slim adapter system solution Potential Applications Adapter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - REF-15W ADAPTER - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
REF-15W ADAPTER
Evaluation Boards REF-15W ADAPTER
15W 5V Slim Adapter Reference Board This is a 15W 5.0V/3.0A USB adapter reference design using Quasiresonant PWM IC ICE2QS03G, CoolMOS™ IPU60R950C6 (IPAK), OptiMOS™ BSC067N06LS3G and high Speed Switching Diode BAS21-03W in a slim plug form factor with various mode of protections. Summary of Features Output Overshoot / Undershoot during Dynamic Load : ±2% Maximum input power (Peak Power) for full input range : < ±5% of input power Efficiency > 80% @ Active mode average efficiency (25%, 50%, 75% & 100% load) Standby : < 50mW @ no load Benefits Slim plug size form factor to enable 15W power rating Introduce IPAK Package into slim adapter system solution Potential Applications Adapter

15W 5V Slim Adapter Reference Board

This is a 15W 5.0V/3.0A USB adapter reference design using Quasiresonant PWM IC ICE2QS03G, CoolMOS™ IPU60R950C6 (IPAK), OptiMOS™ BSC067N06LS3G and high Speed Switching Diode BAS21-03W in a slim plug form factor with various mode of protections.


Summary of Features

  • Output Overshoot / Undershoot during Dynamic Load : ±2%
  • Maximum input power (Peak Power) for full input range : < ±5% of input power
  • Efficiency > 80% @ Active mode average efficiency (25%, 50%, 75% & 100% load)
  • Standby : < 50mW @ no load

Benefits

  • Slim plug size form factor to enable 15W power rating
  • Introduce IPAK Package into slim adapter system solution

Potential Applications

Adapter

Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number REF-15W ADAPTER
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 448-CY4636-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-003-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Evaluation Boards - CYBLE-202013-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
3 suppliers