Infineon Technologies AG Evaluation Boards REF_140W_HFB_PAG2S

Description
The REF_140W_HFB_PAG2S was developed for USB-PD adapter with a wide input range and output voltage from 5 V to 28 V. The nominal output power of this design is 140 W. It features the industry’s first PD3.1 28V EPR secondary-side controller EZ-PD™ PAG2S-PS that integrated USB PD and synchronous rectification (SR). The primary controller is PFC + hybrid flyback combo controller XDP™ digital power XDPS2221. Summary of Features Single 140 W USB-C PD adapter Input voltage 90-264 VAC, 50-60 Hz Support PD 3.1 EPR solution USB-PD 3.1 for 5 V –28 V output range Primary PFC + hybrid combo controller Secondary USB PD + SR controller Meets DoE VI Meets CoC Tier 2 efficiency standard Low standby consumption (<75 mW) Smaller form factor (22.67 W/in³) Benefits High integration in small form factor Enabling high power density designs Support firmware upgrade Potential Applications USB-C adapters and chargers List of components Secondary controller IC (EZ-PD™ PAG2S-PS), Primary Controller IC (XDP™ digital power XDPS2221), PFC and HFB switches (CoolGaN™ 600 V GIT HEMT IGLD60R190D1), SR MOSFET (OptiMOS™ 5 N-channel MOSFET BSC070N10NS5), USB load switch (OptiMOS™ 6 N-channel MOSFET BSZ018N04LS6), VCC regulator switch (BSS169), TVS diode (ESD245)
Request a Quote Datasheet
Description
The REF_140W_HFB_PAG2S was developed for USB-PD adapter with a wide input range and output voltage from 5 V to 28 V. The nominal output power of this design is 140 W. It features the industry’s first PD3.1 28V EPR secondary-side controller EZ-PD™ PAG2S-PS that integrated USB PD and synchronous rectification (SR). The primary controller is PFC + hybrid flyback combo controller XDP™ digital power XDPS2221. Summary of Features Single 140 W USB-C PD adapter Input voltage 90-264 VAC, 50-60 Hz Support PD 3.1 EPR solution USB-PD 3.1 for 5 V –28 V output range Primary PFC + hybrid combo controller Secondary USB PD + SR controller Meets DoE VI Meets CoC Tier 2 efficiency standard Low standby consumption (<75 mW) Smaller form factor (22.67 W/in³) Benefits High integration in small form factor Enabling high power density designs Support firmware upgrade Potential Applications USB-C adapters and chargers List of components Secondary controller IC (EZ-PD™ PAG2S-PS), Primary Controller IC (XDP™ digital power XDPS2221), PFC and HFB switches (CoolGaN™ 600 V GIT HEMT IGLD60R190D1), SR MOSFET (OptiMOS™ 5 N-channel MOSFET BSC070N10NS5), USB load switch (OptiMOS™ 6 N-channel MOSFET BSZ018N04LS6), VCC regulator switch (BSS169), TVS diode (ESD245)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - REF_140W_HFB_PAG2S - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
REF_140W_HFB_PAG2S
Evaluation Boards REF_140W_HFB_PAG2S
The REF_140W_HFB_PAG2S was developed for USB-PD adapter with a wide input range and output voltage from 5 V to 28 V. The nominal output power of this design is 140 W. It features the industry’s first PD3.1 28V EPR secondary-side controller EZ-PD™ PAG2S-PS that integrated USB PD and synchronous rectification (SR). The primary controller is PFC + hybrid flyback combo controller XDP™ digital power XDPS2221. Summary of Features Single 140 W USB-C PD adapter Input voltage 90-264 VAC, 50-60 Hz Support PD 3.1 EPR solution USB-PD 3.1 for 5 V –28 V output range Primary PFC + hybrid combo controller Secondary USB PD + SR controller Meets DoE VI Meets CoC Tier 2 efficiency standard Low standby consumption (<75 mW) Smaller form factor (22.67 W/in³) Benefits High integration in small form factor Enabling high power density designs Support firmware upgrade Potential Applications USB-C adapters and chargers List of components Secondary controller IC (EZ-PD™ PAG2S-PS), Primary Controller IC (XDP™ digital power XDPS2221), PFC and HFB switches (CoolGaN™ 600 V GIT HEMT IGLD60R190D1), SR MOSFET (OptiMOS™ 5 N-channel MOSFET BSC070N10NS5), USB load switch (OptiMOS™ 6 N-channel MOSFET BSZ018N04LS6), VCC regulator switch (BSS169), TVS diode (ESD245)

The REF_140W_HFB_PAG2S was developed for USB-PD adapter with a wide input range and output voltage from 5 V to 28 V. The nominal output power of this design is 140 W.
It features the industry’s first PD3.1 28V EPR secondary-side controller EZ-PD™ PAG2S-PS that integrated USB PD and synchronous rectification (SR). The primary controller is PFC + hybrid flyback combo controller XDP™ digital power XDPS2221.


Summary of Features

  • Single 140 W USB-C PD adapter
  • Input voltage 90-264 VAC, 50-60 Hz
  • Support PD 3.1 EPR solution
  • USB-PD 3.1 for 5 V –28 V output range
  • Primary PFC + hybrid combo controller
  • Secondary USB PD + SR controller
  • Meets DoE VI
  • Meets CoC Tier 2 efficiency standard
  • Low standby consumption (<75 mW)
  • Smaller form factor (22.67 W/in³)

Benefits

  • High integration in small form factor
  • Enabling high power density designs
  • Support firmware upgrade

Potential Applications

  • USB-C adapters and chargers

List of components

Secondary controller IC (EZ-PD™ PAG2S-PS), Primary Controller IC (XDP™ digital power XDPS2221), PFC and HFB switches (CoolGaN™ 600 V GIT HEMT IGLD60R190D1), SR MOSFET (OptiMOS™ 5 N-channel MOSFET BSC070N10NS5), USB load switch (OptiMOS™ 6 N-channel MOSFET BSZ018N04LS6), VCC regulator switch (BSS169), TVS diode (ESD245)

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number REF_140W_HFB_PAG2S
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Programmers, Emulators, and Debuggers - CY3620 - ODG (Origin Data Global)
Specs
Category Developement Board
Development Tool Programmer
View Details
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-001-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
4 suppliers
Embedded MCU, DSP Evaluation Boards - B158-H8548-X-0-7600IN-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers