Infineon Technologies AG Embedded Microprocessor MPU PXB4350EV1.1

Description
Product overview: PXB4350EV1.1 from Infineon Technologies is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-PXB4350EV1.1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: PXB4350EV1.1 from Infineon Technologies is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-PXB4350EV1.1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Microprocessor MPU - 694-PXB4350EV1.1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-PXB4350EV1.1
Embedded Microprocessor MPU 694-PXB4350EV1.1
Product overview: PXB4350EV1.1 from Infineon Technologies is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-PXB4350EV1.1 can be used for catalog matching and distributor lookup.

Product overview: PXB4350EV1.1 from Infineon Technologies is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-PXB4350EV1.1 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - PXB4350EV1.1 - 834514-PXB4350EV1.1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - PXB4350EV1.1
834514-PXB4350EV1.1
Embedded - Embedded - Microprocessors - PXB4350EV1.1 834514-PXB4350EV1.1
Manufacturer: Infineon Technologies Win Source Part Number: 834514-PXB4350EV1.1 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 834514-PXB4350EV1.1
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-PXB4350EV1.1 834514-PXB4350EV1.1
Product Name Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - PXB4350EV1.1
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808EZCED4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded - Microprocessors - 25PPC750CXEFP2012T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750CX
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
32-bit 300MHz Embedded Microprocessor MPU - 694-PC8245MTPU300D - ERSAELECTRONICS PTE. LTD.
Specs
Architecture RISC
Data Bus 32-Bit
Package Type Other; TBGA
View Details
2 suppliers