Infineon Technologies AG PMIC - PMIC - Gate Drivers - PX3519XTMA1 PX3519XTMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 931125-PX3519XTMA1 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting PG-VDSON-8 Package: Reel - TR Package: 8-VFDFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: PX3519 Categories: Integrated Circuits (ICs) Case / Package: PG-VDSON-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: PX3519XTMA1-ND, PX3519XTMA1TR, SP000985712, PX3519XTMA1DKR, PX3519XTMA1CT
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 931125-PX3519XTMA1 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting PG-VDSON-8 Package: Reel - TR Package: 8-VFDFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: PX3519 Categories: Integrated Circuits (ICs) Case / Package: PG-VDSON-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: PX3519XTMA1-ND, PX3519XTMA1TR, SP000985712, PX3519XTMA1DKR, PX3519XTMA1CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - PX3519XTMA1 - 931125-PX3519XTMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - PX3519XTMA1
931125-PX3519XTMA1
PMIC - PMIC - Gate Drivers - PX3519XTMA1 931125-PX3519XTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 931125-PX3519XTMA1 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting PG-VDSON-8 Package: Reel - TR Package: 8-VFDFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: PX3519 Categories: Integrated Circuits (ICs) Case / Package: PG-VDSON-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: PX3519XTMA1-ND, PX3519XTMA1TR, SP000985712, PX3519XTMA1DKR, PX3519XTMA1CT

Manufacturer: Infineon Technologies
Win Source Part Number: 931125-PX3519XTMA1
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Half-Bridge Gate Driver IC Non-Inverting PG-VDSON-8
Package: Reel - TR
Package: 8-VFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: PX3519
Categories: Integrated Circuits (ICs)
Case / Package: PG-VDSON-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: PX3519XTMA1-ND, PX3519XTMA1TR, SP000985712, PX3519XTMA1DKR, PX3519XTMA1CT

Buy Now Datasheet
PMIC - Gate Drivers - PX3519XTMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
PX3519XTMA1
PMIC - Gate Drivers PX3519XTMA1
IC GATE DRVR HALF-BRIDGE 8VDSON

IC GATE DRVR HALF-BRIDGE 8VDSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 931125-PX3519XTMA1 PX3519XTMA1
Product Name PMIC - PMIC - Gate Drivers - PX3519XTMA1 PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHC32PW,112-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers
Logic Gates - 9210815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 5 v
Output Type Voltage
Logic Family CMOS; ULN
View Details