Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFB211501EV1R250XTMA1 PTFB211501EV1R250XTMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 145017-PTFB211501EV1 R250XTMA1 Packaging: Reel - TR Voltage Rating: 65V Frequency: 2.17GHz Current - Test: 1.2A Gain: 18dB Transistor Polarity: LDMOS Voltage - Test: 30V Power - Output: 40W Categories: Discrete Semiconductor Products Status: Active Case / Package: H-36248-2 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 145017-PTFB211501EV1 R250XTMA1 Packaging: Reel - TR Voltage Rating: 65V Frequency: 2.17GHz Current - Test: 1.2A Gain: 18dB Transistor Polarity: LDMOS Voltage - Test: 30V Power - Output: 40W Categories: Discrete Semiconductor Products Status: Active Case / Package: H-36248-2 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFB211501EV1R250XTMA1 - 145017-PTFB211501EV1R250XTMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFB211501EV1R250XTMA1
145017-PTFB211501EV1R250XTMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFB211501EV1R250XTMA1 145017-PTFB211501EV1R250XTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 145017-PTFB211501EV1 R250XTMA1 Packaging: Reel - TR Voltage Rating: 65V Frequency: 2.17GHz Current - Test: 1.2A Gain: 18dB Transistor Polarity: LDMOS Voltage - Test: 30V Power - Output: 40W Categories: Discrete Semiconductor Products Status: Active Case / Package: H-36248-2 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 145017-PTFB211501EV1R250XTMA1
Packaging: Reel - TR
Voltage Rating: 65V
Frequency: 2.17GHz
Current - Test: 1.2A
Gain: 18dB
Transistor Polarity: LDMOS
Voltage - Test: 30V
Power - Output: 40W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: H-36248-2
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
150W MOSFET Transistor
285-PTFB211501EV1R250XTMA1
150W MOSFET Transistor 285-PTFB211501EV1R250XTMA1
FET RF LDMOS 150W H36248-2 Product overview: PTFB211501EV1R250XTM A1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTFB211501EV1R25 0XTMA1 can be used for catalog matching and distributor lookup.

FET RF LDMOS 150W H36248-2 Product overview: PTFB211501EV1R250XTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTFB211501EV1R250XTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 145017-PTFB211501EV1R250XTMA1 285-PTFB211501EV1R250XTMA1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFB211501EV1R250XTMA1 150W MOSFET Transistor
Polarity LDMOS
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL N-CHANNEL ZERO THRESHOLD™ EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110900APAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers
Standard level N-Channel MOSFET in MLPAK33-WF (SOT8002-3D) - BUK7Q4R9-40HJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 70000 milliamps
View Details
2 suppliers