Infineon Technologies AG 170W MOSFET Transistor PTFA261702E

Description
IC FET RF LDMOS 170W H-30275-4 Product overview: PTFA261702E from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 170W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTFA261702E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FET RF LDMOS 170W H-30275-4 Product overview: PTFA261702E from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 170W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTFA261702E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
170W MOSFET Transistor
285-PTFA261702E
170W MOSFET Transistor 285-PTFA261702E
IC FET RF LDMOS 170W H-30275-4 Product overview: PTFA261702E from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 170W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTFA261702E can be used for catalog matching and distributor lookup.

IC FET RF LDMOS 170W H-30275-4 Product overview: PTFA261702E from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 170W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTFA261702E can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFA261702E - 210335-PTFA261702E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFA261702E
210335-PTFA261702E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFA261702E 210335-PTFA261702E
Manufacturer: Infineon Technologies Win Source Part Number: 210335-PTFA261702E Packaging: Tray Voltage Rating: 65V Current Rating: 10μA Frequency: 2.66GHz Current - Test: 1.8A Gain: 15dB Transistor Polarity: LDMOS Voltage - Test: 28V Power - Output: 170W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: H-30275-4 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 210335-PTFA261702E
Packaging: Tray
Voltage Rating: 65V
Current Rating: 10μA
Frequency: 2.66GHz
Current - Test: 1.8A
Gain: 15dB
Transistor Polarity: LDMOS
Voltage - Test: 28V
Power - Output: 170W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: H-30275-4
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 285-PTFA261702E 210335-PTFA261702E
Product Name 170W MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFA261702E
Package Type Tray SOT3; H-30275-4
Unlock Full Specs
to access all available technical data