Infineon Technologies AG 45W MOSFET Transistor PTFA260451E

Description
IC FET RF LDMOS 45W H-30265-2 Product overview: PTFA260451E from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTFA260451E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FET RF LDMOS 45W H-30265-2 Product overview: PTFA260451E from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTFA260451E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45W MOSFET Transistor
285-PTFA260451E
45W MOSFET Transistor 285-PTFA260451E
IC FET RF LDMOS 45W H-30265-2 Product overview: PTFA260451E from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTFA260451E can be used for catalog matching and distributor lookup.

IC FET RF LDMOS 45W H-30265-2 Product overview: PTFA260451E from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTFA260451E can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFA260451E - 210334-PTFA260451E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFA260451E
210334-PTFA260451E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFA260451E 210334-PTFA260451E
Manufacturer: Infineon Technologies Win Source Part Number: 210334-PTFA260451E Packaging: Tray Voltage Rating: 65V Current Rating: 10μA Frequency: 2.68GHz Current - Test: 500mA Gain: 15dB Transistor Polarity: LDMOS Voltage - Test: 28V Power - Output: 45W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: H-30265-2 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 210334-PTFA260451E
Packaging: Tray
Voltage Rating: 65V
Current Rating: 10μA
Frequency: 2.68GHz
Current - Test: 500mA
Gain: 15dB
Transistor Polarity: LDMOS
Voltage - Test: 28V
Power - Output: 45W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: H-30265-2
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 285-PTFA260451E 210334-PTFA260451E
Product Name 45W MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFA260451E
Package Type Tray SOT3; H-30265-2
Unlock Full Specs
to access all available technical data

Similar Products

CSD17555Q5A 30V N-ch NexFET Power MOSFET, CSD17555Q5A - CSD17555Q5A - Texas Instruments
Specs
V(BR)DSS 30 volts
rDS(on) 0.0034 ohms
IDSS 153000 milliamps
View Details
9 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810027SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
MOSFETs - 1464755P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DI5060
View Details